-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4.2 to 85 inch
- Number of Teeth: 21 to 425
- ANSI Pitch: 0.200" (XL)
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4 to 60 inch
- Number of Teeth: 20 to 300
- ANSI Pitch: 0.200" (XL)
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4 to 60 inch
- Number of Teeth: 20 to 300
- ANSI Pitch: 0.200" (XL)
-
-
Supplier: RS Components, Ltd.
Description: MXL Rubber Timing Belt W1/4, L 5.36 in.
- Belt Width: 6 mm
- Belt Length: 136.14 mm
- Number of Teeth: 67
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help.
- Number of Teeth: 10 to 30
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.1875 to 0.375 inch
- Length Through Bore (if applicable): 0.6875 to 0.78125 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 12
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.78125 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 18
- Bore Diameter (if applicable): 12 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: PIX Transmissions Limited
Description: 1.91 4.10 88 ZA, 104 ZA, 111 ZA ZB 9.525 2.29 4.50 137 ZB ZH 9.525 3.50 5.50 89 ZH, 97 ZH, 129 ZH, 136 ZH, 138 ZH, 153 ZH PR 9.525 3.45 5.50 136 PR PRM 9.525 3.37 5.50 97 PRM, 122 PRM, 123 PRM, 124 PRM, 134PRM PRP 9.525 3.50 5.50 177 PRP, 185 PRP YU 8.000 3.02
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.5 inch
- Belt Length: 960 inch
- ANSI Pitch: 0.200" (XL)
- Belt Material: Neoprene
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.5 inch
- Belt Length: 1,920 inch
- ANSI Pitch: 0.200" (XL)
- Features: Open-ended
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.25 inch
- Belt Length: 1,380 inch
- ANSI Pitch: 0.200" (XL)
- Belt Material: Neoprene
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 8
- Ultimate Tensile Strength: 27 N
-
Supplier: Radwell International
Description: TIMING BELT, POWERGRIP, TWIN POWER, BELT PITCH 1/5 INCH, BELT WIDTH 3/8 INCH, TEETH 125, PITCH LENGTH 25 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Dorner Manufacturing Corp.
Description: belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 1.4 inch
- Outside Diameter: 1.5 inch
- Bore Diameter: 0.3125 inch
- Belt Angle: 34 degrees
-
Supplier: PIX Transmissions Limited
Description: 2.06 3.80 300 5M to 2250 5M Lp 8M 8.00 3.48 6.00 344 8M to 4400 8M Lp 14M 14.00 6.02 10.00 966 14M to 4578 14M Lp S5M 5.00 1.91 3.40 S5M 350 to S5M 2525 Lp S8M 8.00 3.05 5.30 S8M 376 to S8M 2848 Lp 2M 2.00 0.75 1.36 52 2M TO 750 2M Lp 3M 3.00 1.17 2.40 60 3M to
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Radwell International
Description: BUSHING BORE TIMING BELT PULLEY, SPROCKET, TIMING BELT, H SERIES, 1-9/16IN, 0.5 INCH PITCH, 20 TOOTH, 3 INCH OUTER DIAMETER, 1 INCH BELT WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ContiTech AG
Description: system Treated with wear-protection system 4 | CTD Conti High Torque Drive Belt / toothed pulley profile Acoustically optimized tooth profile Small pitch, 5° slanted toothing
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: pitch available) 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16” x 1/2” plated steel Conveyor package w/ servo motor index
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Description: Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency
- Stroke or X-Axis Travel: 29.527575 inch
- Rated Speed: 31.496062992126 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: Kollmorgen Corporation
Description: hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Megadyne Americas
Description: .500" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Width: 0.1875 to 0.5 inch
- Belt Length: 67 inch
- Number of Teeth: 335
- ANSI Pitch: 0.200" (XL)
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: Megadyne Americas
Description: .200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
- Belt Width: 0.1875 to 0.5 inch
- Belt Length: 10.6 inch
- Number of Teeth: 53
- ANSI Pitch: 0.200" (XL)
-
Supplier: Bando American, Inc.
Description: resistance equal to the tensile strength of the belt (under standard “6 teeth in mesh” tests). Tooth design and tight manufacturing tolerances provide full surface contact between belt and pulley for smooth running characteristics. The tooth surface is protected by a low friction,
- Belt Width: 0.125 to 5 inch
- Number of Teeth: 37 to 665
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Belt Material: Neoprene
-
Supplier: Megadyne Americas
Description: .0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Width: 0.125 to 0.5 inch
- Belt Length: 36.64 inch
- Number of Teeth: 458
- ANSI Pitch: 0.080" (MXL)
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 0.125 to 0.375 inch
- Number of Teeth: 70 to 500
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
Supplier: Megadyne Americas
Description: .0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
- Belt Width: 0.125 to 0.5 inch
- Belt Length: 8.976 inch
- Number of Teeth: 110
- ANSI Pitch: 0.0816" (40 DP)
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Flange 1) Plain Bore Timing Pulleys (MXL, XL, L, H) 2) Plain Bore Timing Pulleys (T2.5 , T5, T10) 3) Plain Bore Timing Pulleys (AT5, AT10) 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ) 5 (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
RFQ or call for engineering assistance, (516) 328-3300. Ground Racks and Joining Gauges, ISO Class 5, Ground Teeth – Modules 0.5, 0.8, 1, & 1.5 Brass, Stainless Steel, or Steel Racks, ISO Class 8, Modules 0.3, 0.5, 0.75, 0 (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
20° pressure angle AGMA Q10 gears are identified as the S1A5 and S1M5 series. The (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Specifications & Resources Specifications Size: 28"-48" Material Type: Steel Pressure Range: 0-1.5" s.p. Type: Heating (read more)
Browse Datasheets for Hartzell Air Movement -
encoder with measuring wheel, such as the Model TR1 Tru-Trac, is a common means of obtaining accurate belt speed feedback. The EPC Model (read more)
Browse Linear Encoders Datasheets for Encoder Products Company
More Information Top
-
2 – TIMING PULLEYS
TRUE METRIC ® PROFILE NO FLANGE ALUMINUM GT®2 Timing Belt Pulleys - 5 mm Pitch 7/16 11/16 3/4 13/16 15/16 1 -1/8 P.D.
-
The University of Hawaii Wide Field Imager (UHWFI)
The shutter is driven by a stepper motor (Phytron ZSH57) via a 5 mm pitch , 15 mm wide timing belt with a gear reduction of 11: 1 under the control of a Galil motor controller.
-
± 0.04
FINISH: Clear Anodized FHT®-1 MINIATURE TIMING BELT PULLEYS • 1 mm PITCH 2-25 Rev: 03.29.11 MH I R 1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A Metric 0…
-
Handbook Timing Belts
The recommended ratio of 1.25 for timing belt applications represents a mean value, for small pitches of less than 5 mm there can be an increase to 1 :1.3 where appropriate, and for pitches larger than 12.7 mm a…
-
htd® timing belts • 3 mm pitch
1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A Phone: 516.328.3300 • Fax: 516.326.8827 • www.sdp-si.com Metric 0 10 htd® timing belts • 3 mm pitch .
-
XL TIMING BELT PULLEYS • 5.08 mm PITCH
1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A … 8827 • WWW.SDP-SI.COM Metric 0 10 2-80 XL TIMING BELT PULLEYS • 5.08 mm PITCH FOR 9.5 mm…
-
Electrotherapy
…wave 7 application form: coil field 7 electrode type and - placement: Diplode for shoulder belt region, BWS-, HWS- and … Mon ode 7 electrode distance : 1-4 cm 7 dose level … II-IV 7 treatment time : 1akut:5-10 min 1 subakut to…
-
D155_2
…High flex life RoHS COMPLIANT Nylon Tooth Facing Polymer Compound Body Why People are Switching to TruMotion™ Table of Contents: MXL Timing Belts p. 1 -2 | XL Timing Belts p. 3- 5 | L Timing Belts … mm and other pitches .
-
The conditions of the acoustic verification of the loudspeaker
1)ans this case it is … d ~ that the time of r6verb6ration of the room is suflisalnment 61ev6 (> 5 seconds), it is 6 gatement n6eessaire, of not not op6rer with, of pure … either avee of the strips of fr6quences of the…
-
Frontiers of Manufacturing and Design Science III
According to the processing time requirements, the cutter's feeding speed v1 2 … 20 , screw rotating line number z 1 , pitch p 4mm , speed … 3 m / s , belt transmission ratio i1 5 , reducer ratio i2 …
Indicates content that may require registration and/or purchase.