-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 100UF (MICRO FARAD)70MOHM @ 100K
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 45 milliohms
-
-
Supplier: Lingto Electronic Limited
Description: 200 FARAD HIGH ENERGY SUPERCAPAC
- Capacitance Range: 200,000,000 microF
- Capacitance Type: Fixed
- Technology: Multilayer
- Features: Other
-
Supplier: Rochester Electronics
Description: MAX209 +5V RS-232 Transceiver With 0.1Micro Farad External Capacitors
- Package Type: DIP
- Features: Other, RoHS Compliant
- Technology: RS232
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging
-
Supplier: Allied Electronics, Inc.
Description: cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: decoupling capacitors of 0.1 μF or lower value. The resulting PDN also typically has much lower noise resulting in lower EMI. Decreased PCB thickness and weight are also benefits of implementation. Examples: Servers, Routers, Test Equipment
- Thickness: 0.00031496062992125983 to 0.000984251968503937 inches
- Electrical Resistivity: 30,200,000,000,000 to 72,000,000,000,000 ohm-cm
- Temperature Resistance: 125 to 130 C
- Features: Dielectric / Insulating
-
Supplier: Richardson RFPD
Description: The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles,
- Capacitance Range: 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: ValueTronics International, Inc.
Description: to 999.9 mF Accuracy: 0.5% of full scale ± 1 LSD (least significant digit) on 1000 pF to 100 µF ranges. 1% of full scale ± LSD on 1000 µF to 1000 mF ranges Resolution: 0.1 pF on 1000 pF range; .01% of full scale on all ranges Reading Time: 0.6 SEC max to 1000 µF, increasing to
-
Supplier: ValueTronics International, Inc.
Description: to +40°C, <80% RH; Storage: -20 to +65°C The 1409 Standard Capacitors are fixed value capacitors with very high stability for use as two, three, or five-terminal laboratory reference standards. Typical capacitors, observed over more than 15 years, have shown random fluctuations
-
Supplier: ValueTronics International, Inc.
Description: your bench Analyzes capacitors for: Value from 1 pF to 20 F Leakage with up to 1 kV applied Dielectric absorption Equivalent series resistance (ESR) Capacitor Value Range: 1.0 pF to 19.99 F fully autoranged Accuracy: ±1% ±1 pF ± 1 digit up to
-
Supplier: ValueTronics International, Inc.
Description: chip-capacitors are now down to femto-farad (fF) range. Thus, very stable and accurate high impedance measurements are required for higher yields and design reliability. Surpassing Agilent HP's previous industry-standard LCR meter (Agilent 4284A), the Agilent E4980AL further improves
Find Suppliers by Category Top
More Information Top
-
GA-965P-DS4 Stability capacitors ? - Page 2
With the example of the 1 farad capacitor , if we feed 1 amp of current into it for 1 second, the potential across the terminals will be 1 volt.
-
Wireless and Mobile Networking
We charged the 1 Farad capacitors for a charging time of 120 seconds with a supply voltage of 5.5 V.
-
CR4 - Thread: So why can't metals be transparent, some of their salts and compounds are?
So, you can see that a 1 Farad capacitor can store a tiny amount of "electricity".
-
On the Mathematical Modeling of Memristor, Memcapacitor, and Meminductor
The previous system defines 1 Farad capacitor .
-
The Effect of Film Thickness on Thermal Aerosol Generation
For most experiments, a 1 Farad capacitor was used as the energy source, typically charged to 11Y14 V, depending on the required temperature for the foil.
-
CR4 - Thread: How big a capacitor to run a bus?
It showed a semitruck delivering a 1 Farad capacitor - with a caption saying that the ordering party had forgotten the "u" or the "F".
-
CR4 - Thread: Micro Power Factor Correction?
A 1 farad capacitor would be as big as this room" .
-
CR4 - Thread: Capacitor 'Life'
Of course 50 years ago, a 1 Farad capacitor would have required a forklift to move.
-
CR4 - Blog Entry: Carbon Nanostructures Create Better Ultracapacitors
Such interesting technologies always remind me of my (male) school physics teacher (about 1959 or so!), who when asked how big a 1 Farad capacitor would be, answered that there would never be one as it would be around the size of…
-
Genetic Programming IV
Integration is simulated with a com- bination of a 1 farad capacitor (C), a 1-giga-Ohm resistor (R), and a voltage-controlled current source.
Indicates content that may require registration and/or purchase.