-
Supplier: Carlisle
Description: Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Contractor
- Air / Supply Pressure: 20 to 27 psi
- Air Flow Consumption: 10 to 14 SCFM
- Air Supply Pressure: 20 to 27 psi
- Air Flow / Gas Consumption: 10 to 14 SCFM
-
Supplier: Enting Water Conditioning, Inc.
Description: 20 Gallon Pressure Tank, 16"x 29"; 1" MPT Opening
-
Supplier: Enting Water Conditioning, Inc.
Description: 44 Gallon Pressure Tank, 21"x 36.25"; 1.25" Opening
-
-
Supplier: Enting Water Conditioning, Inc.
Description: 85 Gallon Pressure Tank, 26"x 44.5"; 1.25" Opening
-
Supplier: Enting Water Conditioning, Inc.
Description: 119 Gallon Pressure Tank, 26"x 59.75"; 1.25" MPT Opening
-
Supplier: Walther Pilot North America
Description: New to our product range, we are now stocking Modular Material Pressure Tanks. These customizable German-built tanks feature a host of add-ons targeted towards saving you time and money. Available in 1 and 5 gallon capacity, they are also machined to be a perfect
- Type: Spray Cup
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection DRAWDOWN
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Carlisle
Description: Name: 2 Gallon Galvanized Part Number: 83G-2XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet - 1/4" NPS Fluid Out: Fluid Outlet - 3/8" NPS Capacity: 2.8 Gallons - 83G-221 shown
- Tank / Cup Capacity: 2 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: (nominal) Height: 4,000 gal: 12' 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0";6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad;6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Accuris
Description: PRE-OILING AND PRESSURE FILL TANK 3 GALLON CAPACITY TYPE PON-6
-
Supplier: MAXPRO Technologies, Inc.
Description: 400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT
- Volume Capacity: 1 gallons
- Diameter / Width: 6 inch
- Height: 16 inch
- Pressure Rating: 400 psi
-
Supplier: BakerCorp
Description: 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0"; 6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad; 6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway
- Volume Capacity: 6,500 gallons
- Diameter / Width: 120 inch
- Height: 148 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Carlisle
Description: Name: 2 Gallon Stainless Steel Part Number: 83S-2XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: Stainless Steel Lid, Wetted Lid parts, stainless steel tank shell Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS
- Tank / Cup Capacity: 2 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: BakerCorp
Description: 10";6,500 gal: 12' 4" Diameter: 4,000 gal: 8' 0"; 6,500 gal: 10' 0" Weight: 4,000 gal: 1,870 lbs w/pad; 6,500 gal: 2,425 lbs w/pad Design Pressure: 0 psi Features Valves: 3" PVC butterfly with viton seal Material: High density cross-linked polyethylene Access: 24" top mounted manway
- Volume Capacity: 4,000 gallons
- Diameter / Width: 96 inch
- Height: 154 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Air Compressors Direct
Description: locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum
-
Supplier: Air Compressors Direct
Description: locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Welded On Carry Handle & Brass Manifold •Designed for years of use Equipped With: •Air pressure gauge •Air line shut-off valve •Easy access fill valve
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Welded On Carry Handle & Brass Manifold •Designed for years of use Equipped With: •Air pressure gauge •Air line shut-off valve •Easy access fill valve
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Taco Comfort Solutions
Description: TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Honeywell International, Inc.
Description: HORIZONTAL TYPE ASME SECTION VIII, DIV 1 APPLICABLE STANDARD COMMERCIAL APPLICATION MAXIMUM 240 DEG F TEMPERATURE RATING MAXIMUM 125 PSI PRESSURE RATING 1 INCH X 1 INCH INLET/OUTLET CONNECTION STEEL TANK MATERIAL 24 INCH DIA X 44 1/4 INCH H TANK
- Volume Capacity: 34 gallons
- Diameter / Width: 24 inch
- Height: 44.25 inch
- Pressure Rating: 125 psi
-
Supplier: Oil-Rite Corp.
Description: strainer to help maintain liquid quality. There is a 2” female NPT return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris. A low
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: ZCL Composites, Inc.
Description: pressure in liquid pipelines. Structurally strong yet lightweight, ZCL | Xerxes double-wall tanks are easy to ship and install UL-1316 and ULC-S615 listed Common capacities from 5,000 to 20,000 US gallons (18,900 to 75,700 liters) Common diameters from 6 feet to 10 feet
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Zurn Industries LLC
Description: Expansion Tank - (2.1, 5.0, 6.5, and 13.5 Gallon) 1/2" NPT Features And Benefits Expansion tank used for pressure control in radiant heating systems Maximum pressure is 60 PSI Maximum temperature 240°F Factory air precharge 12 PSI
- Features: English
-
Supplier: Plastic-Mart
Description: fitting flats to accommodate a variety of plumbing configurations * Tanks can be stacked for shipping and storage * Manufactured for the containment of liquids with up to 1.7 specific gravity Tags: underground water storage tanks, underground rainwater tanks, underground
- Volume Capacity: 2,500 gallons
- Height: 54 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: 2000 Gallon Low Profile Underground Water Storage Cistern Price Includes 28" Riser & Lid Ground Access Assembly Aquifer Low Profile Cistern Tanks strong, durable, quality construction is designed for bulk collection and storage of potable or non-potable water. Tank can be used
- Volume Capacity: 2,000 gallons
- Height: 45 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Ace / DenHartog Aquifer Low Profile Cisterns Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low
- Volume Capacity: 1,500 gallons
- Height: 48 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Ace / DenHartog Aquifer Low Profile Cisterns Den Hartog Industries is excited to introduce their new Aquifer, Low Profile Cistern Tanks! This new family contains 1000, 1500, 2000 and 2500 gallon low profile cistern tanks designed for below ground installation. The Aquifer Low
- Volume Capacity: 2,000 gallons
- Height: 45 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: McLellan
Description: Fuel Tanks Super Luber DOT406 - Fuel tank runs 20 gallons per inch of shell. - Standard capacities from 1 500 gallons to 2750 gallons. - All heads and baffles are dished and flanged. - Includes internal valves, special vented fill domes, rollover protection,
- Container Size: 5,678,117.68369805 to 10,409,882.4201131 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Mounting: Hand Held
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Mi-T-M Corporation
Description: belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · 12-inch flywheel for extra cooling
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Pope Scientific, Inc.
Description: Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according
- Volume Capacity: 5 gallons
- Height: 22.5 inch
- Pressure Rating: 175 psi
- Features: Corrosion Protection, Other Tank, Portable, Pressure Vessel
-
Supplier: CECOR
Description: Specs Series: CE50 Tank Size: (2) 300 Gallon Tanks (1,136 L/ea) Transport: Custom base for mounting on transport Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F50 - 5 cu.ft. Cleanout Door: 16" diameter hinged door with
-
Supplier: WellMate
Description: Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30–200 pounds per square inch (2.1–13.8 bar) and commonly (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitive ceramic pressure sensors and pressure transducers from Endress+Hauser Sensors & Components provide the characteristics required for reliable long-term settlement monitoring in hydrostatic leveling systems. 1. Long-term stability for reliable trend analysis in (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
internal pressure up to 5 psig to accommodate nitrogen blanketing. This ROSS model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 to 500 gallons. Larger models in a fixed-tank configuration are available as well. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
keeping the inlet pressure below 1.0 MPa. Applications Storage Tank Nitrogen Blanketing Chemical Processing Plants Oil & Gas Storage Systems Petrochemical Storage Industrial Gas Pressure Control (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
States > California > State > Air Districts > Placer County > Regulation II - Prohibitions > [pla AQMD 212] Rule 212 - Storage of Organic Liquids
…shall not store any organic liquid having a vapor pressure greater than 25.8 mm Hg (0.5 psia), in any storage tank with a capacity greater than 40,000 gallons , unless such tank is ( 1 ) a pressure tank maintaining working pressures…
-
States > Texas > State > Register > 2001 > [TexReg 2001-0105is] 01/05/2001
…NUMBER: 2000-0811-PWS-E; IDENTIFIER: PWS Number 1910044; LOCATION: Amarillo, Randall County, Texas; TYPE OF FACILITY: public water supply; RULE VIOLATED: 30 TAC §290.43(d)( 1 ), by failing to provide pressure tank of 1,000 gallons or greater that meet…
-
States > Texas > State > Register > 2007 > [TexReg 2007-0921is] 09/24/2007
…Order Docket No. 2004-0464-PWS-E, Ordering Provisions Nos. 2.f.iii and 2.g., by failing to provide an air/water volume indi- cator on the 1,040 gallon pressure tank ; 30 TAC §290.41(c)( 1 )(F) and TCEQ Agreed…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0304is] 03/04/2011
…failing to conduct an an nual inspection of the ground storage tank; 30 TAC §290.46(m)(1)(B), by failing to conduct an annual inspection of the 220 gallon pressure tank ; 30 TAC §290.45(b)( 1 )(B)(iv) and THSC…
-
"FULL"???? Oxy bottles
…CO2, or acetylene dissolved in in acetone) depends on the type of 'stuff' in the cylinder/tank and the temperature, but will be pretty much the same pressure if there's 1 pound or gallon of liquid in the tank or 100 pounds or…
-
Evaporative Leakage from Gas Caps
The Air Compressor is an oil-less, 1 cylinder, 1 hp unit with a 3 gallon tank and a maximum working pressure of 125psi.
-
States > Texas > State > Register > 1999 > [TexReg 1999-0423is] 04/23/1999
…to meet the acceptable secondary chemical standard for manganese; 30 TAC §290.46(p)(2), by failing to inspect annually the interior and exterior of the 5,000- gallon pressure tank ; and 30 TAC §290.41(c)( 1 )(F), (3)(K), and…
Indicates content that may require registration and/or purchase.