-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive
- Features: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Features: Centrifugal Pumps
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Plastic
-
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.333333333333333 HP
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids heavier
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or out-of-tank
- Features: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel
- Discharge Size: 1.75 inch
- Horsepower: 0.33 to 1 HP
- Maximum Discharge Flow: 120 GPM
- Power Source: AC Powered
-
Supplier: Savino Barbera Srl
Description: Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and
- Maximum Discharge Flow: 21.12 GPM
- Pump Type: Cantilever Pumps, Drum Pumps
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 85 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Horsepower: 0.25 HP
- Maximum Discharge Flow: 21 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic, Utility Pumps
-
Supplier: Invotec Solutions Ltd.
Description: tank, and pumps are self priming with no seals to leak. The drive motor is mounted on the top of the tank. In use, the tank is filled with descaling chemical, connections are made to the water inlet and outlet of the equipment to be descaled or flushed, and the pump switched on until
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
More Information Top
-
Runoff Control Systems for Paved Dairy Cattle Yards — Case Studies
The sprink-ler system used in 1972 consisted of a 746 W ( 1 hp ) centrifugal pump of the same type as at the Holwis Farm and six sprinklers connected by 3.8 cm (1-1/2 in.) plastic pipe.
-
Studies on convective heat transfer through helical coils
water was pumped through the coils using 1 HP centrifugal pump (Single phase, 2800 RPM, Head-30 m, Discharge- 3600 LPH, Laxmi Make) at 30 °C as the inlet fluid and was taken from a reservoir of size 500 9 500 9 …
-
Using wind to power a groundwater circulation well—preliminary results
• a 1.5 hp submersible well pump used to extract water from the aquifer to the air stripper; • a 5 hp blower used to circulate air through the stripper; and • a 1 hp centrifugal pump used to return treated …
-
FULL SCALE TESTING TECHNOLOGY MATURATION OF A THIN FILM EVAPORATOR FOR HIGH-LEVEL LIQUID WASTE MANAGEMENT AT HANFORD - 12125
Goulds 1 HP Centrifugal Pump (13 gpm maximum flow) Condensate Pump .
-
Enhancement of existing geothermal resource utilization by cascading to intensive aquaculture
Culture water is transferred from the cdllection sump through the bead filter via a 1hp centrifugal pump (Figure 3).
-
STUDIES OF TWO-PHASE PLUMES IN STRATIFIED ENVIRONMENTS
outflow from the salt tank is pumped by a 1 hp centrifugal pump , through a second rotometer, and .
-
Sensitivity of Microirrigation System Pressure to Emitter Plugging and Lateral Line Perforations
Water, obtained from a 3000 L (800 gal) stainless steel tank, was pressurized by a 0.75 kW ( 1 hp ) centrifugal pump .
-
Underbalanced Drilling Challenges and Benefits in a Marginal High-Pour-Point Oil Reservoir in Sepanjang Island, Indonesia
… ft Flare Stack 4 units 400 bbls Enclosed Storage Tank with Heating Coil 2 units 400 bbls Enclosed Storage Tank (No Heating Coil) 1 unit Double Pump Skid for Sparging with 2 x 10 HP Centrifugal Pump 1 unit Centrifugal Pump 10 …
-
Residence Time Distribution of Suspended Particle in Vertical Tubular Flow
The experimental system (Fig. 1) included a reservoir in which a sub- mersible centrifugal pump ( 1HP ) and a cooling coil were installed.
-
Thermal and Hydraulic Characteristics of a Novel Helical Coiled Tube Used as a Heat Exchanger
Flow of hot water is pumped through the coil with a 1 - hp centrifu- gal pump .
Indicates content that may require registration and/or purchase.