-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Classic Automation LLC
Description: 1 HP/0.75 KW, Input Line Voltage: 400 / 480 Volt 3-Phase, Output Voltage: 0 - 400 / 460 Volt 3-Phase
-
Supplier: American Control Electronics
Description: battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam. Features Microprocessor Based Technical Data
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 volts
- Rated Power: 10 to 20 watts
- Continuous Output Current: 1 amps
-
-
Supplier: Classic Automation LLC
Description: ACS 140 - AC Motor Drive
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Classic Automation LLC
Description: ALTIVAR - AC Motor Drive
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive
-
Supplier: Dart Controls, Inc.
Description: and large, easily adjusted trimpots. Adjustable horsepower range - 120VAC, 1/50 through 1/8 HP and 1/4 through 1/2 HP; 240VAC, 1/25through 1/4 HP and 1/8 through 1 HP. Standard features include an inhibit circuit for
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended product
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 690 VAC, 3 PH, 1130 Amps, 1000 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 690 volts
- Phase: Three Phase
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 4.1 Amps, 2 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 600 VAC, 3 PH, 1215 Amps, 900 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 600 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 1494 Amps, 900 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 1,119.2189112306075 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications to existing drives
- Rated Power: 62.15395687033974 to 2,238.437822461215 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Boston Gear
Description: makes these units the ideal choice for a broad range of industrial applications. Features and Benefits 1/12 through 1 HP. 115 VAC and 230 VAC models promote adaptability. Run/stop and forward/reverse models provide greater operational control. The product's NEMA 1
- Rated Power: 62.15395687033974 to 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
Supplier: Allied Electronics, Inc.
Description: Compliance with ISO13849-1 Fieldbus Communciations - Modbus, DeviceNet, Profibus, Component, Ethercat, ML-II and CanOpen 200V 1-Phase 1⁄8 to 3.0 HP, 200V 3-Phase 1⁄8 to 20 HP, 400V 3-Phase 1⁄2 to 20 HP
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.25 to 1.25 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 172 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 99 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Radwell International
Description: MULTI-DRIVE, DC MOTOR SPEED CONTROL, NEMA 1, 1HP @ 115 VAC, 2 HP @ 230VAC, 115 / 230 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications
- Rated Power: 3,730.729704102025 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Communication: CANopen, Ethernet, PROFIBUS®
-
Supplier: Bodine Electric Company
Description: Connections for optional user-supplied inhibit switch. Application Information Models 0788 and 0789 drive Bodine 24V PMDC motors and gearmotors up to 1/3 HP. Models 0786 and 0787 drive custom 12V PMDC motors and gearmotors. Call for details. To be mounted in
- Other DC Voltage: 24 to 35 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 14 amps
-
Supplier: Galco Industrial Electronics
Description: DRIVE DC 1.5HP-3HP 115/230VAC
-
Supplier: Galco Industrial Electronics
Description: Motor, DC,1.5HP, 1800 RPM, 90V,
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector
- Rated Power: 2,238.437822461215 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: Honeywell International, Inc.
Description: AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 72 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 50 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 50 HP
- Maximum Output Voltage: 380 to 500 volts
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 72 amps
- Supply Voltage (AC): 380 to 500 volts
-
Supplier: OMEGA Engineering, Inc.
Description: Models rated at 115V, single-phase, 50/60 Hz are available in the ¼ to 1 hp size range. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic
- Maximum Output Voltage: 200 to 660 volts
- Rated Power: 0.5 to 10 watts
- Continuous Output Current: 1.6 to 18 amps
- Supply Voltage (AC): 100 to 600 volts
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
coreless dc motors from MICROMO. Instead of a rotor that consists of an iron core wrapped with copper, the coils of the coreless motor are designed to be self-supporting. "The very low motor inertia offered by the coreless motor is important for us,” he observes. “The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Designed to be pressed into a machine’s housing, the SDP/SI NH1-D series Frameless Brushless Motors provide a compact, lightweight, and powerful motor (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
, and integration flexibility. The 28BYA Series Brushless DC Motor adopts an inner rotor architecture, reducing rotor inertia while improving thermal performance. Designed for precision drive applications, the (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
) Wheel Drive Systems for Automated Guided Vehicles require efficient, durable, high torque (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
More Information Top
-
CR4 - Thread: Selecting Water Pumps
So… a WalMart deep cycle marine battery, a 12 volt 40 watt solar panel and charge regulator, a 1hp dc motor driving a gear or roller pump, and you'd have the major components.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9241/45535987-MIT.pdf?sequence=2
A Browning 1 hp dc motor drove the bed and was controlled by a Browning LWS Series LW second generation DC Motor Controller.
-
Texas Tech University Develops Fuel Cell Powered Hybrid Electric Vehicle for FutureCar Challenge 1998
A 1 hp DC motor drives the power steering pump and is controlled by the master controller in order to provide variable steering assistance.
-
Interim development report: engineering-scale HTGR fuel particle crusher
A 746-W ( 1 - hp ) dc drive motor was obtained to replace the 560-W (3/4-hp) drive and to furnish more power and avert stalling.
-
Experiences with adjustable AC drives in a cement plant
All scales had 200 volt, 1 HP DC belt drive motors with associated SCR controls.
-
Small wind turbine emulator with separately excited DC motor using analog electronic circuit
An armature controlled 1 HP separately excited DC motor driven by a thyristor DC drive with closed loop cascaded PI controller is used to emulate the characteristics of the rotor of small wind turbine.
-
Impingement cooling in a rotating curved square annular duct with crossflow effect from Rib-roughened surfaces
The hollow rotating shaft is driven by a 1 hp DC motor with a toothed belt drive pulley system through a frequency- controlled motor controller with a maximum rotational speed of 1600 rpm.
-
Compaction of Sand at Resonant Frequency
The oscillator itself weighed 61 lb, and The oscillator was driven by a 1 hp dc motor through a 6 ft flexible drive shaft.
-
Journal of Propulsion and Power > Experimental Investigation of Embedded Crossflow Fan for Airfoil Propulsion/Circulation Control
Note that the fan drive system consisted of a direct- drive 1 =15 hp dc motor (mounted on the outside of the far side of the tunnel) for which the rotational speed was controlled by a Leeson dc speed controller and measured …
-
Development of Computer Control System for the Pilot Scale Fluidized Bed Biomass Gasification System
To regulate the biomass feeding rate through the screw conveyor system driven by a 1 hp DC motor , a DART 251G controller was used.
Indicates content that may require registration and/or purchase.