-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT SINGLE STAGE, 0.14 CU
- Maximum Discharge Pressure: 200 to 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: CORD PUMP, .6 AMP , 1/50 HP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
-
Supplier: Zinko Hydraulic Jack
Description: 1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry, ship yards, automotive service shops, material handling situations,
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Features: Hydraulic Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP Pump
- Maximum Discharge Flow: 1.9 to 64 GPM
- Horsepower: 1 to 100 HP
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: SEAL KIT, CONTROL VALVE, FOR 5-3/4 HP CFC RECOVERY MODELS, FOR 5-3/4 INCH LIQUID PUMPS (1.5/2/2.2/3 HP). FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Newark, An Avnet Company
Description: EP10-1HP-2 1HP 10000PSI ELECTRIC HYDRAULIC PUMP WITHSTEEL ROLL CAGE, REMOTE PENDENT CONTROL SWITCH
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a 1/2 h.p. single-phase, 60 Hz, 115 volt thermal protected electric motor and are designed to start under load. No. 4057 has a 1-1/2 h.p. electric motor. The RamRunners also feature a 6 ft. remote control cord for “on/off” control. One gallon and two quarts of oil
- Features: Hydraulic Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure
- Maximum Discharge Flow: 0.07919999999999999 to 22.0704 GPM
- Maximum Discharge Pressure: 240 to 45,000 psi
- Horsepower: 1.5 HP
- Power Source: Air / Pneumatic
-
Supplier: Newark, An Avnet Company
Description: BURNDY EP10-2 EP SERIES ELECTRIC/ HYDRAULIC PUMP, 10000 PSI, 17-1/2" HEIGHT, 1/2 HP, 220/230 VAC, 50 CYCLE MOTOR
-
Supplier: jbj Techniques Limited
Description: SAE "A" • SAE "B" • SAE "C" • SAE "D" • SAE "E" . » Pump tower rotatable by 0°/45°/90° CW/CCW. » 1:1 standard with optional 0.83:1 & 0.77:1 speed increase on pump tower. » SAE 1, SAE 2 & SAE 3 input housing. » SAE 14, SAE 11.5 & SAE 10 input coupling.
- Application: Industrial
-
Supplier: jbj Techniques Limited
Description: capacity per tower. 410.135 kW (550 hp) maximum capacity for both towers. Available pump pads: SAE “A”, SAE “B”, SAE “C”, SAE “D”, SAE “E”. Pump tower rotatable by 0°/45°/90° CW/CCW. Optional 0.86:1 speed increase on pump tower.SAE 0 input housing. SAE 460 (18”)
- Application: Industrial
-
Supplier: HydraForce, Inc.
Description: Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Ralston Instruments, Inc.
Description: HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T"
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Petersen Products Co.
Description: Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Electrical Press., Max Output 300 psi (20.68 bar) Pressure,
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.5 HP
-
Supplier: Plastic-Mart
Description: Manual Hand Fuel Transfer Pump w/ 8' hose (25 Gals/100 strokes) The HP-90 is our latest economy hand pump with a dual-action piston to pump fluid on both the push and pull strokes for fast fueling. This reliable hand pump is compatible with a wide variety of
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort.
- Features: Hydraulic Pumps
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: General Pump
Description: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series
- Maximum Discharge Flow: 22.7 GPM
- Maximum Discharge Pressure: 11,600 psi
- Discharge Size: 0.75 inch
- Media Temperature: 86 F
-
Supplier: Serfilco, Ltd.
Description: Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all of our
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your cylinder.
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your cylinder.
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your cylinder.
- Power Source: Gasoline Engine
-
Supplier: Hayward Flow Control
Description: LifeStar®MV pumps are the first 3" pumps to achieve hydraulic efficiency of 350 GPM and heads to 100' (7 HP model), while saving more energy than any comparable pump on the market.The LifeStar®MV features a modular corrosion resistant Glass Filled Polypropylene
- Maximum Discharge Flow: 350 GPM
- Discharge Size: 2.5 to 3 inch
- Horsepower: 2 to 7 HP
- Power Source: AC Powered
-
Supplier: Petersen Products Co.
Description: Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs & Stratton For Use With Water Horsepower 5.5 HP Max Flow Rate 9.5 gpm @550 psi (37.94 bar)
- Maximum Discharge Flow: 9.5 GPM
- Maximum Discharge Pressure: 550 psi
- Horsepower: 5.5 HP
- Features: Diaphragm Pumps, Hydraulic Pumps
-
Description: The 550 Series Compact Hydraulic Power Unit improves productivity with high density power in a durable, self-contained package. The integral motor, pump and reservoir are complemented with a full line of Parker D03/NG6 and cartridge valve options for maximum flexibility. Available in
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: Power Engineering & Manufacturing, Ltd.
Description: PEM's pump drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. PEM's pump drives are unique in that our units can drive up to 8 pumps from a single or multiple prime movers; electric, hydraulic or diesel. Any input and
- Gear Ratio: 0.1 to 1 (X : 1)
- Maximum Input Power: 100 to 800 HP
- Mounting Style: Flange(s)
- Reducer Output: Multiple Outputs, Solid Shaft
-
Description: • Precision mounting adaptors Applications: • Clamping circuits • Machine tooling • Small automation • Trash compactors Technical Characteristics: • Power rating of ½ Hp, 1 Hp, 2 Hp, 3 Hp • Flow range of 0.9 – 2.7 GPM (at 1,800 rpm) • Maximum operating
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Description: compactors Technical Characteristics: • Power rating of 2 Hp to 20 Hp • Flow range of 2.0 – 15.6 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: David Round
Description: pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 8.083333333333334 ft
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
Find Suppliers by Category Top
Featured Products Top
-
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc.
More Information Top
-
Systems Engineering Approach for the Design of a Low Carbon, Fuel Efficient, Diesel Engine Powertrains for Commercial Vehicles
Considering the 3.5 HP hydraulic pumping loss and the 1 % gearing mechanical efficiency differences, one can easily deduce the 6% fuel economy loss.
-
The influence of high pressure freezing on mammalian nerve tissue
The solution of the problem is represented diagrammatically in Fig. 1 : the hydraulic pump ( HP )forces oil into the pressure accumulator (PA)compressinga gas balloon (GB),preloaded with 250 bars, to about 350 bars.
-
Small-Scale Mechanical Carrot Washer for Research Sample Preparation
A 0.75-kW ( 1 - hp ) electric motor powered a hydraulic pump , which in turn powered a hydraulic motor attached to the chassis of the carrot washer.
-
LNG Regasification Vessel - The First Offshore LNG Facility
…verify the regas operation in the shipboard environment, a test facility has been constructed by the charterer and the full-scale vaporizer and HP pump operation performance test (1 HP LNG pump and 1 vaporizer) on a hydraulic moving platform had been…
-
Erratum to: Experimental investigation of hydraulic fracture propagation in fractured blocks
The experimental set-ups used in the tests included true tri-axial assembly, hydraulic voltage stabi- lizer, isolating assembly of hydraulic fluid and hydraulic power oil, servo supercharger, air compressor, hydraulic pump , controller and HP computer (Fig. 1 ).
-
Power characteristics of a new kind of air‐powered vehicle
The power system of the new kind of air-powered vehicle is built, and the main structure of the system is a new de- signed HP transformer pump driving a hydraulic motor, as shown in Figure 1 , which is mainly composed of…
-
Flyvefisken class
Auxiliary propulsion by hydraulic motors on outer gearboxes; hydraulic pumps driven by 1 GM 12V-71 diesel; 500 hp (375 kW) Configuration Powerplant number 1 designation GM 12V-71 type diesel Powerplant number 2 designation MTU 16V 396 TB94 type diesel Firepower…
-
Sealion G3
…kg (including payload) Through frame lift: 5,000 kg Payload: 2,10 kg of lead Operating depth: 3,000 m (4,000 m option) Power: Motor: 1 × 2,850 V … at 94 kW (125 hp ) Hydraulic pump : 233 l/m at 60…
-
A device for impregnating porous components
The Start button is pressed and the hydraulic pump HP begins to pump the oil from vessel 16 into vessel 1 .
Indicates content that may require registration and/or purchase.