-
Supplier: Princess Auto Limited
Description: 1/2 HP Deep Well Submersible Pump
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Jet Pumps, Submersible Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 1/2 HP Shallow Well Jet Pump With Motor
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
-
Supplier: WorldWide Electric Corporation
Description: 3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats
- Other Output Power: 5 HP
- Continuous Current: 7.5 amps
- Gearbox Efficiency: 87.5 %
- Shaft Speed: 1,200 rpm
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Mechanically close-coupled design
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive and corrosive
- Pump Type: Centrifugal Pumps
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 7 psi
- Discharge Size: 0.5 inch
- Media Temperature: 212 F
-
Supplier: Smith & Loveless, Inc.
Description: successful pumping life. Series 5000 Packaged Station Hinged Two-Piece Enclosure Higher capacity Duplex Pumping Accommodates Larger S&L Pumps Flows Up to 3,000 GPM (189 lps) TDH Up to 255' (78 m) Power 1.5 - 200 Hp (1.1 - 149 kW) Pumps 4" - 10" (100 - 250
- Maximum Discharge Flow: 3,000 GPM
- Horsepower: 1.5 to 200 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Instrumentation Northwest, Inc.
Description: flow rates Redi-Flo4 Fixed Performance Pump This robust, heavy-duty pump comes in a wide variety of configurations to meet a range of remediation and pump out needs. No need for an external controller - simply install in well and attach power. 4" and up well
- Pump Type: Sampling Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 124 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 96 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Lube System Crankcase breather — rear-mounted Oil cooler — RH Oil filler in RH front gear case Oil filter — RH Oil level gauge — RH Oil pan rear sump Mounting System Narrow front support Power Take-Offs Crankshaft pulley — 203.2 mm (8 in) 5 grooves 15.9 (.63 in)
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved,
- Flow Capacity: 4.8 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Multiwave Photonics
Description: high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications. Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 milliwatts
- Pulse Energy: 0.5 mJ
- Operating Voltage: 15 volts
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.1 CFM @ 90 PSI 120 Volt, 15 Amp, 2 HP, 60 Hz Electric Motor •4.1 CFM at 100 PSI is ideal for small indoor jobs •Thermal overload circuit protects the motor Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy
-
Supplier: Allied Electronics, Inc.
Description: GVX9000, your global AF vector drive solution, is available with both open-loop and closed-loop capability enabling speed control of three-phase motors. Ideal for 1 HP to 100 HP applications, this programmable microprocessor drive suits a wide variety of applications from simple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: machineries that has no special requirements including: metal cutting machine, water pump, fan, transportation machinery, puddle mixer, agricultural machinery, foodstuff machinery, etc. The model code of the Y series electric motor comprises four parts: the first part "Y "indicates
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: NSI Industries LLC
Description: PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC
- Operating Temperature: 32 to 122 F
- Output / Interface: Current, Voltage
-
Supplier: Sterling Plumbing
Description: flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Pre-installed 1.25 hp whirlpool pump - ready to connect to water
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: CECOR
Description: full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: (2) 12" x 3" Poly wheels (1) 8" x 3" poly caster Dimensions: 80" L 34" W 63" H Shipping Weight: 1,268 lbs
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Boston Gear
Description: larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits pulling as
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-080 75-ton Elec-Draulic II Press, 220/440-3 ph 10HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits pulling as
-
Supplier: CECOR
Description: discharge ports valved Motor: 5 HP Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 - Hertz 60 - Phase 3 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of the pump’s moving parts. The low noise (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
will help you select the right pump based on irrigation method, water source, and garden size. 1. Key Factors to Consider When Choosing a PumpFlow Rate Flow rate determines how much water reaches your plants within a given time. Drip irrigation and (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
240V pump motor on 700 ft of 12awg line, OK or not? - Self Help Forums
We need to know the nameplate amps off your 1 HP well pump .
-
Voltage drop to well pump - Self Help Forums
I have a quite deep well ( 1hp pump ) and I can assure you that getting the fullest possible voltage to the pump if vital.
-
Voltage drop to well pump - Self Help Forums
I have a quite deep well ( 1hp pump ) and I can assure you that getting the fullest possible voltage to the pump if vital.
-
CR4 - Thread: Engineering a community water distribution system
One community I know of has well water and there is a lot of complaining about who uses the most when it comes time to pay the $400.00 for a 1hp deep well pump and related labor cost to replace …
-
submersible well service - Self Help Forums
What is the amperage for a 1hp 220 well pump .
-
DAYTON Shallow Well Pump, 1HP - Shallow Well Jet Pumps - 2ZXU1|2ZXU1 - Grainger Industrial Supply
• Shallow Well Pump , 1HP .
-
well water pump - Self Help Forums
I am wiring a well water pump 1 HP single phase.
-
well water pump - Self Help Forums
I am wiring a well water pump 1 HP single phase.
-
Evaluation of an automatic soil moisture-based drip irrigation system for row tomatoes
Irrigation system specifications (see Fig. 1 for layout and English units) Hardware Agronomical parameters Pump : 1 HP Well tank: 750 L, pressure control 25-35 m Controller: Rain-Bird ESP-12LX Main line: “lay-flat” 50 mm Pressure regulator: 14 m (end …
-
WIre for 1 hp jet pump - Self Help Forums
What wire( 2 conductors or 3 conductors), do I need for a 1 hp shallow well jet pump ?
Indicates content that may require registration and/or purchase.