-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Description: · Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive
- Maximum Input Channels: 1
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 10 MHz
- Frequency Resolution: 14 bits
-
Supplier: DigiKey
Description: Clock Generator IC 32.768kHz 3 12-UFDFN
- Supply Voltage: 1.71 to 1.89 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
-
Supplier: Tradeport Electronics Group
Description: Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjustment capabilities. 0.3 GMSK Modulation Option. The low residual FM and
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The frequency may be manually tuned, continuously swept up or down, or externally
- Minimum Frequency Range: 0.00000020000000000000002 MHz
- Maximum Frequency Range: 3 MHz
- Operating Temperature: 14 to 113 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, DUAL, 4HZ/1.023KHZ, UMAX-8; Frequency:4MHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Generator IC 700kHz 1 8-DIP (0.300", 7.62mm)
- Supply Voltage: 2 to 9 volts
- Output Frequency: 0.7 MHz
- Operating Temperature: -25 to 125 C
- Device Type: Clock Generator
-
Supplier: ValueTronics International, Inc.
Description: The 8850-1 is a generator from Solar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Transcat, Inc.
Description: test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Transcat, Inc.
Description: test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 1.5 GHz Frequency Range Typical -135 dBm Displayed Average Noise Level (DANL) -80 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty <1.5 dB 100 Hz Minimum Resolution Bandwidth (RBW)
- Frequency Range: 9 to 1,500,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: MIL-STD-461B/C and many other military EMI specifications. The generator will meet the testing requirements of NEMA TS 2-2003, Version 02.06, sections 2.1.6.1 and 2.1.7. The Model 8282-1 is not suitable for RTCA/DO-160G Section 17. Spike generators required
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz-520 MHz Resolution: 1 kHz Amplitude range: 0 to 90% Accuracy of ±5% of reading + 5% at a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Lingto Electronic Limited
Description: IC CLOCK BW128HZ 1X 2X 4X 8XMULT
- Output Frequency: 75 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Westerbeke Corporation
Description: governed and regulated. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: ValueTronics International, Inc.
Description: Sine/Square Wave Signal Generator Range: 0.1 Hz to 9.9999999 MHz, 0.1 Hz steps Simultaneous Sine and Square wave generation 0.1 Hz Frequency Selectability 0.02% Signal Accuracy Sine Wave Output: 0 to 4.5Vp-p (no load) Square Wave Output: 5Vp-p
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Krohn-Hite Corporation
Description: The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise 3 digit frequency tuning,
- Minimum Frequency Range: 0.000001 MHz
- Maximum Frequency Range: 0.11 MHz
- Operating Temperature: 32 to 122 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 041012-LC72130 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Input: Crystal Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package:
- Supply Voltage: 4.5 to 5.5 volts
- Output Frequency: 0.1 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209202-NJM567 Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: Through Hole Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case /
- Supply Voltage: 4.75 to 9 volts
- Output Frequency: 0.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Nidec Power
Description: Motor-generator (MG) sets provide load isolation for computers and other sophisticated electrical systems. They can also perform frequency conversion and are used for transformer testing. Rugged and reliable: The motor generator set construction inherently isolates the
- Volt-Ampere: 300 to 25,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Industrial
-
Supplier: Vaunix Technology Corporation
Description: The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 1,500 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 093462-NJM567D Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: Through Hole Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case /
- Supply Voltage: 4.75 to 9 volts
- Output Frequency: 0.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 2,100 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 107001-LMC568CM/NOPB Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package:
- Supply Voltage: 2 to 9 volts
- Output Frequency: 0.7 MHz
- Operating Temperature: -25 to 125 C
- Device Type: Clock Generator
-
Supplier: Vaunix Technology Corporation
Description: The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~20MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz. Front Panel Setting Save/Recall with 10 Groups of Setting
-
Supplier: Wayne Kerr Electronics
Description: continuous, burst/trigger/gate, internal/external modulation, and sweep. Sequence Function: Flexible Program Output Patterns. Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output. 1-channel
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Automatic Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important digital
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Cleaning Technologies Group
Description: multiMEG® Generator 430 kHz conventional micro streaming 430 kHz dualSWEEP® cavitation 1.3 MHz conventional micro streaming 1.3 MHz dualSWEEP® cavitation The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output
- Vibration Frequency: 430 to 1,300 kHz
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: Microchip Technology, Inc.
Description: input: 1MHz to 125MHz Accepts >0.1V reference signal input voltage Output frequency 0.5kHz to 125MHz CMOS: 65MHz @ 1.8V operation 90MHz @ 2.5V operation 125MHz @ 3.3V operation One programmable I/O pin can be configured as OE, PDB, FSEL, or CLK1 Low current consumption: <1.0mA
- Output Frequency: 0.5 to 125 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
. Key features include: Frequency range: 10 MHz to 6 GHz Output power: 0 to +15 dBm Typical phase noise: -130 dBc/Hz @ 10 kHz offset, 1 GHz carrier CW and pulse output support LVTTL external pulse control RS422 control interface Compact module design for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-
Corech CSG9K40GA provides frequency coverage from 9 kHz to 40 GHz with 0.001 Hz frequency resolution for applications requiring precise and repeatable RF source settings. Fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Wide operating frequency range from 0.1 Hz to 10,000 Hz Excellent frequency response for accurate signal reproduction (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
Range for Diverse Testing Needs Frequency range from 2 Hz to 10,000 Hz (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Non-contact 3D flow-structure interaction measurement (FSIM) system for motion and flow fields
Temporal motions of the four targets under the wave generator frequency 1 Hz .
-
Generators / 19
Each output is triggered independently by trigger input (TRIG IN), internal frequency generator ( 1 Hz to 10 kHz) or by software command.
-
Device verification tests for high speed analog to digital converters used in satellite communication systems
The clock is synthesized with an HP/Agilent 83712A (10 MHz to 20 GHz continuous waveform generator with 1 Hz frequency resolution).
-
Imaging of atmospheric pressure glow discharges in helium and argon
high voltage (HV) power supply, comprising a variable fre- quency generator ( 1 Hz –30 kHz), a power amplifier, an impedance matching unit, and a HV transformer.
-
Frequency and voltage dependence of glow and pseudoglow discharges in helium under atmospheric pressure
The HV source (0–35 kV), which consists of a high-voltage transformer connected in tandem with an impedance matching unit and power amplifier driven by a variable frequency generator ( 1 Hz –32 kHz), is applied across a series combination comprised of a…
-
Diagnostics of dielectric barrier discharges in noble gases: atmospheric pressure glow and pseudoglow discharges and spatio-temporal patterns
The top electrode (2) is connected to the high-voltage (HV) power supply, comprising a frequency generator ( 1 Hz –30 kHz), a power amplifier, an impedance matching unit, and an HV transformer.
-
Spectroscopic Diagnostics of Atmospheric Pressure Helium Dielectric Barrier Discharges in Divergent Fields
The upper electrode is connected to the high voltage (HV) power supply, comprising a variable frequency generator ( 1 Hz Ä 30 kHz), a power amplifier, an impedance matching unit and a HV transformer.
-
Diagnostics and modelling of noble gas atmospheric pressure dielectric barrier discharges in homogeneous or diverging electric fields
The top electrode (2) is connected to the high voltage (HV) power supply, comprising a variable frequency generator ( 1 Hz –30 kHz), a power amplifier, an impedance matching unit and a HV transformer.
-
Dielectric barrier discharges in atmospheric pressure helium in cylinder-plane geometry: experiments and model
(witharadiusof3.15 mmandalengthof26.3 mm)isconnected to the HV power supply, comprising a variable frequency generator ( 1 Hz –32 kHz), a power amplifier, an impedance matching unit and a HV transformer.
-
Dielectric barrier discharges in helium at atmospheric pressure: experiments and model in the needle-plane geometry
The upper electrode (2) is connected to the high-voltage (HV) power supply, comprising a variable frequency generator ( 1 Hz –30 kHz), a power amplifier, an impedance matching unit, and a HV transformer.
Indicates content that may require registration and/or purchase.