-
Supplier: Campbell Hausfeld
Description: 13mm, 15mm, 16mm, 17mm, 1/2-inch, 9/16-inch, 5/8-inch, 3/4-inch, and 13/16-inch), (1) 3-inch extension bar, (1) 3/8-inch (F) to 1/2-inch (M) socket adapter, (1) 3/8-inch socket-screw bit adapter,
-
Supplier: Macnaught USA, Inc.
Description: Retractable M3 Industrial Grade Air Water Hose Reel, Standard Retraction 1/2” x 50 ft All Macnaught M3 Standard Retraction Air Water Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Radwell International
Description: AIR HOSE ASSEMBLY, MIDLAND, 16INCH LEGNTH, 1/2INCH-ID, WITH 3/8INCH ONE FIXED-ONE SWIVEL END. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Product Form: Complete Hose Assembly, Hose (including Duct)
-
-
Supplier: CECOR
Description: a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean. The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots,
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean. The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELBOW FITTING, DOT AIR BRAKE BRASS PUSH-IN FITTING, SERIES: AQ, SWIVEL MALE ELBOW, TUBE OUTER DIAMTER: 3/8 INCH, PIPE: 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FITTING, 6000 SERIES, SWIVEL, 1/4 INCH OUTER DIAMETER, 1/8 INCH MALE NPTF, TEE, NICKEL PLATED, PUSH IN. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Visual Sound, Inc.
Description: 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope
-
Supplier: Visual Sound, Inc.
Description: required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall. 38 Hz - 20 kHz 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium
-
Supplier: Radwell International
Description: TUBE FITTING, 85 SERIES, 90 DEGREE ELBOW, SWIVEL COMPOSITE, 1/4 INCH X 1/4 INCH SWIFT-FIT MALE, PRESSURE RATING: VACUUM 250 PSI, TEMPERATURE RATING: 0-176 DEGREES FARENHEIT, MEDIA: COMPRESSED AIR/WATER, NYLON BODY, NBR 70 THREAD SEAL. FREE 2 YEAR RADWELL
-
Supplier: Macnaught USA, Inc.
Description: Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550 All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 1/4”
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable M3 Industrial Grade Oil Reel, Standard Retraction, 1/2” x 50 ft All Macnaught M3 Standard Retraction Oil Hose Reels are Professional Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with ½”
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Visual Sound, Inc.
Description: visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel
-
Supplier: Visual Sound, Inc.
Description: visual impact is required. The Control 126W is designed to function over a wide span of rear air cavity sizes within the wall. 38 Hz - 20 kHz 165 mm (6½ in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel
-
Supplier: Macnaught USA, Inc.
Description: Grease Drums 400lb to 484lb Operating PSI: 70-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6CFM @150psi Maximum Pressure at Gun: 7,500 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Drum Pumps
-
Supplier: Hannay Reels
Description: brake standard. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Standard inlets: 1" 90° ball bearing swivel joints with 1" female NPT threads.
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 50 to 150 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Stoelting Cleaning Equipment
Description: contamination of bath. Drying process begins with an ambient blowoff stage of convection type air which strips off excess water by use of high velocity adjustable air knives. Final dry process uses convection type heated air (250°F) for uniform heating. Adjustable air
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: CECOR
Description: nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Gulfstream Aerospace
Description: travelers refreshed on arrival. A low cabin altitude—4,850 feet/1,478 meters at the aircraft’s maximum altitude of 51,000 feet/15,545 meters—and 100 percent fresh air replenished every two minutes reduces the effects of jet lag. The cabin is so quiet passengers can converse at normal
Find Suppliers by Category Top
Featured Products Top
-
50 degree total angle of adjustment so your nozzles can be in the best position for maximum effectiveness. The 1/8 MNPT Mini Swivel Fittings work with the M4x0.5 Atto Super Air Nozzle, the M5x0.5 Pico Super Air Nozzle, and the M6x0.75 Nano Super Air Nozzle. EXAIR’s mini swivel fittings (read more)
Browse Nozzles Datasheets for EXAIR -
Buffalo, NY – A custom engineered, 24-inch rotary tube furnace built by Harper International for Heirloom Carbon Technologies (San Francisco, CA) is enabling America’s first commercial Direct Air Capture (DAC) facility in California’s Central Valley. Heirloom’s DAC (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Paxton's Air Knives featured a continuous, uninterrupted air slot design with a standard gap setting of 0.055 inches (1.397 mm) designed to deliver maximum efficiency for high velocity drying, blow off (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
in Food Processing and Packaging: Uniform Air Coverage - uninterrupted air slot design with a standard gap setting of 0.055 inches (1.4 mm) 304 Stainless Steel Construction - protects in (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications. Applications include ejecting heavy parts and slugs, chip removal, part cleaning, drying, liquid blowoff and cooling. https://exair.co/57-1san (read more)
Browse Nozzles Datasheets for EXAIR -
may be easily adjusted by installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" High Power Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications (read more)
Browse Nozzles Datasheets for EXAIR -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.