-
Supplier: Beswick Engineering Co., Inc.
Description: The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: The 7/16"" bore air cylinder is available with 5/32"" stroke and features a spring return option. Force Factor: 0.150 in extension, 0.138 in retraction. Maximum Pressure Range: 250psig. Approximate Weight: 31g in brass. Weight will vary slightly, depending on configuration. Porting:
- Operating Pressure: 250 psi
- Bore Size: 0.4375 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Fluid power systems and components - Cylinder bore and rod size combinations - Rod end configurations, dimensional identification code - Mounting dimensions for bore sizes less than 1 1/2 inch bore cataloged square head tie rod type
-
-
Description: Establishes an inch series of bores and diameters, and gives definitions. A figure shows the identification of bore and rod dimensions. Tabulates the cylinder bores from 3/4 up to and including 14 inches (table 1), and the piston rod diameters from
-
Supplier: Accuris
Description: Fluid power systems and products \x96 Cylinder bores and piston rod diameters \x96 Inch series
-
Supplier: Accuris
Description: Fluid Power Systems and Products - Cylinder Bores and Piston Rod Diameters - Inch Series (NFPA/T3.6.1 R1-1983)
-
Supplier: Accuris
Description: Fluid Power Systems and Components - Cylinders Bore and Rod Size Combinations - Rod End Configurations, Dimensional Identification Code - Mounting Dimensions for Bore Sizes Less Than 1 1/2 Inch Bore Cataloged Square Head Tie Rod Type
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 1-1/2INCH BORE ,1INCH STROKE,FLAT II CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ECONOMAIR HYDRAULIC CYLINDER, 1/2 INCH BORE, 3 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This practice covers a basic procedure of ultrasonically inspecting cylindrical forgings with bores from the bore surface. 1.2 This practice applies to the manual testing mode. It does not restrict the use of other testing modes, such as mechanized or
-
Supplier: ASTM International
Description: 1.1 This test method covers a basic procedure of ultrasonically inspecting cylindrical forgings with bores from the bore surface. 1.2 This test method applies to the manual testing mode. It does not restrict the use of other testing modes, such as mechanized or
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s):
- Bore Size: 0.3149608 to 1.574804 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: PHD, Inc.
Description: flush mounting of PHDs Series 6790/JC1 Miniature Switches for additional space savings. Optional shock pads extend cylinder life and minimize piston noise without increasing the length of the cylinder. The compact size of the Series CRS Cylinder makes it ideal for applications
- Stroke: 3.25 to 7 inch
- Operating Pressure: 10 to 150 psi
- Bore Size: 0.4724412 to 2.4803163 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores
- Stroke: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Operating Temperature: -20 to 180 F
- Body Material: Aluminum
-
Supplier: Radwell International
Description: CYLINDER SEAL KIT, BORE DIAMETER 2 1/2 INCH, ROD DIAMETER 1 INCH. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Branham, W.C. Inc.
Description: Linear Tension Cable (LTC) Cylinders from W.C. Branham Inc. provide direct linear tension/counter balance available in cylinder bore sizes of 1, 1.5, 2, 2.5, 3.0, 4.0 and 5.0 inches. W.C. Branham has been manufacturing cable cylinders since 1981. These LTC
- Stroke or X-Axis Travel: 72 to 222 inch
- Actuation Type: Pneumatic
-
Supplier: Radwell International
Description: SEAL KIT, MA SERIES, 2 INCH BORE DIA., 5/8 INCH ROD DIA., CLASS 1 SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: Snap-on Industrial Brands
Description: RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAPK207-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAP206-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAP207-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: Eaton Hydraulics Group
Description: Eaton’s comprehensive range of R series cylinders is ANSI B93.15 and NFPA interchangeable. Eaton Vickers ® RE Series and Hydro-Line® R5 Series cylinders come in 19 different mounting styles and standard bore sizes from 1 to 20 inches. The unitized pilot fitted rod bearing
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 1 to 20 inch
- Mounting: NFPA Mounting
- Cylinder Style: Tie-rod
-
Supplier: Sunnen Products Company
Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface finish of
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: ASTM International
Description: 1.1 This practice for ultrasonic examination covers turbine and generator steel rotor forgings covered by Specifications A 293, A 469/A 469M, and A 470/A 470M. This standard shall be used for contact testing only. 1.2 This practice describes a basic procedure of ultrasonically
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation Products rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore (read more)
Browse Air Cylinders Datasheets for Compact Automation -
24?Circuit Electrical + 1?Channel Pneumatic Hybrid Slip Ring (Ø16 Air Path) Key Advantages & Benefits True hybrid integration (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
, including wash down. A bumper has been integrated into the DSBC seal for both noise and vibration reduction. Sizes range from 1.25 to 5 inches (32 to 125 millimeters). “The overall capabilities, wide range of options, and the fact it meets the ISO 15552 standard makes the (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers (read more)
Browse Datasheets for Insaco, Inc. -
Models ranging in sizes from 1.0 inch to 2.5 inch centerline bore distance. Configure your model with our 3D CAD configurator. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc.
More Information Top
-
Coal-fueled diesel system for stationary power applications -- Technology development. Final report, March 1988--June 1994
15.5 inch bore 22 inch stroke 1 cylinder CWS fuel 5 cylinders DF-2fuel 436 bhthvlinder 15.5 inch bore 22 inch stroke 6 cylinders CWS fuel 2,616 bhp (1800 kw) Exploratory CWS Tests Fuel handling Injectorsystem development 0 .
-
A remote telepresence robotic system for inspection and maintenance of a nuclear power plant
A two inch bore cylinder with a 1 3/8 inch diameter rod provides enough force to .
-
Elimination of abnormal combustion in a hydrogen-fueled engine
Combustion Chamber Design The eight previously described design constraints were incorporated into a combustionchamber to cover the 3.35 inch diameter cylinder bore (Figures 1 -4).
-
Sliding mode control of pneumatic actuator for robotic application
1 inch bore diameter double ended cylinder .
-
Pneumatics - Grainger Industrial Supply
• Eye Bracket, Bore Diameter 1 1/8 Inches , For Small Bore Cylinders .
-
Synthesis, structure, thermodynamic properties, and stability relations of K-cymrite, K[AlSi3 O8 ]·H2 O
The runs were conduced in a 1 2- inch bore piston- cylinder assembly fitted with an NaCl cell.
-
Cylinder Mounting Hardware - Pneumatic System Components - Grainger Industrial Supply
• Clevis Bracket, Bore Diameter 1 1/8 Inches , For Small Bore Cylinders .
-
Choosing and Using a Dobsonian Telescope
The bearings are approximately 1 - inch diameter cylinders that ride in 1-inch diameter slots in the fork.
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
300 lines and fittings (estimated) 14 rotary actuators 7 rotary actuators (ROTAC Model RN-32-24, 300 psi) 3 filters 7 air cylinders , 1 -1/2- inch bore 7 four-way valves 8 check valves, 300 psi 7 three-way valves 7 rotary …
-
Trends in hydraulic positioning systems
To illustrate, an application requires that a lo00 pound horizontal load move 30 inches in one second.2 The cylinder size is 1 -1/2 inch bore with a 1 inch rod.
Indicates content that may require registration and/or purchase.