-
Supplier: Radwell International
Description: CYLINDER, HYDRAULIC, 1.5 INCH BORE, 5.5 INCH STROKE. 9-12 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC CYLINDER, STANDARD, 1.5 INCH BORE, 18 INCH STROKE LENGTH, ADJUSTABLE END-POSITION W/MAGNET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SEAL KIT, MA SERIES, 2 INCH BORE DIA., 5/8 INCH ROD DIA., CLASS 1 SEAL. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, SERIES I, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Snap-on Industrial Brands
Description: RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH CYLINDER PRESSURE RATING 8930 PSI
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s):
- Bore Size: 0.3149608 to 1.574804 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: environment. Available in standard inch Bore size(s): 3/4" to 1-5/8" Bore Available in stocked lengths from 1/8" to 4"
- Bore Size: 0.75 to 1.625 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Branham, W.C. Inc.
Description: lengths to 120 inches (1" bore)Stroke lengths to 273 inches, all other bore sizes Choice of head, stud, or foot mounting Can be used up to 100 PSI hydraulic Field Repairable
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: Eaton’s comprehensive range of R series cylinders is ANSI B93.15 and NFPA interchangeable. Eaton Vickers ® RE Series and Hydro-Line® R5 Series cylinders come in 19 different mounting styles and standard bore sizes from 1 to 20 inches. The unitized pilot fitted rod bearing
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 1 to 20 inch
- Mounting: NFPA Mounting
- Cylinder Style: Tie-rod
-
Supplier: Sunnen Products Company
Description: and hydraulic cylinders Resizes bearings Reconditions compressors, engines, pumps Pulls tandem holes into line Repairs hydraulic valves Removes tool marks from cylinders Hones I.D.'s for fit during machine assembly Cleans up assembly or heat-treat distortion Corrects I.D.
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Harmony Enterprises, Inc.
Description: dense bales. When the desired bale height is reached, the baler shuts down and signals the operator to tie off and eject the bale. Really BIG Performance. The T60XD vertical baler is a versatile that produces big results. It features a 10 inch bore hydraulic cylinder with
- Operating Force: 117.81 tons
- Applications: Cans / Bottles, Recycling
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation Products rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
with SAE J517 R15 and ISO 18752 standards. Rated working pressure of 35 MPa (5,075 psi) with minimum burst pressure of 140 MPa and 4:1 safety factor. Maintains stable pressure-bearing capacity even at large bore sizes (up to 2 1/2 inches), making it ideal for deepwater blowout preventer controls (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
inch), making it suitable for boom cylinders, steering systems, hydraulic lifts, and material handling equipment where compact routing and dependable performance are essential. Tailored configuration options – Available in various I (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Envera Variable Compression Ratio Engine
The bore diameter of the hydraulic cylinder is 34.925 mm ( 1 3/8 inches ).
-
Design of a MR hydraulic power actuation system
The steel hydraulic cylinder is a modified hydraulic actuator with a 2.54cm ( 1 inch ) bore , 5/8-inch shaft diameter and a maximum stroke of 8 inches.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40183/35334212-MIT.pdf?sequence=2
3 1 / 2 inches from the end of the beam there is a hole in which the thrust washer bearings lay below the trunions of the hydraulic cylinders .
-
EFFECT OF GLUTEN ON SOYBEAN OIL DROPLETS IN JET‐COOKED STARCH‐OIL COMPOSITES
The stacked filters were placed between steel plates and pressed with a hydraulic press (model CMV30H, Carver, Inc., Wabash, IN) for 1 min at room temperature using 10 tons … … kN) of force based on a 5- inch (12.7 cm) bore cylinder .
-
Technical and economic evaluation of selected compact drill rigs for drilling 10,000 foot geothermal production wells
… Related Equipment- Themast also comeswith: a wirelinesheaveunit grooved for 0.092” slick line, two 14 inch tugger sheaveunits having tapered roller bearings , two complete sets of tong counterweights,a two- cylinder hydraulic systemfor raising the mast … … 4” mud standpipe, two 1 ’/; .
Indicates content that may require registration and/or purchase.