-
Supplier: Radwell International
Description: BRASS BALL VALVE, 1/2 INCH, EA, . FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
- Material: Brass / Bronze
-
Supplier: Victaulic Co. of America
Description: 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL BRASS BODY MATERIAL 1/4 INCH FIP X 1/4 INCH FIP END CONNECTION 1.54 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE APPROXIMATE WEIGHT 0.2 LB
- Valve Size: 0.25 inch
- Features: Ball Valves
- Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: Watts
Description: The 1/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable
- Features: Ball Valves
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure:
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material: Brass / Bronze
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from 1/2 to 8-inch Body materials: cast iron, ductile iron, aluminum
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 to 900 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.052 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Watts
Description: It consists of a one-piece brass body construction, plated brass ball, virgin PTFE seats, hose thread connection for purging, and a cast aluminum purge port handle. Available in threaded outlet x solder inlet, and solder x solder connections in ¾, 1 and
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Balancing Valves, Drain Valves
- Media: Steam, Water
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 1-1/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS
- Valve Size: 1.25 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Honeywell International, Inc.
Description: SOLDERED X SOLDERED END CONNECTION SPRING RETURN TO CLOSE ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SECOND VALVE TIMING QUICKFIT[R] BRAND OVERALL DIMENSION 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT SEAT MATERIAL
- Valve Size: 1 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions:
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: F.C. Kingston Inc.
Description: Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with
- Valve Type: Safety Valves
-
Supplier: Eaton
Description: Strainer is the unique flow diverter cartridge that features a highly dynamic sealing system on the diverter balls that ensures exceptionally long life and positive sealing. The design works so well that there is no need for manual internal or external ball support adjustment, and the
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Supplier: Ultrasonic Power Corporation
Description: flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 30A Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
- Wash Tank Capacity: 135 gallons
- Internal Length: 54 inch
- Internal Width: 24 inch
- Internal Depth / Height: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
surround the polished, brass ball to prevent leakage. ? Stem seal and stem washer provide the primary stem seal. ? Bottom load stem for safety. ? Maximum Rating Pressure (MRP) of 1,305 psig (90 bar) ? Operating temperature range: -40°F to +225°F (-40°C to +107°C) (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43883/263684565-MIT.pdf?sequence=2
1inch brass ball valve .
-
Sell 1 inch motorized brass ball valve,two way
Home > Selling Leads > Hardware > Valves > Sell 1 inch motorized brass ball valve ,two way .
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Vacuum/Pressure Relief Valve , MNPT Inlet 1/4 In, Flow Capacity … … PSI, Vacuum Range 0 to 30 Inches Hg, Max Temp 250 F, Brass Body Material, Stainless Steel Ball Poppet, Stainless Steel Spring … … Hex 9/16 In, Length 1 3/4 In, Easily Convert …
-
CDI CONTROL DEVICES Valves - Pneumatics - Grainger Industrial Supply
• Vacuum/Pressure Relief Valve , MNPT Inlet 1/4 In, Flow Capacity … … PSI, Vacuum Range 0 to 30 Inches Hg, Max Temp 250 F, Brass Body Material, Stainless Steel Ball Poppet, Stainless Steel Spring … … Hex 9/16 In, Length 1 3/4 In, Easily Convert …
-
A Large Diameter Vacuum Valve
… two "0" ring seals in a brass ball joint to a handle outside the vacuum system The brass ball joint is ground to … … was used for the valve This size was chosen … … tried and the size 1 inch by 1 1/4 inch …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3014.pdf
MATERIALS OF CONSTRUCTION: Body: Brass Sump: F76A: Engineered plastic F76G: Bronze Screen: Stainless steel Internal Construction: Acetal copolymer Seals: NBR Ball Valve : Stainless steel with PTFE seals INLET … … C) PIPE SIZES AVAILBLE: 1/2, 3/4, 1 , 1-1/4, 1-1/2, or 2 inches .
Indicates content that may require registration and/or purchase.