-
Supplier: Zippertubing Co. (The)
Description: flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than standard
- Wall Thickness: 0.01 to 0.019 inch
- Temperature Range: -67 to 302 F
- Color / Clarity: Clear
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Allied Electronics, Inc.
Description: 2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits Kit contains more than 66 feet of tubing; total of 133 pieces of 6 inch lengths. Seven different colors: Black, red, white, yellow, blue, green, and clear. Kit contains the following sizes:
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80105 features a white tubing port inlet and clear tubing port outlet, both with a 0.130 - 0.138 inch OD. Made of Acrylic
- Pressure Rating: 1.5 to 5 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91052 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 1/8 inch OD tubes, this
- Pressure Rating: 0.029 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: Qosina Corp.
Description: valve fits 1/8 inch ID x 3/32 inch ID tubing, provides controlled directional flow, and eliminates the need for bonding. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are
- Pressure Rating: 0.087 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1-1/4
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is 1-1/4
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16” inch OD thermocouples in place. The configuration with 0.032” through hole is rated to 8,000 psig (551 bar) when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to last longer than metal, again reducing downtime and costly field service calls. We’ve (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc.
More Information Top
-
Determination of Cesium (CS+) Adsorption Kinetics and Equilibrium Isotherms from Hanford Waste Simulants Using Resorcinol-Formaldehyde (RF) Resins
The apparatus consisted of a clear plastic tube ( 1 - inch ID, 1/8- inch wall) approximately twelve inches long (Figure 3-2).
-
THE TRANSITION FROM ANNULAR TO ANNULAR-MIST CO-CURRENT TWO-PHASE DOWNFLOW. Interim Report
in upflow in a 1 -1/4 inch clear plastic tube are described as .
-
Size Degradation Of Shale Drill Cuttings In Deepwater Discharge Conditions From Synthetic-Based Drilling Fluids
The novel flow loop was developed with three 10-ft long clear plastic tubes in series with 1 - inch , 1.5-inch and 4-inch inside diameters.
-
Can Taste Aversion Prevent Bruxism?
At present, the liquid-filled containers, bags, or capsules (see Figures 1, 5–7) are constructed with an impulse sealer, from clear , 1 - inch wide, polyethylene plastic tubing (commercially available for packaging food products, and, hence, not containing plasticizers or latex).
-
Results of experimental tests and calibrations of the surface neutron moisture measurement probe
A fourth tube , made of clear plastic and about 1inch OD, was also inserted in the matrix in a similar manner to provide a visual vertical profile of the matrix for qualitative inspection.
-
States > Minnesota > State > Regulations > Pollution Control Agency‚ Minnesota > [MNR 7050] 7050 - Waters of the State
A transparency tube is a graduated clear plastic tube , 24 inches or more in length by 1 -1/2 inches in diameter, with a stopper at the bottom end.
-
States > Minnesota > State > Register > 2013 > 11/18/2013
A transparency tube is a graduated clear plastic tube , 24 inches or more in length by 1 -1/2 inches in diameter, with a stopper at the bottom end,. The inside surface of which the stopper is painted black and white.
-
States > Minnesota > State > Register > 2014 > 08/04/2014
A transparency tube is a graduated clear plastic tube , 24 inches or more in length by 1 -1/2 inches in diameter, with a stopper at the bottom end.
-
States > Minnesota > State > Register > 2006 > [2006 MN Register 619] 06/19/2006
M. O. “Transparency tube” means a graduated clear plastic tube , 24 inches or more in length by 1 -1/2 inches in diameter, with a stopper at the bottom end, the inside surface of which is painted black and white.
-
States > Minnesota > State > Proposed Regulations > 2006 Documents > June 19, 2006 > [2006 MN Proposed mn-20060619-0023-0002256] Ch 7050 - Water Quality Standa...
"Transparency tube" means a graduated clear plastic tube , 24 inches or more in length by 1 -1/2 inches in diameter, with a stopper at the bottom end, the inside surface of which is painted black and white.
Indicates content that may require registration and/or purchase.