-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Sandvik AB
Description: STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
-
Supplier: Peco Fasteners, Inc.
Description: JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 0.25 inch
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Radwell International
Description: BLACK OXIDE DRILL BIT, 1/16INCH, THUNDERBOLT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L.H. Dottie Company
Description: BELL HANGER TYPE 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
- Cutting Diameter: 1 inch
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Pentair, Inc.
Description: JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
- Cutting Diameter: 0.25 inch
- Cutting Application: General Purpose
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
- Cutting Diameter: 0.8125 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1/2 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE HARDENED PROCESS 3 DRILL(S) 1/2 INCH, 3/4 INCH, 1 INCH DRILL SIZES 1/4 INCH INCREMENT DRILL SIZE INCLUDES (1) 1/2, 3/4,
- Product: Drill Set
-
Supplier: Milwaukee Electric Tool Corporation
Description: RETRACTABLE TYPE 1-1/4 INCH DRILL SIZE INCLUDES ARBOR
- Cutting Diameter: 1.25 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: CARBIDE TIPPED MATERIAL 84 MM OVERALL LENGTH 1/4 INCH SHANK SIZE SANDFLEX[R] BRAND PACKAGING QUANTITY 1 WEIGHT 35 GRAM
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, SAE
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for heat exchangers and components for bridges For
- Cutting Diameter: 1.063 to 2.323 inch
- Units: English / Fractional, Metric
- Product: Individual Drill
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks
- Cutting Diameter: 0.073 to 0.116 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Sandvik Coromant Co.
Description: helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM
- Cutting Diameter: 0.3937 to 1.2992 inch
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: spaces between studs and joists - Perfect for drilling 2' and 4' joists - Self-Feeding screw point draws bit through all wood types with less operator fatigue - Eliminates the need for special tools such as expensive right angle drills or multiple steps to cut the hole to size -
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 LB WEIGHT 900 RPM SPEED RATING ONE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE HOLE-HAWG[R] BRAND OVERALL LENGTH 6-1/2 CORD TYPE 8' FIXED CAPACITY IN WOOD
- Chuck Size: 0.5 inch
- Weight: 11.5 lbs
- RPM: 900 rpm
- Amps: 7.5 amps
-
Supplier: Peco Fasteners, Inc.
Description: 1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
- Length: 1.75 inch
- Inch: 1/4"
- Material: Hardened Steel
- Head Type: Hexagon Head
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Supplier: Minerallac Company
Description: 1/4 INCH-14 BSD 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER
- Length: 1.5 inch
- Inch: 1/4"
- Standard Drives: Hex Socket / Allen
- Head Type: Hexagon Head
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels,
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels,
-
Supplier: ASTM International
Description: 1.1 This guide covers how direct (straight) rotary-drilling procedures with water-based drilling fluids may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1-The term direct with respect to the rotary-drilling method
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
-Powered Applications Stable Operating Performance OEM Manufacturing Capability Key Specifications Product Type: DC Micro Motor Model: BRS-395SH Structure: Cylindrical Motor Design Diameter: 27 mm (1 (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Implementation of a hierarchical controller in a factory simulation
Likewise, the time to change into the 1 inch drill bit setup state is short if the machine is set up to drill, regardless of the initial drill bit size.
-
boring question
And maybe you do the operation in a few steps (3/8 or 1/2 inch drill bit, and then your 1 inch drill bit ).
-
ICanGarden.com - Gardening Resource Site
…the Fiskars UpRoot tool (by far the best dandelion tool I have ever used), the Weed Hound (just a bit too heavy for my tastes), a dandelion fork (great in damp soils), even a drill with a 1 ½ inch drill bit .
-
Development of a Design Baseline for Remotely Controlled Underwater Work Systems
EXTRACT THE DRILL MOTOR AND A 1 - INCH DRILL BIT 2 DRILL ACCESS HOLES IN THE ALUMINUM COVER TO ALLOW SPREADER INSERTION 3.
-
Shopping In Bits & Accessories - Big Bruin
…quick, accurate repetitive cutting What's In The Box: 1-inch Pro Series tenon cutter 1-1/2-inch Pro Series tenon cutter 2-inch Pro Series tenon cutter Quick Stop System 1- inch Forstner drill bit 1 -1/2-inch Forstner drill…
-
Northern Cheyenne Reservation Coal Bed Natural Resource Assessment and Analysis of Produced Water Disposal Options
The diameter of the core drill bit is 1 inch .
-
Reactor Branch monthly reports, January--December 1962
a 1 -23/64 inch drill bit .
-
Irradiation Processing Department monthly report, June 1962
#47 was entered and two block ends approximately four inches thick that were lodged in the channel were drilled with a 1 -23/64 inch drill bit .
-
In vivo and in vitro effects of a HIF‐1α inhibitor, RX‐0047
flat 1 2 inch wood drill bit ) get sealed with silicone rubber stoppers.
-
Irradiation Processing Department monthly report, August 1962
Cleaning of I05-C Reactor VSE channel No. 47 was completed after removing the 1 -5/8 inch drill bit lost during the June outage.
Indicates content that may require registration and/or purchase.