-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: GE Power Conversion
Description: Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and
- Other DC Voltage: 180 to 500 VDC
- Other Output Power: 1 to 500 HP
- Shaft Speed: 300 to 3,500 rpm
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
-
Supplier: Century® by Regal Beloit America
Description: High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
- Commutation: Brush
-
Supplier: Infineon Technologies AG
Description: applications and give enough flexibility for custom specific adaptations. It works with 3-phase motors and brush DC motors. Its exposed pad package allows the usage even at high ambient temperatures. Summary of Features Drives 6 N-Channel Power MOSFETs Integrated 5V
- Peak Output Current: 0.35 amps
- Supply Voltage: 6 to 45 volts
- Features: Other
- Packing Method: Tape Reel
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.24 to 132.8 in-oz/amp
- Other Output Power: 0.25 to 2 HP
- Continuous Current: 2.4 to 9.3 amps
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
Find Suppliers by Category Top
Featured Products Top
-
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
decide which motor is best for your needs. For more information about whether a brushed or brushless DC motor would work best for your application, contact our team. Simply call +1 508 677 0520 to speak to one of our experts – we look forward to hearing from you! (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Industrial applications use dc motors because the speed-torque relationship can be varied to almost any useful form -- for both dc motor and regeneration applications in either direction of rotation. Continuous operation is commonly available over a speed range of 8:1. Infinite range (read more)
Browse DC Motors Datasheets for ElectroCraft -
Product Overview The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12–30 V operating range for configuration review. Reference Configuration Specification model: PT.1727 (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
380Vac or 480Vac 3-phase sources are also available on request. The HTH 1K-F6W is typically used to power industrial applications such as DC motor control, battery charging, DC bus voltage for distributed systems and power servos. Cooling by conduction via a heat (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
-Powered Applications Stable Operating Performance OEM Manufacturing Capability Key Specifications Product Type: DC Micro Motor Model: BRS-395SH Structure: Cylindrical Motor Design Diameter: 27 mm (1 (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Development of multiple communication using JAUS message set for unmanned system
But it has 1Kw brushed DC motor for traction.
-
Peer-to-peer data communication for controlling unmanned system according to the JAUS
But it has 1kw brushed DC motor for traction.
-
Motion Control :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Motion Control :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Motion Control :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Digital Servo Drive - Nasa Tech Briefs :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Motion Control :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Features :: NASA Tech Briefs
The SXD 15 digital servo drive from Allied Motion (Amherst, NY) is a compact, modular unit that can drive a DC brush , DC brushless, or AC brushless motor requiring up to 1 kW of power.
-
Sell Voltage Indicator69L9-V.1
• Product Type: Brush DC Motor ; Model: MY1016, Rated Power: 0.25( kW ); Rated Voltage: 24(V); Main Application Range: Electric Scooter; Rated Speed: 2650RPM; Rated Voltage: 24VDC; Rated Output Power: 250W; Unload Current: 1 .6A; Rated Curr...
-
Silverlink
…Builders Class Cars per unit Motor cars per unit Motored axles/car Power/ motor kW Speed km/h Cars in … BREL GEC 321/4 4 1 4 268 160 144 1990 BREL Brush 350/1 4 2 2 … Dual-voltage 750 V DC /25 kV AC.
Indicates content that may require registration and/or purchase.