Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron
- Filtration Grade (Micron Rating): 1 to 30 µm
- Maximum Pressure: 60 psi
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: RS Components, Ltd.
Description: Polypropylene filter cartridge,1micron
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 5 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Pleated filter cartridges are ideal for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced cost. PWFIL-SED-WJCH-PLE cartridges fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/ 2" Slip
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Cole-Parmer
Description: binders, lubricants, antistatic or release agents, or other additives in the manufacture of these cartridges. Suitable to 160
F (71 C). ROSave.Z filters For use in reverse osmosis pretreatment and other pure water applications. Available in 1 and 5 micron - Features: Other
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: cartridges No resin binders to break down and contaminate the filtrate Filter cartridge media layers are laminated together to provide depth filtration 100% synthetic fibers with no surfactants that cause foaming Available in standard 2 1/2″ and 4 1/2″ (BB Style)
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Waste Treatment
-
Supplier: Cole-Parmer
Description: binders, lubricants, antistatic or release agents, or other additives in the manufacture of these cartridges. Suitable to 160
F (71 C). ROSave.Z filters For use in reverse osmosis pretreatment and other pure water applications. Available in 1 and 5 micron - Features: Other
-
Supplier: Cole-Parmer
Description: binders, lubricants, antistatic or release agents, or other additives in the manufacture of these cartridges. Suitable to 160
F (71 C). ROSave.Z filters For use in reverse osmosis pretreatment and other pure water applications. Available in 1 and 5 micron - Features: Other
-
Supplier: Cole-Parmer
Description: Pleated Polyester Cartridges are general purpose cartridges offering long life and high dirt holding capacity. Polyester cartridges are cleanable and reusable in most applications and are NSF 61 listed.
- Features: Other
-
Supplier: Superlok - Mako Products
Description: Features ■ Remove system particulate contaminants. ■ Inline filters are for use where space is limited. ■ Replaceable filter element. ■ Maximum operating pressure : 3000 psi @ 70 (21 ) ■ Operating temperature range : -20 to 900 (-28 to 482 ) with SS316 body ■ 1/8 to 1/2
- Maximum Pressure: 1,360 to 3,000 psi
- Type: Cartridge
- Configuration: Full Flow
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They have no inner core. LOFTREX Filter cartridges from Eaton are perfect
- Filtration Grade (Micron Rating): 1 to 90 µm
- Maximum Pressure: 36 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Eaton
Description: LOFCLEAN filter cartridges are made of long acrylic fibres, bonded with phenolic resin. This results in a rigid, self-supporting structure, which makes an inner core needless. This solid structure provides consistent filtration performance under varying pressure conditions. LOFCLEAN
- Filtration Grade (Micron Rating): 2 to 150 µm
- Maximum Pressure: 125 psi
- Type: Cartridge
- Range: Micro Filtration
-
Supplier: Eaton
Description: 7.1 cm (2.8")* Type 04: 11.0 cm (4.3") Type 02: 6.5 cm (2.6") Inside diameter Type 01: 2.6 cm (1.0") Type 04: 2.8 cm (1.1") Type 02: 2.7 cm (1.1") Dimensions/Parameters Nominal lengths Type 01: 4.875", 5", 9.75", 20", 30" (12.4, 12.7, 24.8, 50.8, 7 6.2 cm)
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 2,331 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: General Purpose
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
- Filter Size Rating: 1 microns
- Maximum Air Volume: 1,801 SCFM
- Maximum Inlet Pressure: 232 psi
- Filter Type: Coalescing
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Features • Large surface area • CPVC and polypropylene construction • Interchangeable • Wide range of convenient sizes • 15 micron seamless sleeve • Easy to clean • Re-usable Specifications The SERFILCO Sleeve-Type Filter Cartridge may be used uncoated or with
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: PTFE Absolute Rated Membrane Filter Cartridges Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications Absolute retention from 0.1 to 1.0 microns Outstanding
- Filtration Grade (Micron Rating): 0.1 to 1 µm
- Type: Cartridge
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Eaton
Description: from materials conforming to FDA CFR 21 Pt 177.1520 Polypropylene construction for use in a variety of fluids Filter Specifications Media Polypropylene Inner core, end caps, outer sleeve Polypropylene O-Rings EPDM, Silicone, Viton©,, FEP encapsulated Viton O-Rings Micron ratings
- Filtration Grade (Micron Rating): 1 to 70 µm
- Maximum Pressure: 50.7 psi
- Maximum Temperature: 176 F
- Type: Cartridge
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30", 40") Performance: 0.1µm, 0.45µm, 1µm, 2µm, 5µm (Absolute pore size) 180°F Features • All PP with EPDM or FKM elastomers • Chemical compatibility including solvents, acids and bases • Nominal pore size 0.1, 0.45 and 1.0 micron • Absolute
-
Supplier: Serfilco, Ltd.
Description: carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end
-
Supplier: Radwell International
Description: CARTRIDGE FILTER, .1 MICRON, 10.85 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: FILTER CARTRIDGE, TYPE 750 SCRUBBER, 99.98% @ 0.1 MICRON. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Radwell International
Description: FILTER CARTRIDGE 1 MICRON NOMINAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: HYTREX CARTRIDGE FILTER, TYPE GX, MICRON RATING 5UM, 19-1/2INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke,
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 375 to 875 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Aget Manufacturing Company
Description: cartridge filters, or cartridge replacement expense. Our filters commonly last up to 10 years, minimizing cost, down time, and labor.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Features: Filter Only
- Applications: Fine Powders
-
Supplier: U.S. Plastic Corporation
Description: Filter Element Size: 2-1/2" Diameter x 5" Long. Pore Size Mesh: 130. Pore size in microns: 120. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Description: filter cartridge to an automatic drain as rapidly as it enters the filter. This allows the filter to continuously remove liquids for an unlimited time without loss of efficiency or flow capacity.
- Maximum Air Volume: 380 SCFM
- Connection: 1" NPT
- Material: Aluminum
- Drain: Automatic
-
Supplier: Scientific Dust Collectors
Description: handling very fine dusts under 1 micron or returning the filtered air back into your facility to provide energy savings, SDC can guide you in the proper application of HEPA filters. Typically, HEPA Filters are employed when the dust collector efficiency needs to be 99.97%
- Separation / Filtration System: Bag-type Units (Baghouse), Cartridge-type Units
- Process: Dry
- Features: Filter Only
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical installation HDT's M48A1 CBRN
- Efficiency: 99.97 %
- Length: 14.5 inch
- Width / Ring Size: 11.88 inch
- Construction: Cartridge Filter
-
Supplier: Pall Water
Description: Features 100% Polypropylene construction UV inhibitor for long-lasting, all-weather operation and durability Easily convertible between bag filter and cartridge filter housing Filtration media available in 1-800 micron ratings Twist-off lid design requires no tools
-
Supplier: Miles Scientific (Analtech)
Description: Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10
- Particle Size: 10 µm
- Configuration: Cartridge / Column
- Tube Material: Polypropylene (PP)
- Separation Mechanism: Syringe, Vacuum Manifold
Find Suppliers by Category Top
Featured Products Top
-
importance. Harbory’s PES and PFA filter cartridges effectively remove tiny particles and colloidal impurities. Common pore sizes are 0.1, 0.2, and 0.45 micron, ensuring high product purity,enhancing reaction efficiency, and improving product quality (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
The cartridges are available in a wide range of micron ratings and standard lengths, with multiple core materials and end configurations to fit most filter housings. Key Features (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Micron Ratings: Available from very coarse (800+ microns) down to very fine (1 micron absolute) to capture a vast range of particle sizes. Material Compatibility: Bags are made from various materials (Polypropylene, Nylon, Polyester, PEEK, PTFE, etc.) to handle aggressive chemicals, high temperatures, and food safety requirements. Versatility: Adaptable to countless liquid types and processes. (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
AND BENEFITS ? 90 bar (1,305 psi) maximum rated pressure ? 99% efficient at removing 3 micron sized particles ? 500-hour salt spray per ASTM B117 ? UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
filter media. Fine Filtration and High Efficiency: Micron Ratings: These filters cartridge typically offer fine filtration down to sub-micron levels (e.g., 0.1 to 1.0 micron), making them effective for removing particles, bacteria, and other contaminants from liquids (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Support Materials For Pleated Membranes Filters that are designed to remove fine particulate (less than 0.1 mm) frequently employ non-woven filter media that requires mechanical (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Stainless Steel End Caps Stainless Steel, or High-Temperature Plastic Micron Ratings 0.5 µm, 1 µm, 3 µm, (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
system. 3. High-Performance Filtration Fine Filtration: PFA pleated filters are available with micron ratings ranging from 0.1 to 0.45 microns, suitable for applications requiring the removal of small particles, bacteria, or other (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
medium pressure drop in applications involving heavy dust loads, and abrasive materials. Wet Scrubber Advantages 99.9% particulate collection efficiency in 1 to 2-micron range Achieves 0.006 gr/SCFD outlet loadings Low water rates (2 to 3 gal/1000 saturated (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
versa. The size of the device has grooves at 10µm, widths of the lines at 10µm, while the height of the grooves are 25µm. "That is a 2.5 to 1 aspect ratio, which is incredibly thick compared to some parts we manufacture," Volpe explains. "The pad in the middle is what is used to make contact
More Information Top
-
Use of Produced Water in Recirculated Cooling Systems at Power Generating Facilities
removed solids 1 micron cartridge filter clean water re-injection .
-
Reverse Osmosis System Reduces Demineralized Water Costs
Next, the water passes through 5 micron and 1 micron cartridge filters .
-
Desalination of Seawater via Reverse Osmosis for Offshore Operations
… US gallons/minute (20,000 gpd) 25% 37,000 ppm 50 - 70 psig - Customer supplied 1.5% 800 psig 3,200 lbs. 6 ft x 3 ft. x 5 ft. high Sand filters (by others), 1 micron cartridge filters polystabilizer™* S-5 (3 …
-
Nanofiltration treatment options for thermoelectric power plant water treatment demands.
Using a small pump, a split stream of cooling-tower water is passed through 1 micron cartridge filters (CF) for particulate removal and then through a granular activated carbon (GAC) system to remove any chlorine and bromine from the feed water for …
-
Radiochemical procedures for analysis of Pu, Am, Cs and Sr in water, soil, sediments and biota samples
Filter the MnO2 onto a 1 micron filter cartridge .
-
Nucleate boiling pressure drop in an annulus: Book 2
During test operauon a small pump maintains a flow of water from the Reservoir through a set of 10 micron and 1 micron cartridge filters in order to remove .
-
Environmental radiological studies downstream from the Rancho Seco Nuclear Power Generating Station - 1985. Appendices. Part II
b Hater samples filtered through a 1 micron filter cartridge to remove particulates.
-
On-Site Completion/Workover Fluid Analysis Using a Portable Laser Particle Size Counter
I’articlessmaller than < 1 micron do cartridge filter , are usually put in series after the DE filter to assure that any diatomaceous earth not scatter light at the laser wavelength and cannot .
-
The Behavior of Polymers in Porous Media
In one experiment we used a 5 micron Millipore filter and in the other experiment we used a “ 1 micron ” cartridge filter typicel of Cb.ose used in many field operations.
-
ENHANCED CHEMICAL CLEANING: EFFECTIVENESS OF THE UV LAMP TO DECOMPOSE OXALATES
A Beta-Klean Z2 Series Absolute Rated Rigid Filter Cartridge Filter® (Filter) fitted with 1 micron (nominal) filter cartridges to remove the solids from the liquid.
Indicates content that may require registration and/or purchase.