-
Supplier: Mile-X Equipment, Inc.
Description: JET 1-HDT, 1 Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams,
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1-PT, 1 TON PLAIN TROLLEY, FITS 3" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple
-
Supplier: Certex UK
Description: General: Elephant geared trolleys are of top quality. With a solid and compact design Elephant trolleys are adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of “I” beam. For
- Load Capacity: 1.1023113100000002 tons
- Type: Geared Trolley
-
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1/2-HDT, 1/2Ton Heavy Duty Manual Trolley 1/2-ton though 5-ton capacities Multiple spacer washers make bame flange wide adjustment quick and easy Hardended wheels with lubricated for life, double sealed ball bearings For use with wide-flange H-beams,
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1/2-PT, 1/2 TON PLAIN TROLLEY, FITS 2-1/2" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved
-
Supplier: Certex UK
Description: General: Elephant geared trolleys are of top quality. With a solid and compact design Elephant trolleys are adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of “I” beam. For
- Load Capacity: 3.417165061 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: General: Elephant geared trolleys are of top quality. With a solid and compact design Elephant trolleys are adjustable to any beam width within specified range by simple adjustment of No. of spacers. Wheels with high grade sealed ball bearings are made to fit any shape of “I” beam. For
- Load Capacity: 2.2046226200000003 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels
- Load Capacity: 1.1023113100000002 tons
- Type: Geared Trolley
-
Supplier: David Round
Description: Standard hoist trolleys are available to support hook mounted chain hoists. Specialty trolleys are also manufactured for such applications as hot melt ladle handling. We offer capacities from 1/4 to 50 tons.
- Load Capacity: 0.25 to 50 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 3" to 24"
- Load Capacity: 0.5 to 10 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Wallace Cranes
Description: Lifting capacities range fro 1/2 ton to 10 tons. Available to fit I-Beam depth range of 4" to 24"
- Load Capacity: 0.5 to 10 tons
- Type: Geared Trolley
- Connection: Lug
-
Description: capacities assure a minimum of manual effort and also of maintenance In the 3 ton through 6 ton capacities, each trolley is equipped with eight (8) duo-sealed Timken tapered roller bearings that reduced manual effort and maintenance to a minimum Trolley wheels are Cast
-
Description: capacities assure a minimum of manual effort and also of maintenance In the 3 ton through 6 ton capacities, each trolley is equipped with eight (8) duo-sealed Timken tapered roller bearings that reduced manual effort and maintenance to a minimum Trolley wheels are Cast
-
Description: Designed to provide superior performance and long, efficient service. Lowest rolling effort in the Coffing trolley line. Clevis accepts all Coffing hook-mounted hoists, or lug-mounted hoists attached directly to load pins. Trolley easily conforms to any beam flange within range of
-
Description: FPM 1/4 to 1 ton and up to 60 FPM 2 and 3 ton. 8-Vane motor provides high torque, smooth starting, and excellent control. Steel frame side plates extend beyond wheels for end stop contact. Sideplates have tapped holes suitable for bracket attachments such as festooning
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Garage Equipment Supply
Description: a 2-ton trolley jack. All of these products feature black trim and chrome-plated steel. PADDED CREEPER Dimensions: 17" x 40" / 431.8mm x 1016mm Oil resistant 2-1/2" swivel rollers Fully padded heavy-duty vinyl Features adjustable head-rest and side trays Rugged tubular frame is
-
Supplier: David Round
Description: reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications. ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 20 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: reinforcing gussets. These freestanding jib cranes are designed for indoor use, and can be custom-modified for most outdoor applications. ADDITIONAL FEATURES Ideal for maximum headroom and trolley travel Mount at any height on wall or building columns where strength permits and true vertical
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Radwell International
Description: WRAPAROUND TROLLEY, SAFE-T-LUG, 1 TON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Electric Tool Corporation
Description: LEVER TYPE 3/4 TON LOAD RATING HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT PLAIN TROLLEY TYPE MOUNTING TYPE HOOK OVERALL SIZE 4-3/8 INCH W HOOK OPENING SIZE 1-1/8 INCH LEVER LENGTH 11 INCH CHAIN PULL TO LIFT RATED LOAD 33 LB
- Load Capacity: 1,500 lbs
- Line Type: Chain
- Type: Lever
- Mounting: Trolley Mount
-
Supplier: Ace World Companies
Description: online pricing or give us a call. These hoists range in capacities from 1/2 ton to 25 tons and most of them are available for quick shipment. Here's what we have: 1/2 ton thru 2 ton Chain Hoists 3 ton thru 10 ton Monorail Wire Rope Hoists 5
- Load Capacity: 10,000 to 50,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: David Round
Description: Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the preset factory
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Konecranes Inc.
Description: maintainability.The new innovative CXT lifts with superior performance, safety, and space saving design. The CXT can handle loads up to 80 tons.
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 40 ft/min
- Type: Electric
- Load Hook: Single
-
Supplier: Konecranes Inc.
Description: suspended, push and motorized trolley versions. Special low headroom trolley for Supersackhandling is available as well.
- Load Capacity: 2,205 lbs
- Maximum Lift Speed: 19.685039370078748 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Dearborn Overhead Crane
Description: Yale's Cable King includes 1/2 to 35 ton, single and double reeved hoists that operate with all trolley suspensions: Winch, deck mount, top running configurations. They also have hazardous duty, explosion-proof models and can do custom designs that include a full line of
- Load Capacity: 1,000 to 70,000 lbs
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Dearborn Overhead Crane
Description: is primarily determined by two factors: Capacity - Although under running can be up to 25 ton capacity, the practical limit is more like 15 tons and the economic sweet spot is 1 to 7.5 ton range. Support Structure - Under running can be suspended directly from the
- Load Capacity: 15 tons
- Type: Bridge / Overhead Crane
-
Supplier: Dearborn Overhead Crane
Description: Shaw-Box, the leader in overhead material handling since 1878. With over 123 years of experience in overhead material handling and the broadest product line in the business Shaw-Box can fill all of your crane and hoist needs. From a 1/2-ton wire rope hoist to a 100-ton capacity
- Load Capacity: 1,000 to 200,000 lbs
- Load Hook: Double / Twin, Single
- Type: Electric, Pneumatic
- Line Type: Wire Rope / Cable
-
Supplier: Dearborn Overhead Crane
Description: Chester Wire Rope Electric Hoists feature worm gear drives for quiet, smooth, reliable operation. These hoists are available in single hook, twin hook or multiple hook models for lug, floor, ceiling or trolley mounting. Capacities from 1 to 15 tons in a variety of configurations
- Load Capacity: 2,000 to 30,000 lbs
- Load Hook: Double / Twin, Single
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Shepard Niles
Description: in hoists for severe service MHIA Class H4 and H5 applications– workhorse products that stand up to heavy use. If you need a hoist that runs longer and makes more lifts, operating up to 52 minutes out of every hour, you need a Shepard Niles hoist. Hoists from 1/2 to 40 tons The Shepard
-
Supplier: Gorbel Inc.
Description: those applications requiring only periodic lifting and positioning. FEATURES & BENEFITS • Capacities from 1/8 to 5 ton • Compact body design perfect for any work area and is ideal for low headroom applications • Easy installation and relocation • All components from gears to case are
-
Supplier: Gorbel Inc.
Description: Cleveland Tramrail offers solutions for heavier applications where the existing building cannot support the crane, Free Standing Tarca Systems. A pre-engineered crane system available in 2 to 5-ton capacity with standard bridge lengths up to 40’-0” overall (38’-0” span) that can be installed
- Load Capacity: 2 to 5 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: Gorbel Inc.
Description: Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”. Support methods
- Load Capacity: 2 to 5 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: STILL GmbH
Description: navigate and perform tasks efficiently, contributing to increased productivity and flexibility in industrial automation scenarios. In terms of specifications, the AXH 10 offers a range of features that make it a unique option for industrial automation. It is capable of handling a capacity of
- Load Capacity: 1,000 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. For more detail refer to ASME HST-1, Performance Standard for Electric Chain Hoists, Section 1-1.1 through Section 1-2.4.2 Selecting a Suspension Type Chain hoists can (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
with a standard 1 - ton trolley -holst and a special single _ab!e, 500-1b. trolley-holst for experimental fuel tube handlinEe 16 - "F" Tube gui_e assemblies for loadlng test specl- .
-
Cyclone Army Type Trolley Hoist Manual
*1/4 thru 1 ton plain Trolley Hoist can be adapted to 4” & 5” depth - American Standard Shapes (2 5/8”-3” flange widths) - at no extra charge.
-
Remote Operation and Maintenance Demonstration Facility at ORNL
• two 900 kg ( 1 ton ) telescoping tube trolley hoists, .
-
Polish Jubilee industrial exhibition in Moscow
The 1 - ton motor trolley has a 11 hp diesel engine and develops a speed of 20 km/h.
-
21st Century Telescope
This equipment is proposed to be of the gantry type with a bottom riding trolley and with a 5 ton auxiliary trolley supplemented by 1 ton jib cranes at each side.
-
NSLS-II Preliminary Design Report
… 50 mm at the downstream wall centred at 1400 mm above the floor one sliding double door (white beam hutch) 10 lockable, hinged chicanes on the roof one hutch crane ( 1 metric ton ), on trolley above trace of beam …
-
Waste Management Technical Manual
E_ch trolley carries a 1 - ton and a i/2-ton hoist from which hang auxiliary .
-
Mechanization of frontside work at blast furnace hearth
Trolley hoists of 1 - ton and 2 ton load-lifting capacity running around the girth of the blast furnace on an annular monorail track are being used for the delivery of relining materials and relining equipment to sing rnm~ers.
-
Temporary Structures in Construction, Third Edition > SCAFFOLDING
… masonry, methods were developed to use the 7-in, 15.3-lb (18-cm, 7-kg) beams as monorails to facilitate movement of stone blocks along the scaffold from an end lifting location, using 1 - or 2- ton trolleys and chain hoists.
-
Vendor Assessment for the Waste Package Closure System (Yucca Mtn. Project)
Electro-mechanical interface from z-axis that can accommodate 3,000 pounds Auxiliary 1 - ton hoist mounted from trolley (y-axis).
Indicates content that may require registration and/or purchase.