-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31122 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 17.3 dB
- Output Power( P1dB): 31.60000000000001 dBm
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent
- Frequency Range: 3,300 to 3,900 MHz
- Minimum Gain: 11.7 dB
- Maximum Gain: 14.8 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: Qorvo
Description: Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the
- Frequency Range: 1,800 to 2,700 MHz
- Output Power( P1dB): 30.4 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,700 to 2,700 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 16.8 dB
- Output Power( P1dB): 31.499999999999986 dBm
-
Supplier: ValueTronics International, Inc.
Description: The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features:
- Frequency Range: 1,000 MHz
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ MGA-30116 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 400 to 1,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 18.5 dB
- Output Power( P1dB): 26.199999999999996 to 27.7 dBm
-
Supplier: Qorvo
Description: devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage
- Frequency Range: 400 to 4,000 MHz
- Output Power( P1dB): 29.1 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier
- Frequency Range: 50 to 1,500 MHz
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: circuitry in the device enables excellent stable linearity performance over temperature. It is housed in a lead-free / RoHS-compliant SOIC-8 package. All devices are 100% RF and DC tested. The AH225-S8G is targeted for use as a driver amplifier in wireless infrastructure where high
- Frequency Range: 400 to 2,700 MHz
- Output Power( P1dB): 31 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Richardson RFPD
Description: 2.2 – 2.5 GHz 4.0 WATTS LOW NOISE POWER AMPLIFIER WBPA2225A. WBPA2225A is a low noise figure, high power, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 1.50 dB noise figure, 23 dB gain, 36.0 dBm P1dB, and
- Frequency Range: 2,200 to 2,500 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 36 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: 292-LBGA Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: RF Amplifier IC Cellular, ISM, SMR
- Features: Other
-
RF Amplifiers - Connectorized 2.4mm, High Power, Linear Amplifier, 18 GHz to 45 GHz, 50Ω -- ZVE-453+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVE-453(X)+ is a coaxial, 1 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Custom MMIC
Description: compression point of +18 dBm and a noise figure of 1 dB. The CMD219 LNA MMIC features an RF input power survivability of greater than 5 Watts. The CMD219 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. Features High gain High
- Frequency Range: 4,000 to 8,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
Supplier: Custom MMIC
Description: corresponding output 1 dB compression point of +28 dBm and a noise figure of 1.8 dB. The CMD278C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant
- Frequency Range: 8,000 to 12,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Amp-Line Corp.
Description: Wideband AC power amplifier: Broadband, Linear, 5 Hz - 1M Hz, 0-28 V rms. 50 watts. DC-coupled option and optional output transformer available to obtain different output voltage ranges in audio, ultrasonic and RF frequencies.
-
Supplier: Richardson RFPD
Description: The PTFC270101M is an unmatched 10-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity performance in a small overmolded plastic package.
- Power Gain: 20.5 dB
- Output Power: 2.4 watts
- Operating Frequency: 900 to 2,700 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 250T8G18 is a 18 GHz, 250 W TWT amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency: 7.5GHz–18GHz Power:
-
Supplier: Wolfspeed
Description: The PTFC270101M is an unmatched 10-watt LDMOS FET suitable for power amplifier applications with frequencies from 900 MHz to 2700 MHz. This LDMOS transistor offers excellent gain, efficiency and linearity performance in a small over molded plastic package. Features Unmatched input and
- Power Gain: 20 dB
- Output Power: 12 watts
- Operating Frequency: 900 to 2,700 MHz
- Features: MOSFET, Other
-
Supplier: Wolfspeed
Description: = 44.6 dBm Linear Gain = 15.5 dB Efficiency = 46% IMD = –25 dBc Increased negative gate-source voltage range for improved performance in Doherty amplifiers Integrated ESD protection Capable of handling 3:1 VSWR @ 30 V,50 W (average) output power (one-carrier WCDMA signal, 10 dB
- Power Gain: 15.5 dB
- Output Power: 120 watts
- Operating Frequency: 1,805 to 1,880 MHz
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Switch, SP4T 200 W 0.05-1.0 GHz. The MASW-011040 is a high power PIN diode SP4T switch in a common anode configuration, operating from 50 MHz to 1 GHz. It features low insertion loss and excellent linearity. It includes two high-power ports capable of handling up to 200 Watts CW
- Frequency Range: 50 to 1,000 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 45 dB
- Switching Speed: 0.0035 ms
-
Supplier: ValueTronics International, Inc.
Description: Applications: The ALC-100 Compact Log Periodic Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements (FCC, CE, RTCA DO-160, FDA, SAE Automotive, etc.). The ALC-100 can also be used in conjunction with an RF power amplifier (up to
- Primary Frequency Range: 1,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Forward And Return Path Preselection Tunable From 55–880 MHz T7–T12 Channel Filters High-Selectivity Shape
Find Suppliers by Category Top
Featured Products Top
-
requirements. A power amp might be matched to a signal source that would otherwise generate too little power to be useful. A signal generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
-pull amplifiers, and RF power amplifiers. Power amplifiers are typically found in the final output stages of a circuit. There are five classes of power amplifiers: Class A, B, AB, C, and D. Let’s take a look at the characteristics of each. Class A power amplifiers’ (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Qorvo's QPA4003 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating from 26.5 to 29.5 GHz, it achieves 1.25 W linear power with lower than −33 dBc intermodulation distortion products and 29 dB small signal gain. Saturated output power is greater (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Infrastructure integrate a linear pre-driver, RF Power amplifier, Rx LNA with T/R switch, a circulator and bias controller and DPD feedback coupler in a compact footprint. RapidRF reference boards are ideal for radio units requiring 2.5-8W (34-39 dBm) average transmit power at the antenna. Versions (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
MA-COM Technology Solutions Announces New 1 Watt Linear RF Driver Amplifier For MILCOM And Infrastructure Applications
M/A-COM Technology Solutions Announces New 1 Watt Linear RF Driver Amplifier For MILCOM And Infrastructure Applications .
-
M/A-COM Extends Amplifier Family For Infrastructure Applications
• PA2001: 1 Watt RF linear driver amplifier with a low noise figure of 2 dB and a high OIP3 level of +46.5 dBm .
-
Fluorescence studies of protein crystal nucleation
The first is a 25 Watt Linear RF amplifier with a frequency range of 1 -500MHz, and the second is a 4 Watt Broadband RF amplifier with a frequency range 0.5 to 1000MHz.
-
Extending dynamic range of RF PWM transmitters
References 1 Reynaert, P., and Steyaert, M.: ‘ RF power amplifiers for mobile com- munications’, (Springer, the Netherlands, 2006) 2 François, B., and Reynaert, P.: ‘A fully integrated watt -level linear 900 MHz CMOS RF power amplifier for LTE-applications,’ IEEE …
-
Proceedings of the heavy ion fusion workshop
The amplifier is a 4 MHz, 2 stage, 700 watt linear amplifier with broadband interstage coupling. The input rf amplitude range is 0 to 1 volt peak, for an output power level from 0 to maximum.
-
Analysis and Optimization of Transformer-Based Power Combining for Back-Off Efficiency Enhancement
58, no. 1 , pp. 37–50, Jan. 2011. [13] B. Francois and P. Reynaert, “A fully integrated watt -level linear 900-MHz CMOS RF power amplifier for lte-applications,” IEEE Trans. Microw.
-
Mobile Communications Engineering: Theory and Applications, Second Edition > Modulation Technology
For example, an RF amplifier for operating in a linear range has to take 6 dB output back off (OBO). This means that a 4- watt amplifier can only operate at 1 watt maximum power.
-
Index to Subjects
… Sep 1660 Transformer, 100:1 Bandwidth Balun: Feb 156 Transforms for Analysis of Linear Systems, Laurent-Cauchy: May … … Nonlinear Systems Taylor-Cauchy: 1 May 912 Transforms, Steady … … Dec 2033 Traveling-Wave Amplifier for the 5 6 Milli- meter Band, Half- Watt CWV … Capacitors, Gain of a: Dee 2018 Traveling-Wave Tube, Electrostaticallv Fo- cused, Small- RF -Signal Theory: Nov …
-
Description of the M1 MEQALAC and operating results
The amplifier is a 4 MHz, 2 stage, 700 watt linear amplifier with broadband interstage coupling. The input rf amplitude range is 0 to 1 volt peak, for an output power level from 0 to maximum.
-
A 60-GHz Power Amplifier Design Using Dual-Radial Symmetric Architecture in 90-nm Low-Power CMOS
[21] S. Shim and S. Hong, “A 1 -W, 800-MHz, switch-mode CMOS RF power amplifier using an on-chip transformer with double primary sides,” in RWS Dig., Jan. 2009, pp. 538–541. [22] B. Francois and P. Reynaert, “A fully integrated watt -level linear 900-MHz CMOS RF power amplifier for LTE-applications,” IEEE Trans. Microw.
Indicates content that may require registration and/or purchase.