-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1386634-CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash Manufacturer: CISCO
- Features: Flash
-
Supplier: Allied Electronics, Inc.
Description: Standard Flash Memory 500 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP™ (In Circuit Serial Programming™)
-
Supplier: Newark, An Avnet Company
Description: 1.75KB FLASH, 64B RAM, 12 I/O, 8MHZ INTERNAL OSCILLATOR, 14 TSSOP 4.4MM TUBE ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 240GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:240GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) ,32 KB of RAM and USB connectivity. This device also features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications,
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: The eXtreme low power, PIC24F MCU includes up to 1MB of Flash memory with Error Correction Code (ECC) ,32 KB of RAM and USB connectivity. This device also features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications,
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 5
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800GB, 12Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800GB, 12Gb,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 GB, 6 Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 600 GB, 6
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480GB, 6Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 480GB, 6Gb, Memory IC and Storage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240GB, 6Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 240GB, 6Gb, Memory IC and Storage
-
Supplier: Microchip Technology, Inc.
Description: The eXtreme low power, PIC24F MCU includes up to 256KB of Flash memory with Error Correction Code (ECC) ,32 KB of RAM and USB connectivity. This device also features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications,
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: The eXtreme low power, PIC24F MCU includes up to 128KB of Flash memory with Error Correction Code (ECC) ,32 KB of RAM and USB connectivity. This device also features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications,
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Tripp Lite by Eaton
Description: Kerberos authentication. Provides 4 Gb of internal NAND flash memory, which can be used for log storage and file storage.Connect an External Modem for Out-of-Band AccessConnect one of the 16 RJ45 ports to an external Multitech MT9234MU-CDC-XR or US Robotics USR5637 USB modem
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: Kerberos authentication. Provides 4 Gb of internal NAND flash memory, which can be used for log storage and file storage.Connect an External Modem for Out-of-Band AccessConnect one of the 48 RJ45 ports to an external Multitech MT9234MU-CDC-XR or US Robotics USR5637 USB modem
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. 16 Gb of internal NAND flash memory can be used for log storage and file storage.Built-In V.92 Modem for Out-of-Band AccessA serial data/fax modem enables 3G cellular out-of-band
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Two Gb of internal USB flash memory can be used for log storage and file storage.Built-In Modem for Out-of-Band
- Number of PCI Slots: 3
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Xoxide
Description: Install on the external 3.5" bay of your desktop PC to read and write 75 types of flash cards. Features: Supports high speed USB 2.0 Easy plug and play and hot-swappable for memory cards Install on the external 3.5" bay of standard PC chassis With USB port With black and silver panels
- Features: Card Reader / Writer
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Win Source Electronics
Description: Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MC9S08GB32 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10)
- Clock Speed: 40 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 56
-
Supplier: Win Source Electronics
Description: Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: UPD78F1006GB Categories: Integrated
- Clock Speed: 20 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 40
-
Supplier: Win Source Electronics
Description: Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ64GB004
- Clock Speed: 32 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
- Number of I/O Ports: 33
-
Supplier: TOP-electronics USA
Description: feature of embedded logger function called LOCUS allows L76 to log position information to internal flash memory at default intervals of 15 seconds and provide typically more than 16 hours log capacity without adding cost. Its super performance makes L76 ideal for automotive,
- Technology: GPS
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Global American, Inc.
Description: 16GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 256 MB ~ 16 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface
- Memory Type: CompactFlash®
-
Supplier: Global American, Inc.
Description: 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface
- Memory Type: CompactFlash®
-
Supplier: Radwell International
Description: EMBEDDED PC, W/ INTEL ATOM PROCESSOR E3815, 1.46 GHZ, 1 CORE (TC3: 40)- FLASH MEMORY: SLOT FOR CFAST CARD AND FOR MICROSD CARD (CARDS ARE NOT INCLUDED)- INTERNAL MEMORY: 2 GB DDR3-RAM (NOT EXPANDABLE)- 2 X RJ45 ETHERNET CONNECTOR 10/100/1000 MBIT. FREE 2 YEAR RADWELL
-
Description: NVMe storage 64 MB NOR boot flash 64 kB EEPROM Security and Management Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Designed with SecureCOTS™ technology to support enhanced security and trusted computing Trusted Platform Module (TPM) 2.0 Additional Features Non-volatile
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Transcat, Inc.
Description: Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery pack* 4GB internal flash memory Extended memory capacity using SD cards
- Data Acquisition: Datalogger / Recorder
-
Description: (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB EEPROM Security and Management Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash Designed with SecureCOTS™ technology to
- RAM: 64,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ZTE Corporation
Description: Camera Rear Camera13M AF +2M FF with flash Front Camera13M FF with flash Memory Internal2GB + 16GB eMMC 3GB + 32GB eMMC Battery Capacity: 2730mAh, Unremovable System Information NetworkLTE FrequenciesLTE: B1(B4)/B3(B2)/B5(B18/B19/B26)/B8/B20(B28/B12)
- Phone Type: Cellular / Mobile Phone
-
Supplier: Premier Lighting & Production Company
Description: Intelligent DMX Controller with Compact Flash Drive 2 Universe Outputs 1024 Total DMX Channels Large Fixture Library Effects Engine Control 48 moving light fixtures of up to 32 channels each. 1 MB Internal Memory Easily Name Scenes, Chases or Shows using Standard Computer
-
Supplier: AAEON Electronics, Inc.
Description: Application Firewall IDP/IPS Load balancing Bandwidth manager Network Access Control Web filter Anti-spam/virus Desktop VIA C7/ Eden Network Appliance With 5 LAN Ports Main Feature Desktop 5 LAN Network Appliance VIA C7/ Eden CPU, Up To 2.0 GHz 240-Pin x 1 DDR2 400/533 MHz Memory Up To 1 GB
Find Suppliers by Category Top
Featured Products Top
-
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
temperature ranges. This in-house approach supports consistent quality, controlled product changes, faster failure analysis, and greater supply flexibility. Internal hardware and firmware expertise also enables application-specific optimization, including endurance (read more)
Browse Memory Modules Datasheets for Swissbit AG -
Micross’ qualified encapsulated space-grade MRAM utilizing Avalanche Technologies STT-MRAM, is a plastic encapsulated microcircuit screened and qualified to NASA’s electrical, electronic and electromechanical specifications. The 1Gb QED MRAM offers true random read/write access while (read more)
Browse Memory Chips Datasheets for Micross Components, Inc. -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER™ NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER™ NOR Flash memory family is Infineon's high (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-powered environments. Built-in CRC error checking and decompression ensure robust data integrity, outperforming typical SPI Flash alternatives in electromagnetic interference-prone environments. This memory solution helps engineers reduce development time, improve system (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
and efficiency are critical. Features ECC with fault injection on both the Flash and SRAM Memory built-in self-test (MBIST) for SRAM Loopbacks on many of the serial (read more)
Browse Slide Switches Datasheets for DigiKey -
cell with these threads. The internal memory of 32 GB offers space for 30 million measuring points. This allows measurement protocols to be created, saved and exported. The force measuring device has a USB-C interface that can be used to read the measurement data into the PC (read more)
Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc.