-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 1KW, -40 TO 158 DEG F, 240V; Voltage Rating VAC:240V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:149.9mm; External Height - Imperial:3.5" RoHS Compliant: Yes
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.2 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat
- Heating Capacity: 0.2 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: DBK USA, Inc.
Description: Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting) RoHS Compliant (EU Directive 2002/95/EC)
- Maximum Operating Temperature: 165 F
- Heating Capacity: 0.1 to 0.35 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 13.53159 SCFM
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 1.2KW, -49 TO 158DEG F, 120V; Voltage Rating VAC:120V; Output Power:1.2kW; External Height - Metric:119.4mm; External Width - Metric:160mm; External Depth - Metric:182mm; External Height - Imperial:4.7" RoHS Compliant: Yes
-
Supplier: TPI Corporation
Description: HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
- Heating Capacity: 5 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 600 SCFM
- Features: Air Heater, Nickel Alloy, Single Phase
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.7 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: TPI Corporation
Description: YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING 54.2 AMPERE CURRENT RATING 45 KW POWER RATING 2200 CFM AIR FLOW RATE 40 TO 110 DEG F THERMOSTAT CONTROL TYPE 153585 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
- Heating Capacity: 45 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 2,200 SCFM
- Features: Air Heater, Three Phase
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 1.500KW
-
Supplier: Nortek, Inc.
Description: INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
- Features: Heater
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.5 kW
- AC Voltage Required: 230 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: TPI Corporation
Description: FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Features: Air Heater, Steel
-
Supplier: TPI Corporation
Description: 120 V VOLTAGE RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE USED ON 3200 SERIES MIDSIZED FAN FORCED WALL HEATER
- Temperature Set Point Range: 0 to 110 F
- Voltage: 120 volts
-
Supplier: Accuris
Description: Specification for oil-burning air heaters. Non-domestic, transportable, fan-assisted heaters
-
Supplier: Chromalox
Description: 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America) CE Certified (Europe) Wall or Ceiling Mounted Configurations Power Disconnect Kit Ceiling Swivel Mounting Bracket Fan Only Kits Wall Swivel
- Heating Capacity: 2.6 to 50 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Accuris
Description: HEATER, ELECTRIC, 1,500 WATTS, 115 VOLTS, AC, WITH FAN
-
Supplier: Accuris
Description: Domestic gas-fired forced convection air heaters for space heating, with fan-assisted burners not exceeding a net heat input of 70 kW
-
Supplier: HDT Global
Description: can be mounted remotely from heater Fan-only option for ventilation Intake damper allows for fresh or recirculated air Ducts may be used to direct heat EMI suppressed -60° F operation The UH68G1 is designed for a wide variety of applications including inside permanent mounting to
- Maximum Air Flow: 675 SCFM
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Heater Type: Space Heater
-
Supplier: Galco Industrial Electronics
Description: Fan Heater HGL 046, 24 VDC, 250W
-
Supplier: Allied Electronics, Inc.
Description: when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The NB141207-1HF also includes a thermostat-controlled 200W
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- Heating Capacity: 2.6 to 4.5 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Aggreko
Description: 1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Features: Air Heater, Other, Single Phase
- Fuel / Energy Source: Electric, Natural Gas / Propane
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: WATTCO
Description: The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Features: Air Heater, Explosion Proof Heater, Single Phase
-
Supplier: HDT Global
Description: Control box mounted remotely from heater for flexibility Fan-only option for ventilation Ducts used to direct heat to area needing heat Low-voltage controls for safe outdoor use The UH68ODH Tent Heater uses 110-volt power and burns all grades of diesel fuels, including the
- AC Voltage Required: 120 volts
- Features: Air Heater, Other
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
- Heater Type: Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation.
- Heating Capacity: 1.5 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: Lasko Products, Inc.
Description: Unique Pivot Feature directs Warmth where Needed Adjustable Thermostat Control Rugged, Durable Construction Easy-Grip Carry Handle Built-In Safety Features Self-Regulating Ceramic Element Automatic Overheat Protection 1500 Watts of Comforting Warmth 3 Quiet Settings High Heat Low Heat PLUS
- Features: Air Heater
- Heater Type: Space Heater
-
Supplier: Hammond Manufacturing Company Inc.
Description: AC 120 320°F/160°C SHV031159 - 400 W 3.45 AC 120 360°F/180°C Operating Voltage: AC 110 -120 V 50/60 Hz Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Cartridge
- Maximum Operating Temperature: 250 F
- Heating Capacity: 0.2 kW
- Heater Type: Enclosure Heater
-
Supplier: HVACQuick.com
Description: heater is equipped with a modulating controller that allows operating in extremely low air flow with peak performance. Applications and features: Heat recovery ventilation system, central forced-air heating system, air make-up combined with a small fan, zone heaters. 6" or 8"
- Features: Air Heater
- Heater Type: Duct Heater
-
Supplier: L-com, Inc.
Description: includes two thermostat-controlled 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heaters do not require the use of any
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: Environments The NB121005-1HF includes a thermostat-controlled 200W heating system and cooling fan. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets,
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heaters do not require the use of any of the AC outlets, leaving them all available for your
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 11 inch
Find Suppliers by Category Top
Featured Products Top
-
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW. The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's trestle-design GKHB 5.5kW backward curved fan module combines an electronically commutated (EC) motor with the high-efficiency, award-winning Rosenberg B-Wheel impeller for even greater (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
moving up to 12% more air than earlier models. I-Series fans are available with Rosenberg Gen3 and Gen3+ EC motors operating at up to 7.2 kW of power input. All I-Series fans are AMCA Certified (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
certified by the Air Movement and Control Association International (AMCA). The air performance of 500-mm high-efficiency backward curved EC fan module has been AMCA certified. The AMCA-certified fan module is powered by an ErP 2015 compliant 3.3 kW EC motor and delivers up to 7500 CFM of (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Proceedings of the Physiological Society, 16–17 February 1973, Hammersmith Meeting: Demonstrations
PHYSIOLOGICAL SOCIETY, FEBRUARY 1973 achieved by mounting a 40 W light bulb close to the ears of each animal and blowing warmed air on the rabbit's backs from a 1 kW fan heater placed 0-5 m away.
-
Comparative laboratory studies on the production of soluble and particulate metal by total joint prostheses
A proportional temperature controller connected to a 1KW fan heater maintained the apparatus at 37°C.
-
Axial compression buckling of conical and cylindrical shells
To cast a shell the whole assembly was warmed with a 1 - KW fan heater placed adjacent to the spinning rig.
-
Sustainable Energy — without the hot air
The power of a small electric bar fire or electric fan heater is 1 kW (24 kWh per day).
-
A scanning measuring radiometry complex with computer control
There was a fan heater of 1 kW power in the heat-chamber to keep automatically the tem- perature within +15…+27 °С.
-
Thermal Conductivity29/Thermal Expansion 17
During this tests in winter condition, the maintenance of a constant interior temperature is obtained thanks to two fan heaters rated at 1 kW output each in the wood frame cells and thanks to electric oil filled radiator in concrete blocks cells.
-
Heat Transmission of Porous Materials in Ventilation
An electric heater of approximately 1 kw capacity, with heater fan , was mounted inside sheet-steel radiation shields and placed inside the box, the supply being regulated at 119 v ± 0.2 v, and the total current measured at, for example…
-
Performance measurements of a forced convection air-cooled rack
The heat load was simulated with eleven 4U server chassis each fitted with inlet and outlet fans and an electric heater of 1 kW maximum heat output.
-
Mini gas turbines and high speed generators a preferred choice for serving large commercial customers and microgrids. I. Generating system
Parasitic Losses of 30 kW Gas Compressor @ 22 kW Enclosure Exhaust Fan @ 2 h.p. DC Controls @ 1 kW Inverter Exhaust Fan @ 3 kW Resistance Heaters @ 2 kW .
-
Savannah River Plant - Project 8980 engineering and design history. Volume II
1 - Unit heater , fan type, 5 kw .
Indicates content that may require registration and/or purchase.