-
Supplier: Tripp Lite by Eaton
Description: Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Compact design allows the enclosure to roll through standard height commercial doorways. Convenient grounding system. All components are grounded to the enclosure frame which
- Rack Height: 42 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: enclosures to be pre-configured and rolled to the final installation location. Casters are removable. Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Compact design allows the enclosure to roll through standard height commercial
- Rack Height: 42 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24". Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable. Convenient grounding system. All components are grounded to the
- Rack Height: 45 U
- Features: Rack Enclosures, RoHS Compliant
-
-
Supplier: Tripp Lite by Eaton
Description: disconnect cables first. Included stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack. Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard)
- Rack Height: 48 U
- Features: Rack Enclosures, RoHS Compliant
-
Supplier: MilesTek Corporation
Description: Holds small components, wireless units and similar gear. Includes two 2” x 10” hook and loop strips for component mounting. Vented for cooling air circulation.
- Features: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices.
- Features: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices.
- Features: Rack Enclosures
-
Supplier: L-com, Inc.
Description: QBP Series Quiet Blower Panel for use with Middle Atlantic's HRF Half Rack System, is finished in a durable black powder coat and shall occupy 1 rackspace. This Half Rack Quiet Blower panel shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at
-
Supplier: Ameripack Corporation
Description: This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front
- Length / Height: 21 inch
- Width/Diameter: 20.25 inch
- Depth: 5.5 inch
- Rack Height: 2 U
-
Supplier: Ameripack Corporation
Description: equipment. They are half the weight of the old wooden cases. Includes Rear Rails, Front and Rear Lids Adjustable Elastomer Shock Technology Precise Level of Shock Absorption for Any Size Load Molded Handles Provide an Easy and Secure Grasping Point Mounting Hardware in the Racks is
- Length / Height: 27.38 inch
- Width/Diameter: 29 inch
- Depth: 35.88 inch
- Features: Electronic and Instrument Enclosures, Free Standing Cabinet, Other, Rack Enclosures, Rear Access Cover / Door, Rectangular
-
Supplier: Visual Sound, Inc.
Description: prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 17 minutes half load runtime and 7 minutes at full load.
- Protection: Lightning
-
Supplier: Visual Sound, Inc.
Description: rack enclosure. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 1500VA / 1000 watt power handling capability and full
- Protection: Lightning
-
Supplier: SIE Computing Solutions, Inc.
Description: single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane
- Length / Height: 3.5 inch
- Width/Diameter: 18 inch
- Depth: 17.5 inch
- Rack Height: 2 U
-
Supplier: TelephoneStuff.com
Description: International 230V 50/60Hz input voltage - 3U Rack/tower UPS installs in standard 19 inch rack enclosures with an installed depth of only 75 cm - Line Interactive Automatic Voltage Regulation (AVR) corrects 230V nominal input from 170 to 282VAC back to usable 230V levels without
- Technology: Line-Interactive
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART750RMXL2U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a
- Protection: Lightning
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories - Large internal batteries offer runtimes of 17 minutes at
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: HAVE, Inc.
Description: AVP FULL ENCLOSURE RPT AUDIO PATCHBAY 1RU- HALF NORMAL AVP Full Enclosure Standard Audio Jackfields provide unprecedented functionality and total AVP quality. Features include : GREAT for AES/EBU and Analog applications. AVP Circuit Identification System (CIS). For Color Coding
-
Supplier: TelephoneStuff.com
Description: Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling
- Volt-Amp Rating: 1.5 kVA
- Technology: Line-Interactive
-
Supplier: Pentair, Inc.
Description: A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F2/A90P36F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72SMP14 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2
- Length / Height: 72.06 inch
- Width/Diameter: 36.06 inch
- Depth: 18.06 inch
- Height: 72.06 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures). Smooth,
- Length / Height: 72.06 inch
- Width/Diameter: 72.06 inch
- Depth: 24.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: SIE Computing Solutions, Inc.
Description: option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI SCA backplane
- ISA Slots: 11
- PCI Slots: 6
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: SIE Computing Solutions, Inc.
Description: The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible 5.25”/3.5” half-height
- ISA Slots: 5
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 300 watts
-
Supplier: Magma
Description: desktop computers and servers, ExpressBox1 allows a user to move half-length, heat-generating, or power hungry PCI Express cards outside the computer by providing dedicated power and cooling in an external enclosure. ExpressBox1 is ideal for attaching full-length PCI Express cards to
- Number of ports: 1
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 3. 1 Full-height, Half-length 64-bit PCI-X 133MHz OR PCI-E x8 Slot 4. 1 Low-profile, Half-length 64-bit PCI-X
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two single
- Type: DC Power Supply
-
Supplier: Werbel Microwave LLC
Description: WM4PD-0.5-6-S1 is a 4-way power splitter covering the continuous bandwidth of 500 MHz to 6 GHz in an enclosure measuring 3.48 x 3.48 x 0.55 inches. The configuration is unique in that the input and output are on the same side, which allows for front panel mounting in rack systems, and
- Frequency Range: 500 to 6,000 MHz
- 0º Power Divider Division:: 4-Way
- Features: Other
- Connectors: SMA, UHF
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the electromagnetic shielding effectiveness of durable relocatable shielded enclosures. 1.1.1 The intended application of this test method is for virgin shielded enclosures that do not have any equipment or equipment racks. It is
-
Supplier: Deodhar Electro Design P. Ltd.
Description: LABPOWER SERIES power supplies are Variable Voltage, High Current Switch Mode Power Supplies with remote sensing and control capabilities. They are housed in 2U high slide in type standard 19" half rack enclosures which can also be used for bench top application. It is also
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: desired parameters and readouts at a touch of a button. Instruments also include optional remote control using USB or GPIB interfaces via rear panel connections. The 66200 is packaged in a 2U high, half rack enclosure suitable for benchtop or system integration.
-
Supplier: Advantech
Description: with real-time HEVC 4Kp60 encoding capabilities 1U high & half rack mountable / standalone design allowseasy user mounting different combinations of appliance in a small space Range of UHD-ready video input formats such as quad 3G-SDI, high speed 12G-SDI, andHDMI 2.0 UHD-ready
- Number of Video Inputs: 4
- Video Storage Capacity: 32 GB
-
Supplier: Allied Electronics, Inc.
Description: with finger guards on upper half of rear door Open base with slotted vents includes casters Includes 2 sets of painted L-shaped rack angles with holes per EIA spacing (5/8 in. x 5/8 in. x 1/2 in.) Pretreated steel coated with RAL 9005 black textured, low-gloss polyester powder paint.
-
Supplier: Allied Electronics, Inc.
Description: with finger guards on upper half of rear door Open base with slotted vents includes casters Includes 2 sets of painted L-shaped rack angles with holes per EIA spacing (5/8 in. x 5/8 in. x 1/2 in.) Pretreated steel coated with RAL 9005 black textured, low-gloss polyester powder paint.
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Provides Fast Ethernet media conversion from twisted pair to fiber • Available with fiber connectors for either SC or ST types, multi-mode or singlemode • Full or half-duplex mode operation, transparent • Complies with 100Mb/s Fast Ethernet standards, IEEE 802.3u • Comes with a
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminium Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes to order Attractive die cast front bezel (read more)
Browse Rack Enclosures Datasheets for METCASE -
The Sorensen™ Asterion® DC Half Rack Series delivers proven Asterion performance in a compact 1U half-rack form factor—ideal for modern, space-constrained test environments. With up (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
measurement, networking, communications, sound and studio systems, laboratory instruments, industrial computers and control systems. Elegant TECHNOMET 19” is normally available in four standard sizes: 3U, 4U, 5U and 6U. But METCASE can now manufacture the mini-racks in custom heights and (read more)
Browse Rack Enclosures Datasheets for METCASE -
Supply Chassis, Rack Mount Chassis, Industrial Chassis, Electronics Enclosure, Server Rack Chassis, Networking Chassis, Data Center Chassis, Telecom Chassis, Power Distribution Chassis, Modular Chassis System, Space Saving 1U Chassis, High Density Rack Chassis, Durable Power Chassis, Corrosion (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Smart modern 19" enclosures for 1U rack mounted electronics METCASE manufactures three ranges of elegant, modern 1U x 19" aluminum rack cases. All three conform to DIN 41494 and IEC 291-1 standards. 1U = 1.75" (44.45 mm). Smart design gives you fast and easy access to (read more)
Browse Industrial Enclosures Datasheets for METCASE -
included. These 3U, 4U, 5U and 6U enclosures come in six standard sizes ranging from 6.17" x 12.72" x 12.99" to 11.37" x 21.22" x 15.75". Custom sizes are available on request. Accessories include 19" mounting kits and 1U (vented/non-vented), 3U, 4U, 5U and 6U front panels (read more)
Browse Rack Enclosures Datasheets for METCASE -
. INSTRUMET comprises a fabricated aluminum main body with diecast aluminium bezels at front and rear. Removing the bezels and U-shaped top allows easy access to the electronics inside. There are three M4 earthing studs. The enclosures come with subrack/chassis support rails and a ventilated rear (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s COMBIMET 19” rack mount enclosures are available in all sizes from 1U to 6U — now including 5U as standard. Previously 5U was available only as a custom size. Versatile COMBIMET is METCASE’S bestselling rack mount enclosure for networking and (read more)
Browse Rack Enclosures Datasheets for METCASE -
Modern 19" enclosures for 3U rack mounted electronics equipment METCASE manufactures three ranges of elegant, versatile 3U x 19" rack cases in aluminium. All three conform to DIN 41494 and IEC 291-1 standards. 3U = 5.25" (133.35 mm). Smart design gives you fast (read more)
Browse Industrial Enclosures Datasheets for METCASE -
Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable base panel (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
HP High Voltage Modular Power Distribution Unit Zero-U/1U - power distribution strip | Softchoice
Compaq Rack ¦ Compaq StorageWorks Rack ¦ HP BladeSystem bc1000 Blade PC ¦ HP BLc3000 Enclosure ¦ HP ProLiant DL120 G6, DL120 G6 Base, DL120 … … G3, ML570 G4, ML570 G4 High Performance, SL230s Gen8 1U Left Half Width Tray, SL230s Gen8 …
-
Shopping In Rackmount Accessories - Big Bruin
Each pair of 1/4 TRS I/O can be configured for normal or half -normal operation. It fits right into your favorite 19 rackmount chassis, and the P48 even has reversible rack ears to add to its flexibility.ART P48 Features … … Channel to channel isolation: Better than -80dB (-95dB typical) Enclosure : Steel 1U high, 19-inch rack …
-
General-purpose blade infrastructure for configurable system architectures
This scalable configuration allows 64 blades in a 42U rack since there are 16 blades per enclosure and there can be four 10U enclosures in a 42U rack with 2U left over for miscellaneous use such as aggre- gating switches, a laptop/KVM … 64 blades in a rack means 50% more servers compared to 1U rack- optimized servers in a … The half -height blade form factor is also optimized to accommodate six 2.5 hot-pluggable disk …
-
Performance Evaluation and Benchmarking
A single c3000 can accommodate up to 20TB of user data with a c7000 scaling to 40TB or approximately 2TB per 1U of rack space1 . … BladeSystems are expandable by simply plugging in new pairs of blades or new enclosures and registering them … For example, a c7000 enclosure can be purchased with half capacity (c3000 equivalent) and then expanded by …
-
Shopping In Rackmount Accessories - Big Bruin
… ATX motherboards of up to 12 x 10 and supports one Full-height, Half -length PCI addon … • Supermicro SuperChassis SC513F-260 Rackmount Enclosure ( 1U - Rack -mountable - 1 Bays - 260W - Beige .
-
Shopping In Rackmount Accessories - Big Bruin
… ATX motherboards of up to 12 x 10 and supports one Full-height, Half -length PCI addon … • SuperChassis SC513F-260 Rackmount Enclosure ( 1U - Rack -mountable - 1 Bays - 260W - Beige .
-
A MySQL Based EPICS Archiver
This generation of hardware is roughly half the cost of the previous generation and one can expect … 1U Rack Server configured with an internal RAID card for the system disks and an internal SAS card for the attached SAS RAID enclosure .
-
Design Tradeoffs: Part 2 [triedandtrue]
Their forward-looking platform management affects the form factor of all products; for instrumentation used in the manu- facturing environment, Keithley has standard dimensions of full rack or half rack (for width) and 1U , 2U, 3U, or 4U (for height). All enclosures are custom and con- form to internal company standards.
-
Shopping In Rackmount Accessories - Big Bruin
Supermicro CSE513F260 - SuperChassis SC513F-260 Rackmount Enclosure ( 1U - Rack -mountable - 1 Bays - 260W - Beige) New CSE513F260 CSE-513F-260 260W Mini 1U Rackmount Server Chassis B Rated: 0/10 0 Reviews … ATX motherboards of up to 12 x 10 and supports one Full-height, Half -length PCI addon …
-
Protocol Volume 15 Issue 4 Fall 2010
Housed in a rack - mountable 1U enclosure . outputs on ungrounded parallel blade connectors. each output can carry a 100W load. equaling a 575W fixture in output, this DMx moving head is half the size, uses half the …
Indicates content that may require registration and/or purchase.