-
Supplier: RS Components, Ltd.
Description: 19" Pusher Fan, 2 U, Axial, 230 VAC, Boa
- Maximum Air Flow: 194.1489 SCFM
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Hammond Manufacturing Company Inc.
Description: fan blades. DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords). FAN80AC fans have 11" long lead wires. Includes mounting hardware. Specifications All fan components are recognized to UL 507 All fan components with the
-
Supplier: Newark, An Avnet Company
Description: Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
-
-
Supplier: Tripp Lite by Eaton
Description: productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: productivity.Secures and Organizes Rack Equipment in 18U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 750 pounds and a rolling load capacity of 750 pounds. It’s
- Rack Height: 18 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: ToneCooling Technology Co., Ltd
Description: guarantees low noise and long working life time. Precise helium leakage testing system(HLTS) 1. Compact Design: The 1U form factor is ideal for space-constrained environments, fitting neatly into standard server racks without compromising on cooling performance 2. Efficient Heat
- Device: Liquid Cooler/Cold Plate
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans Tripp Lite Rack Enclosure Cabinet Fan Panel Airflow Management 120V 3URM
-
Supplier: Newark, An Avnet Company
Description: Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:89mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-AMD AM4 1U-P32 CPU Cooler is a compact and high-performance thermal solution designed to meet the cooling demands of AMD’s AM4 processors. Perfectly suited for small form-factor servers, high-performance workstations, and compact computing systems, the TC-AMD AM4 1U-P32
-
Supplier: ACCES I/O Products, Inc.
Description: Features True industrial 1U rack chassis 1U x 19-inch shallow depth Five I/O COTS board capable Low power design 0 ° to 60 °C standard operating temperature Internal 2.5-inch drive bay, front mount 5.25-inch Front or rear I/O capable Dual front filtered fan cooling
- ISA Slots: 3
- PCI Slots: 3
- Output Rating: 100 watts
- Cooling Fans: 2
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SmartRack 24U Mid-Depth Rack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top and bottom cable routing ports, perforated front and rear doors and solid side panels promote efficient
- Rack Height: 24 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and three (3) fixed rack unit options. Each cabinet ships with one (1) pair of 2U 180-degree rotating mounting rack
- Length / Height: 43 inch
- Width/Diameter: 30 inch
- Depth: 15 inch
- Rack Height: 2 to 6 U
-
Supplier: ToneCooling Technology Co., Ltd
Description: 90mm*89mm*47mm Fan speed: PWM 1700-4300RPM Noise value: 37.00dBA (MAX) Air volume: 32.49CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing CPU hole distance: 80mm*80mm Power consumption: 110W Material: copper base + copper fins 1. Enterprise-Grade 2U Rack Servers
-
Supplier: AR RF/Microwave Instrumentation
Description: RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model
- Frequency Range: 0.1 to 1,000 MHz
- Output Power( P1dB): 56.98970004336019 dBm
-
Supplier: ToneCooling Technology Co., Ltd
Description: advanced liquid cooling technology to effectively dissipate heat from high-power CPUs, ensuring stable and efficient operation 3. Compact 2U Design: The 2U form factor allows for high-density installations in server racks, optimizing space utilization 4. Powerful Cooling
- Device: Liquid Cooler/Cold Plate
-
Supplier: Tripp Lite by Eaton
Description: Features 6U Wall-Mount Enclosure Houses EIA-Standard 19 in. Rack Equipment up to 20.5 in. DeepThis SmartRack® rack cabinet is designed to house 6U of equipment, such as network switches and patch panels. It’s recommended for branch offices, retail locations, classrooms, back offices
- Rack Height: 6 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: Newark, An Avnet Company
Description: BLANKING PANEL W/TEMP SENSOR & FAN, 1U; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:41.7mm; External Width - Metric:480.1mm; External Depth - Metric:214.6mm
-
Supplier: AR RF/Microwave Instrumentation
Description: RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an overtemperature condition occurs due to cooling blockage or fan failure. The front panel
- Frequency Range: 0.01 to 1,000 MHz
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: SFCable.com
Description: Real raid/server level mobile rack Plastics. IDE, ATA66, ATA100, SCSI, wide SCSI, U2W, U3W/LVD, SCA2. Auto handle actuated andauto plug-in. Super cooling - 2 f ron t fan andsensor(option 3rd fan). Overheating detect and 4 led indicating. Build-in rotary ID selector and
- Type: Rack Enclosures
-
Supplier: Allied Electronics, Inc.
Description: Low-cost, high performance fan tray features sealed ball-bearing AC fans ready for installation in any standard 19" rack. Ideal for various rack and enclosure applications including industrial control cabinets and network system enclosures. Fan trays ship complete
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Square type: 40mm x Thick: 28mm. Most appropriate for 19-inch rack mount 1U (44.5mm) server.
- Maximum Air Flow: 8.6 SCFM
- Maximum Static Pressure: 0.236 in H2O
- Maximum Sound Level: 30 dbA
- Motor Voltage: 14 to 27.6 volts
-
Supplier: Newark, An Avnet Company
Description: STORAGE RACK 1/4 T0 1" KITS
-
Supplier: Equipto Electronics Corporation
Description: Shelves Storage Drawers Console and Work Writing Shelves Caster Bases and Trucks Fans and Blowers for cooling Chassis Guides and Supports Copper Bus Bars Gasketing Power Strips Options The standard rack measures 75 x 23 x 36 inches and accepts 19″ rack panels. For other
- Length / Height: 75 inch
- Width/Diameter: 23 inch
- Depth: 36 inch
- Rack Height: 41 U
-
Supplier: Xoxide
Description: it's the ultimate cooler for your northbridge chipset. Specifications: Fan Bearing: Ball Bearing Heatsink Material: Copper Rated Voltage: DC12V Rated Current: 0.14 AMP Rated Speed: 4000RPM ±10% Height (Rack Units): 2U Dimensions: 3.2 x 1.5 x 1.9 in Weight: 3.8 oz Additional Features:
-
Supplier: ebm-papst Inc.
Description: Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
- Maximum Air Flow: 31.76982 SCFM
- Maximum Sound Level: 58 dbA
- Motor Voltage: 230 volts
- Nominal Power: 22 watts
-
Supplier: ebm-papst Inc.
Description: Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
- Maximum Air Flow: 37.65312 SCFM
- Maximum Sound Level: 64 dbA
- Motor Voltage: 36 to 60 volts
- Nominal Power: 17 watts
-
Supplier: Tri Map International, Inc.
Description: 3U Enclosures 19”w x 5.25”h x 17”d Drive Expansion Enclosure with multiple cooling fans Aluminum construction
- Cooling Fans: 2
- CPU Slot: None
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: Xoxide
Description: upper. Dual radiators with total 12 cooling fans ( 2 of them are 14CM large fans on the top and rear, 2 12CM fans on the front) Support longest VGA card with Crossfire and SLi ready Removable Rack for up to 6 HDD HDD can be mounted face in or face out for better
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Rugged industrial quality Up to 3000W per 2Ux19” shelf Full electronic protection Cooling by built-in fans Field-proven design Hot swappable, N+1 redundant This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a 2Ux19” stainless
- DC Input Voltage: 21 to 280 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 8 to 40 amps
- DC Output Power: 3,000 watts
-
Supplier: APITech
Description: The Emcon and SST brand offer the SB1201E, a 19" chassis which enables the easy rack mount of two high-grade IP Encryption devices. The SB1201E provides a convenient 1U 19" rack mounting solution with internal compartmentalization for RED/BLACK separation. The unit utilizes a
-
Supplier: Quail Electronics
Description: Our 1508 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a 45 Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 1-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head connector
- Cord Length: 72.047283 inch
- Rated Current: 5 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Quail Electronics
Description: Our 1512 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Straight Fan Head Connector. These power cords provide power for server and equipment fans by using the NEMA 1-15P, which plugs into any standard NEMA outlet or receptacle. A Fan Head
- Cord Length: 72.047283 inch
- Rated Current: 5 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
measurement, networking, communications, sound and studio systems, laboratory instruments, industrial computers and control systems. Elegant TECHNOMET 19” is normally available in four standard sizes: 3U, 4U, 5U and 6U. But METCASE can now manufacture the mini-racks in custom heights and (read more)
Browse Rack Enclosures Datasheets for METCASE -
. The Cooling Fan Selection Process Step 1: Perform a Thermal Analysis The first step in the cooling fan selection process is performing a thermal analysis. A thermal analysis determines the amount (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
New low-vibration fans from Aerco reduce risk of hard drive crashes
New from Aerco is a range of Delta low-vibration fans designed specifically for cooling 19â, 1U , rack -mounted servers addressing the three common problems associated with cooling modern, high-performance boards: air flow, vibration and energy consumption.
-
Thermal management systems for data centers with liquid cooling technique of CPU
Table 2 summarizes examples of CPU case temperature in cases of both air cooling that CPUs are cooled down by six air cooling fans and liquid cooling with single-phase heat exchanger with 1U x 10 servers rack shown in Fig. 14…
-
Verotec - Filtered, intelligent and monitored 1U fan trays
Designed to provide localised cooling of 19 rack mounted or desktop equipment, the range of 19â 1U standard fan trays from Verotec consists of two depths, a 250mm deep unit fitted with three fans and a 350mm deep unit with six fans…
-
Optimal Self-Tuning PID Controller Based on Low Power Consumption for a Server Fan Cooling System.
Because the thermal model of the cooling system is nonlinear and complex, a server mockup system simulating a 1U rack server was constructed and a fan power model was created using a third-order nonlinear curve fit to determine the cooling power…
-
Digitally controlled 500W AC/DC Supply
The convection-cooled model has an output of 200 W and a height of just 3.8 centimetres, making it ideal for 1U (4.4 cm high) rack -mount chassis and other … profile applications, while the fan - cooled version can deliver its…
-
Modeling and Managing Thermal Profiles of Rack-mounted Servers with ThermoStat
We present a server and rack level thermal mod- eling tool called ThermoStat … with different ge- ometries, placement of components ( 1U slots, processors, disks, network … etc.), their power consumption, cool- ing mechanisms (placement and CFM of fans , etc.), and inlet air…
-
1U cPCI chassis
Features at a glance: – 1U 84 HP cPCI chassis with rear I/O, for horizontal installation of 6U cards – Card rack according to IEEE 1101.1, 1101 … – 250W cPCI power supply – Cooled by 4 fans (airflow left to right…
-
Shopping - Best Prices On The Supermicro SC815S-700B Chassis - Big Bruin
Key Features Chassis Type 1U Rack Enclosure Color Black Motherboard Supported up to Form Factor EATX Cooling System 4xFan Dimensions WxDxH 17 … Port Detail Specifications Form Factor - 1U chassis support for max … CD DVD-ROM drive Fans - 4x 4cm counter-rotating…
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…MGX8830/B 1200W 1U Power Supply 1,000.00 $ 32% 680.00 $ MGX8830/B-AC-R MGX8830/B Redundant 1200W 1U Power Supply, cables and … chassis, back plan and fan tray 10,000.00 … MOUNTING KIT FOR 19 RACK 150.00 $ 32% .... - 32% - $ MGX8850 MGX 8850, 24 I/O+4 SRM slots, PXM Controller, Cooling , 19 $ 22,000…
-
NYS Price List January 29, 2007
…Tray 1,000.00 $ 32% 680.00 $ MGX8830-AC= 1200W 1U Power supply 1,000.00 $ 32% 680.00 $ MGX8830-AC-R Two 1200W 1U Power Supplies with tray … MGX 8830 Chassis with fan tray 10,000.00 .... MGX8830-DOOR MGX 8830 Door - $ 32% - $ MGX8830-DOOR= MGX 8830 Spare Door $ 32% 340.00 $ MGX-8830-MNT19= MOUNTING KIT FOR 19 RACK 150.00 $ 32% 102 … 4 SRM slots, PXM Controller, Cooling , 19 22,000.00…
Indicates content that may require registration and/or purchase.