-
Supplier: CableOrganizer.com, Inc.
Description: What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added
-
Supplier: TelephoneStuff.com
Description: The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data
- Material: Stainless Steel
-
Supplier: Petersen Products Co.
Description: Connection Type Snap Hook Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm) Diameter 1/8" (3.18mm) Length 24' (7315.20mm) Material 304 Stainlss Steel Cable. 316 SS Clamps Sage Subcategory Number W9242 Shipping Wt 3 Lb (1.36 Kg)
- Line Length: 24 ft
- Line Type: Wire Rope / Cable
-
-
Supplier: Loos & Co., Inc.
Description: 7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength
- Diameter: 0.1875 inch
- Breaking Strength: 2,800 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: Loos & Co., Inc.
Description: 1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of Mexico and the Caribbean where salt spray is highly potent.
- Diameter: 0.1875 inch
- Breaking Strength: 4,000 lbs
- Number of Strands: 1
- Wires per Strand: 19
-
Supplier: Allied Electronics, Inc.
Description: Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties
-
Supplier: Loos & Co., Inc.
Description: grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
- Diameter: 0.1875 inch
- Breaking Strength: 4,200 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the
- Diameter: 0.1875 inch
- Breaking Strength: 2,900 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Description: photographic equipment. DESCRIPTION Nitronic 50® is an austenitic stainless steel that provides a combination of corrosion resistance and strength not found in any other commercial material available. It has corrosion resistance greater than that provided by Types 316 and 316L,
- Tensile Strength (UTS, Break): 117,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 45 %
- UNS Number: 20,910
-
Supplier: Certex UK
Description: Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction
- Diameter: 0.7480319 inch
- Breaking Strength: 70,587.2 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Southco
Description: These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user
-
Supplier: Southco
Description: These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user
-
Wire Rope and Mechanical Cable - Spiral Rope Compacted 1x19 Stainless Rope Ø 5 mm -- 108100502620058Supplier: Certex UK
Description: Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction
- Diameter: 0.1968505 inch
- Breaking Strength: 5,372.72 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Wire Rope and Mechanical Cable - Spiral Rope Compacted 1x19 Stainless Rope Ø 8 mm -- 108100802620058Supplier: Certex UK
Description: Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction
- Diameter: 0.3149608 inch
- Breaking Strength: 13,555.44 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Certex UK
Description: Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction
- Diameter: 0.393701 inch
- Breaking Strength: 21,535.84 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 316), suitable for the harshest of ambient conditions (for example, salt water), with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 316), suitable for the harshest of ambient conditions (for example, salt water), with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 316), suitable for the harshest of ambient conditions (for example, salt water), with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 316), suitable for the harshest of ambient conditions (for example, salt water), with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: Southco
Description: These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user
-
Supplier: Southco
Description: These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user
-
Supplier: DigiKey
Description: RCS-1 IN TYP. 316 STAINLESS STEE
- Material: Stainless Steel
-
Supplier: Fairview Microwave Inc.
Description: 18 GHz. SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMA coaxial connector has a stainless steel body with passivated plating. Our SC7065 SMA connector uses brass contact and a passivated plating material. This SMA male coaxial
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Anderson Power Products
Description: Screws for Cable Clamp Power
- Operating Temperature: -20 to 105 C
-
Supplier: L-com, Inc.
Description: Listed 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Application Electrical & Electronics
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: DigiKey
Description: "Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Stainless Steel M40x1.5 Silver"
- Temperature Range: -76 to 266 F
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: Phoenix Mecano Inc.
Description: accessories. Off the shelf cabinets feature stainless steel hinges, a stainless steel locking system, foam-in silicone seal, equipment mounting rails inside, mounting holes on back, and external ground. EMC gasketing and custom sizes are available on request. These
- Length / Height: 8.5433117 inch
- Width/Diameter: 23.62206 inch
- Depth: 14.960638 inch
- Height: 8.5433117 inch
-
Supplier: CO2Meter.com
Description: applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Fast and Precise CO2 measurements - monitors 0-5% Type 316 Stainless Steel #4 Finish Enclosure Audible and Visual Alarms Designed to meet FDA
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: environments and wash-down applications. The CM-900 and CM-902 industrial gas detectors are designed to be hard-wired only, cable now included. Features Monitors 0-23% O2 measurements Type 316 Stainless Steel #4 Finish Enclosure Provides instant audible and visual alarms
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are housed in durable AISI316L stainless steel housings or PTFE Teflon housings for high
- Operating Distance: 0.6299216 to 0.9842525 inch
- Operating Temperature: -22 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: DigiKey
Description: "CBL TIE LOCKING BLK 100LB 6.20"""
- Material: Stainless Steel
-
Supplier: CARLO GAVAZZI Automation Components
Description: or standard non IO-Link systems. When these sensors are used in an IO-Link network, important data points, like the actual distance to the target can be obtained. This new family consists of 4 sensor types, in either IP67 plastic (LD30CNB) or IP69K stainless steel AISI316L (LD30ETB)
- Operating Distance: 1.968505 to 39.3701 inch
- Operating Temperature: -13 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
features: Connector type: N-female bulkhead (input) to 2x SMA male (outputs). Cable: RG316, 15 cm—flexible and dependable The Y-Type Splitter/Combiner distributes RF signals to many terminals. (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc (read more)
Browse Cable Reels Datasheets for Hannay Reels -
a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Stainless Steel Cable Ties • Ideal for harsh and (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industrial application. With its premium stainless steel construction and universally practical design, the EN4SDSS series offers NEMA 3R, 4, 4X, 12 and 13 protection. Constructed of formed (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
OnLogic Stainless Steel Industrial Display Built for washdown environments, the ST100 features a seamless SS316 stainless steel front panel, IP66/IP69K ingress protection, and HDMI/VGA connectivity to (read more)
Browse Flat Panel Displays Datasheets for OnLogic Inc.
More Information Top
-
Cable Concrete Chute Experience in Minnesota
Precast blocks are interwoven with stainless steel aircraft cable , 1x19 strand, 1/8” to 5/32” diameter and types 302, 304 or 316 , depending on block size.
-
Use of Articulating Concrete Block Revetment Systems for Stream Restoration and Stabilization Projects
Steel cable is typically stainless steel aircraft cable of type 302, 304, or 316 . Table 1 Steel Cable Diameter Construction Breaking Strength 1/8 in. 1x19 2100 lbs. 5/32 in. 1x19 3300 …
-
steel wire rope machine - offers from steel wire rope machine manufacturers, suppliers, exporters & wholesalers
NO. ITEM DETAIL 1 Structure 1x19 , 7*7, 7*19, 1*19, 6*7 ect 2 Steel Grade Stainless Steel Wire Rope 3 Standard AISI ... [ Related Keywords : 316 wire rope, 304 wire rope, stainless steel wire rope, stainless steel cable ] .
-
Steel Manufacturers in Steel Wire Mesh (Page 3), Steel Suppliers & Exporters in Steel Wire Mesh Directory
material:SS304\SS316\SS316L wire diameters: 1.2 to 4.0 mm mesh size: 25 x 43mm to 200 x 346 mm Surface:handwoven or ferrule cable structures: 1 x7, 7 x7, 7 x19, 1x19 . [ Related Keywords : stainless rope nets, 7x7 rope mesh, wire rope mesh, wire cable nets ] Durable Custom Steel Stamps , Aluminum Stamping Parts High Precision … Stainless Steel Wire Mesh from first class stainless steel wire materials in SUS302, 304, 316 , 304L, 316L.
-
Proceedings of the workshop on structural analysis needs for magnetic fusion energy superconducting magnets: a technical assessment
AISI 316 2!Cr-6Ni-9Mn FRACTURE BEHAVIOR DIAGRAM 21-6-9 STAINLESS STEEbAT 4K o o FATIGUE CRACK GROWTH DIAGRAM 21-6-9 STAINLESS STEEL AT 4K 100 min/cycle 12, 1x19 .0 Conductor Cable , 2.172 din.
-
ZCP2011MPMD_COMPLETESET
MP35N wire has been widely used to make conductor coils and cables (e.g., 1x7 and 1x19 ) for leads used in medical device applications. Evaluation of Metal Injection Molded 17-4 PH Stainless Steel for Instruments A. Craft, D. Campbell, B. Aboud DePuy Orthopaedics, Inc., Warsaw, Indiana, USA Hard Mater., 23, 2005, 306- 316 .
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
… feature histograms in these 1x19 histograms by using JD, we obtain a distance matrix of dimension 1x19 . Int J Cardiol 107: 307– 316 14. Lat- er, one cable was welded to each pad by conductive silver paint. Stents composed of Cobalt alloy and Stainless steel 316L exerted the highest stress value while stents composed of silicon exerted the lowest value.
-
Steel Wire & Rope from Lee Metal & Wire Co., Ltd., Korea
316 When stainless steel springs are tempered at low temperature after coiling, their elastic limit rises and spring characteristic are improved. Cable 1x19 .
-
Sell Galvanized Steel Wire Strands for Optical Fiber Cable
Structure: 1x7 and 1x19 . Application: Widely used for making submarine cable and trunk cable in the modern communication. … Tai Shing Fat Trading Co., Ltd is a professional manufacturer and distributor of Steel Wires, Steel Strands … • Sell Stainless Steel Redrawing Wire … 200CU, 201, 201CU, 302, 304, 304ES, 304H, 304HC, 304L, 304M, 304S, 309S, 310S, 316 , 316L, 321, 340ES …
Indicates content that may require registration and/or purchase.