-
Supplier: Newark, An Avnet Company
Description: 5320 2.4G CERAMIC HELIX CHIP ANTENNA
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 12 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,000 to 2,300 MHz
- Gain: 14 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,200 to 2,700 MHz
- Gain: 12 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Linx Technologies
Description: RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each
- Primary Frequency Range: 2,350 to 2,600 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Coil / Helix, Whip / Vertical Monopole
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 1,700 to 2,500 MHz
- Gain: 10.7 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Linx Technologies
Description: RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each
- Primary Frequency Range: 2,350 to 2,600 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Coil / Helix, Whip / Vertical Monopole
-
Supplier: Newark, An Avnet Company
Description: D-HELIX ACTIVE GPS ANTENNA DUAL BAND L1/L2 SMA MAL / LCOM
-
Supplier: Newark, An Avnet Company
Description: D-HELIX ACTIVE GPS ANTENNA MULTI BAND L1/L2/L5 SMA / LCOM
-
Supplier: TACO Communications Inc.
Description: This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment.
- Primary Frequency Range: 2,500 to 2,485 MHz
- Gain: 14 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: DigiKey
Description: RF ANTENNA BAND L1/L2 HELIX
- Primary Frequency Range: 1,227 to 1,575 MHz
- Gain: 1.7 to 2.2 dB
- VSWR: 2 :1
- Applications: GPS
-
Supplier: Richardson RFPD
Description: Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet measures
- Primary Frequency Range: 1,565.42 to 1,585.42 MHz
- Gain: 34 dB
- VSWR: 2 :1
- Features: Other Antennas & Arrays
-
Supplier: OnLogic Inc.
Description: BUILT FOR THE EDGE WITH INTEL ELKHART LAKE Like all of the systems in the innovative Helix 300 Series, the Helix 310 was built to thrive at the edge. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for
- Speed: 1,200 to 3,000 MHz
- RAM: 32 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Linx Technologies
Description: RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each
- Primary Frequency Range: 425 to 440 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Coil / Helix, Whip / Vertical Monopole
-
Supplier: Linx Technologies
Description: RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each
- Primary Frequency Range: 850 to 970 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Coil / Helix, Whip / Vertical Monopole
-
Supplier: ODG (Origin Data Global)
Description: ANTENNA CHIP 2.4G HELIX
- Operating Frequency: 2,400 to 2,500 MHz
-
Description: characteristics of various types of CP antennas, such as CP patch antennas, CP helix antennas, quadrifilar helix antennas (QHA), printed quadrifilar helix antennas (PQHA), spiral antenna, CP slot antennas, CP dielectric resonator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1204 315M FR4 HELIX CHIP ANTENNA Product overview: ANT1204F002R0315A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Primary Frequency Range: 300 to 400 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: U B Corp.
Description: The quartz and stainless steel construction of this small helix antenna allows it to operate in a 1000°F environment for up to five minutes, with short heat pulses for up to 3000°F. The helix design achieves better than a 2.0 voltage axial ratio with a right hand circular
- Primary Frequency Range: 5,400 to 5,900 MHz
- VSWR: 1.5 :1
- Polarization: Right Hand Circular (RHCP)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Helix Antenna, 1574.397MHz Min, 1576.443MHz Max, 8 X 1.60 MM, 1.60 MM HEIGHT, COMPACT PACKAGE-2 Product overview: AF816M157502-T from TAIYO YUDEN is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It
- Applications: RF Survey / Test
Find Suppliers by Category Top
More Information Top
-
A DNA inspired function reconfigurable double-helix antenna
Measured 3D gain of the double- helix antenna at 2.4GHz .
-
Radiation Characteristics of Ingestible Wireless Devices in Human Intestine Following Radio Frequency Exposure at 430, 800, 1200, and 2400 MHz
Fig. 2 illustrates the re- flections of the helix antenna of 2.4 GHz at different grid sizes and the measured result.
-
Helical antenna performance in wideband communications
Abstract: In this paper, we employed the electromagnetic theory to the design of a 2.4 - GHz wideband helix antenna .
-
Improved Axial-Mode-Helical-Antenna Impedance Matching Utilizing Triangular Copper Strip for 2.4-GHz WLAN
Helical/ Helix Antenna Cookbook Recipe for 2.4 GHz Wavelans and/or WiFi Applications.
-
Education column: A DNA-inspired function-reconfigurable double-helix antenna and video transmission system: A course proposal on pareto-based multi-objective ...
The simulated and measured S11 parameter of the metal-strip double- helix frequency tunable antennas working at 2.4 GHz } .
-
http://www.sciencepub.net/report/0102/10_0578_format_report.pdf
[Note that, when the first turn spacing is set to 0.5 mm (that is, a uniform turn spacing of 0.5 mm along the helix ), the antenna ’s first resonant frequency remains at about 2.4 GHz , but the second resonant …
-
Design of a dual band and broadband microstrip monopole antenna
There is a half helix at the top of the antenna for the monopole to be worked at 2.4GHz band.
-
Panel sessions and discussions
… 6 Miniaturized Dual-Band Printed Antennas for Wireless Communications H. Y. D. Yang, University ofIllinois at Chicago, USA P2.7 2.4 /5.2 GHz Dual-Band Chip Antenna for WLAN Application C … … ofExternal Dual-Band Printed Helix Design T.-F. Huang …
-
Panel sessions and discussions
… Elsherbeni, C. E. Smith, The University ofMississippi, US P16.3 A Planar Chip Antenna for 2.4 /5.2 GHz ISM Band Applications C … … 4 A Dual-Frequency Antenna Fed by CPW G … … Novel Multi-Frequency Quadrifilar Helix Antenna W.-Y. Qin …
-
2007 Index IEEE Transactions on Antennas and Propagation Vol. 55
… AP June 2007 1817-1825 McEvoy, P., see Kitra, M. I., T-AP April 2007 1155-1164 McFadden, M., and Scott, W. R., Analysis of the Equiangular Spiral Antenna on a Dielectric Substrate … … Numerical Analysis of Infinite Helix Layers; T-AP Jan … … AP Nov. 2007 3040-3045 Mita, M., see Munemasa, Y., T-AP Nov. 2007 3046-3051 Mitilineos, S. A., and Capsalis, C. N., A New, Low-Cost, Switched Beam and Fully Adaptive Antenna Array for 2.4 GHz ISM Applications; T-AP …
Indicates content that may require registration and/or purchase.