-
Supplier: Newark, An Avnet Company
Description: ACTIVE PROBE, 2.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TDS7154/7254 Series Digital Phosphor Oscilloscopes; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ACTIVE PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:3.5GHz; Input Voltage Max:30V; Test Probe Attenuation:10:1; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 3.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:-; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix Oscilloscopes with TekVPI Probe Interface; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PROBE, ACTIVE, 1GHZ OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:20V; Test Probe Attenuation:10:1; For Use With:Keysight Technologies 1GHz InfiniiVision/Infiniium Series Oscilloscopes RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length
-
Supplier: Transcat, Inc.
Description: Product Highlights Three independent, isolated output CH3 adjustable output : 0.1~5V/3A High efficiency power conversion (up to 25% more than traditional power supply) Remote output on/off control OVP to protect the DUT OTP to protect SPD-3606 to decreas the repair rate Compact size, light weight
- Bandwidth: 2,500 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Lab scope performance at a portable scope price 1 GHz Bandwidth 2 analog channels 4 GSa/s sample rate Standard 8 Mpts MegaZoom III deep memory The Fastest Way to Debug your design Fastest update rate in the industry at 100,000 waveforms/sec Digital debug for FPGAs
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to 200,000 frames for waveform record and replay 2. Innovative UltraVision technology Deeper Memory
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s
- Bandwidth: 1,000 MHz
-
Supplier: Uni-Trend US
Description: An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Accuris
Description: Oscilloscope (Digital Storage, 1 GHZ)
-
Supplier: Accuris
Description: Calibrator, Oscilloscope, Upgradeable Workstation, 3 GHZ
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units • 10.4 in. (264 mm) Bright XGA Color Display • Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg) Connectivity • Two USB 2.0 Host
-
Supplier: Allied Electronics, Inc.
Description: Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units • 10.4 in. (264 mm) Bright XGA Color Display • Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg) Connectivity • Two USB 2.0 Host
-
Supplier: RS Components, Ltd.
Description: Oscilloscope, 2+16 Channel, 1 GHz, 14-bi
- Bandwidth: 1,000 MHz
- Features: RoHS Compliant
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer,
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: bandwidth 2 Channels 10 ps resolution 40 megasample/second digitizing rate 10 bits vertical resolution with averaging 1k memory per channel Requires 54000 Series Pods The Agilent 54100A is a 1 GHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing
- Bandwidth: 1,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Radwell International
Description: NOISE SOURCE, SNS SERIES, 10 MHZ TO 18 GHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: O-SCOPE 1GHZ 4CH 4GS/S
- Host Interface: Ethernet, USB
- Features: Integral Display, RoHS Compliant
-
Supplier: Rohde & Schwarz USA, Inc.
Description: brilliant touchscreen makes the oscilloscopes very comfortable to use. Key Facts 600 MHz to 6 GHz bandwidths 2 or 4 channels Up to 16-bit vertical resolution 1.000.000 waveforms/s Up to 20 Gsample/s MSO: Optional, also as retrofit Engineered for multi-domain challenges
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 16 (# bits)
- Features: Integral Display
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of 250 Mpts/ch, and display up to 4 analog channels + 16 digital channels mixed signal analysis
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: kTB Solutions
Description: Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution across the entire lineup. It is equipped with 4 analog
- Bandwidth: 8,000 MHz
-
Supplier: DigiKey
Description: 10:1 Active Differential 1.5GHz Black Oscilloscope Probe Test Lead 1M Input Resistance 8V
- Bandwidth: 1,500 MHz
- Input Resistance: 1 Mohms
- Input Capacitance: 1 pF
- Attenuation Factor: 10X
-
Supplier: kTB Solutions
Description: The JHM7000X Series, a flagship mixed-signal oscilloscope newly launched by KTB, excels in high-speed signal analysis with a bandwidth of up to 2.5 GHz and a sampling rate of up to 10 GSa/s.Equipped with proprietary UltraAcq® technology, it achieves a waveform capture
- Bandwidth: 1,000 MHz
-
Supplier: RS Components, Ltd.
Description: Differential probe 1.5GHz bandwidth VPI
-
Supplier: Teledyne LeCroy
Description: WaveSurfer 10 is unique among 1 GHz oscilloscopes. MAUI - A New Wave of Thinking MAUI is the most advanced oscilloscope user interface. MAUI is designed for touch; all important oscilloscope controls are accessed through the intuitive touch screen. MAUI is built for
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: kTB Solutions
Description: JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with a maximum storage depth of up to 500 Mpts. Utilizing proprietary ultra-fast acquisition technology,
- Bandwidth: 1,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: 100V <200ns Aberrations: <2% peak for first 500ns Frequency Range: 10Hz to 100kHz Accuracy: ±10ppm (±0.25ppm with Option 100) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Low-Edge Pulse Amplitude Range: 5mV to 3V pk-pk into 50Ω Accuracy: ±3%
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Teledyne LeCroy
Description: one acquisition module providing four channels at 36 GHz or two channels at 65 GHz, with capability for up to 20 acquisition modules. The Ultimate in High Bandwidth Performance Up to 100 GHz Up to 80 Channels @ 36 GHz Up to 240 GS/s Up to 1536 Mpts/Ch 50 fs rms Sample
- Bandwidth: 100,000 MHz
- Number of Input Channels: 80 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: RIGOL Technologies, Inc.
Description: The MSO8000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 600 MHz,1 GHz, and 2 GHz models each with 4 analog channels the
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Teledyne LeCroy
Description: WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: RIGOL Technologies, Inc.
Description: The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
UNI-T MSO8804HD | 8GHz High-Performance Mixed Signal Oscilloscope The UNI-T MSO8804HD represents the pinnacle of mixed signal oscilloscope technology, delivering (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. To help maintain high test speeds, many of its waveform analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s. These new models feature up to 16 digital channels plus 4 analog channels for mixed-signal analysis with a maximum record length of 500 Mpts/ch. Engineers can accurately correlate and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
15.6-Inch Ultra Phosphor 3 Touchscreen Display 5-Year Warranty Notable Features and Benefits Summary: Analog channel bandwidth: 1 GHz/2 GHz Real-time sampling (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition UPO7204L 2GHz 4Ch Rackmountable Digitial (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with a maximum storage depth of up to 500 Mpts. Utilizing proprietary ultra-fast acquisition technology, it achieves a (read more)
Browse Oscilloscopes Datasheets for kTB Solutions -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
but also versatile and user-friendly: Wide Range of Bit Rates and Bandwidths: The BERT unit caters to a broad spectrum of bit rates, ranging from 24.3 Gbit/s to 28.2 Gbit/s in the standard configuration. Additionally, with optional upgrades, it can support bit rates as low as 9.5 Gbit (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company
More Information Top
-
Highly sensitive fast-response UV photodetectors based on epitaxial TiO2 films
The transient signal was recorded by the 2.5 GHz oscilloscope with an input impedance of 50 .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-12-2648/ZUGELTER-THESIS.pdf?sequence=2
All runs are 400 measurements using a 2.5GHz oscilloscope .
-
Keysight Technologies - MSO9254A - Oscilloscopes - Oscilloscopes - Allied Electronics
2.5 GHz Oscilloscope with 4 Analog Plus 16 Digital Channels, 10 Mpts Memory and 20 GSa/s Maximum Sample Rate .
-
12 nJ 2 μm dissipative soliton fiber laser
Figure 5(a) shows the mode-locked pulse train of the fiber laser measured at the maximum output level by a 2μm InGaAs PIN detector combined with a 2.5GHz oscilloscope .
-
Acousto-optic modulation of a fiber Bragg grating in suspended core fiber for mode-locked all-fiber lasers
The shortest pulse width is observed by means of a 2.5GHz oscilloscope (OSC Tektronix TDS7254) and a 2GHz photo- diode (FD), with the modulator being excited by a maximum .
-
Development of large area polycrystalline diamond detectors for fast
timing application of high-energy heavy-ion beams
The pulses were acquired in coincidence mode using a Tektronix TDS7254B 2.5 GHz oscilloscope . .
-
UWB Radar signal capture and analysis
For this example a 12 GHz oscilloscope will be chosen, not because a 2.5 GHz oscilloscope isn’t readily available and not necessarily because extra bandwidth is needed to stay away from the oscilloscope’s 3dB roll off point.
-
Helios: A 15 TW carbon dioxide laser-fusion facility
The pulse shape is obtained on the second beamline from aphoton-dragdetector driving a Los Alamos-built Model 1776, 2.5 GHz oscilloscope .
-
Advances in Optical Science and Engineering
The detected signal is further provided to a 2.5 GHz oscilloscope for observing the ringdown signal.
-
Wirelessly Powered Sensor Networks and Computational RFID
We measured the timestamp accuracy by generating five consecutive interrupts on the WISP and capturing them on the monitor board and a Tektronix TDS7254 2.5 GHz oscilloscope , which serves as the ground truth.
Indicates content that may require registration and/or purchase.