-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 300.00000000000006 to 2,250 mm
- Number of Teeth: 60 to 450
- Metric Pitch: HTD 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 4 to 12 mm
- Belt Length: 96 to 1,558 mm
- Number of Teeth: 48 to 779
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 200 to 3,800 mm
- Number of Teeth: 40 to 760
- Metric Pitch: HTD 5mm
-
Supplier: Megadyne Americas
Description: HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 5.000000000000001 mm
- Metric Pitch: HTD 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended
-
Supplier: Megadyne Americas
Description: T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 4 to 12 mm
- Belt Length: 700 mm
- Number of Teeth: 280
- Belt Material: Polyurethane
-
Supplier: RS Components, Ltd.
Description: Alpha, AT5 timing belt, W25mm, L 660mm
- Belt Width: 25 mm
- Belt Length: 660.0000000000001 mm
- Number of Teeth: 132
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
- Features: Other / Custom Imperial Pitch
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: US Timing & Conveyor
Description: Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following letter designation designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
- Belt Width: 10.000000000000002 to 50 mm
- Number of Teeth: 14 to 16
- Ultimate Tensile Strength: 2,682 to 20,664 N
- Metric Pitch: HTD 5mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 310.00000000000006 mm
- Reinforcement: Kevlar®
- Features: Other / Custom Metric Pitch, T 10mm, T 5mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 16 mm
- Material: Acetal
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 16 mm
- Material: Acetal
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 3.5000000000000004 mm
- Length Through Bore (if applicable): 14.000000000000002 mm
- Material: Acetal
-
Supplier: F.N. Sheppard & Co.
Description: Positive drive, perfect synchronization, no slippage, less maintenance
- Features: Double-Sided, Other / Custom Metric Pitch
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Belt Material: Urethane
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 4 mm
- Metric Pitch: T 2.5mm
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/2" pitch timing pulley, light weight, with flanges
- Number of Teeth: 21
- Belt Width: 1.5 inch
- Bore Diameter (if applicable): 1.688 inch
- Length Through Bore (if applicable): 2.75 inch
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5 times more power than
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 200
- Material: Nylon
- Features: Other Metric Pitch
- Mounting and Features: Set Screw
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 200
- Material: Aluminum
- Features: Other Metric Pitch
- Mounting and Features: Set Screw
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Radwell International
Description: TIMING BELT, 5 MM PITCH, 350 MM PITCH LENGTH, 35 MM BELT WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PIX Transmissions Limited
Description: 2.06 3.80 300 5M to 2250 5M Lp 8M 8.00 3.48 6.00 344 8M to 4400 8M Lp 14M 14.00 6.02 10.00 966 14M to 4578 14M Lp S5M 5.00 1.91 3.40 S5M 350 to S5M 2525 Lp S8M 8.00 3.05 5.30 S8M 376 to S8M 2848 Lp 2M 2.00 0.75 1.36 52 2M TO 750 2M Lp 3M 3.00 1.17 2.40 60 3M to 6804 3M Lp 5M
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
constructions, with optional metal hubs or inserts. Standard offerings include 3 mm, 5 mm, and 8 mm pitches, with tooth counts ranging from 10 to 80. In addition, SDP/SI offers HTD® pulley stock manufactured from aluminum or carbon steel, with tooth counts from 9 to 160, available for online (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
CATALOG NUMBER DESIGNATION:
No. of Grooves
T Timing Belts - 2.5 mm Pitch .
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Timing Belts - T • 2.5mm Pitch .
-
Accessory Drive Belt Pulley Entry Friction Study and Belt Chirp Noise
…β belt wrap on pulley δ longitudinal deflection at the tangent point due to bending in the longitudinal view DOB Pulley Diameter over 2.5mm balls γ belt longitudinal misalignment angle k … to chirp r Rp pitch of ribs (3.56mm … FUNCTION OF ABOVE INPUT VARIABLES C: THE INPUT VARIABLES WILL BE A RANGE, ONE AT A TIME .
-
Conidrive Timing Belts
…– 10 mm Pitch CONTINUOUS ROLLING ACTION SELF-GUIDING LOW NOISE & VIBRATION Catalog Number Length mm MATERIAL: Polyurethane Reinforced with Steel Tensile Cords OPERATING TEMPERATURE: -30°C to +80°C Conidrive® Timing Belt Stock – 10 mm Pitch A 6Z13MCS A 6Z13MCD .... Priced Per Meter 30 20 10 Single Row Triple Row Double Row A 6Z13MD0500 A 6Z13MD0600 A 6Z13MD0700 A 6Z13MD0800 A 6Z13MD0900 A 6Z13MD1000 Fig. 1 Double Row Fig. 2 Triple Row Ø5.6 Ø4.8 2 2.5 30 5 5 10…
-
Handbook Timing Belts
…height is found in Chapter 2.3.2, ht = 2.5 mm. from Eq. 2.56, ha = ht/2.25 = (2.5/2.25) mm = 1.11 mm, from Eq. 2.57, hf = ht/1.8 = ( 2.5 /1.8) mm = 1.39 mm, from .... Example 2: A high performance timing belt type HTD8 M with an endless length of 1,200 mm is ‘‘gear’’ mounted (i.e. teeth outwards) over a cylindrical surface. .... For the pulley meshing at the pitch line of the outwardly curved belt teeth to the mating…
-
The Aerodynamic Stability of a Le Mans Prototype Race Car Under Off-Design Pitch Conditions
Under- belt suction was used for all of the measurements. .... Dominy and Hodson [3]) with a wedge angle of 90° and a width of 3.5 mm . .... A steady state calibration of the 5-hole probe was performed at constant velocity over a range of pitch and yaw angles from -40° to +40° in 2.5 ° increments and these data were stored as a look-up table. .... symmetry about the wake centre it was possible to achieve higher resolution within an acceptable time scale.
-
The influence of viscoelastic property measurements on the predicted rolling resistance of belt conveyors
Idler pitch 2.5 m. .... Belt width, bw 5 400 mm . .... Master curve from time –temperature superposition.
-
Linearly increasing stress test (LIST) for SCC research
The DC servomotor, connected by means of a pulley and timing belt with a worm gear box drives a linear actuator, which moves the load string in the opposite direction of the lever arm movement until the lever arm is back to … maximum signal of 5 V from the displacement trans- ducer, equal to IO mm travel of the .... The resulting maximum speed of the linear actuator is 54 mm min-' with the currently used pulleys, the worm gear box has a ratio of 70: 1 whilst the actuator has a pitch of 2.5 mm; one turn of the…
-
Maintaining and Troubleshooting Your 3D Printer
136 Let’s see another example, but this time we will use a T2.5 belt with 20 teeth on the drive gear. .... 64 = (200 * 16) / ( 2.5 * 20). .... the stepper motor driver microstep, but we also need to know the thread pitch —that is, the .... steps_per_ mm = (motor_steps_per_rev * driver_microstep) / (thread_pitch * thread_starts) .
-
Inner radiation belt particle acceleration and energy structuring by drift resonance with ULF waves during geomagnetic storms
[6] We use data from the Demeter spacecraft that is a sun- synchronous (local times : 10:00 h and 22:00 h) low-altitude polar satellite aimed at monitoring radiation belts , iono- spheric plasma populations, as well as natural and man- made .... The silicon detector for energetic particles onboard Demeter performs measurements in the 70 keV to 2.5 MeV range for electrons. .... A 6 mm alumi- num foil protects the semi-conductor from UV and from low-energy protons. .... The pitch angle of the detected particles is always close to 90 since the detector is looking…
Indicates content that may require registration and/or purchase.