-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12.
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
-
Supplier: RS Components, Ltd.
Description: RS PRO 3591 Threaded Rod
- Length: 39.3701 inch
- Material: Brass
- Metric: M5
- Features: Other
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 5/16-18 Fully Threaded Rod is 2.500 in
- Length: 2.5 inch
- Inch: 5/16"
- Features: Other
-
Supplier: Princess Auto Limited
Description: 1/2" x 120" Threaded Rod
- Length: 120 inch
- Inch: 1/2"
-
Supplier: Princess Auto Limited
Description: 1/2" x 36" Threaded Rod
- Length: 36 inch
- Inch: 1/2"
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded studs
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 5/8"
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: This PVC threaded rod is lightweight, non-corrosive, vibration resistant and anti-magnetic PVC. Maximum temperature is 140F. Priced per foot, sold in 5' lengths only.
- Chemical System: Polyvinyl Chloride (PVC)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 12 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Length: 144 inch
- Inch: 1/2"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M5 x 90
- Length: 3.543309 inch
- Fastener Standards: DIN
- Metric: M5
- Features: Other
-
Supplier: Atkore International
Description: STRAIGHT TYPE 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 5/16 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES 18 TPI ASTM A510 APPLICABLE STANDARD 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER -
- Length: 120 inch
- Inch: 5/16"
- Finish: Galvanized
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING
- Length: 144 inch
- Inch: 2"
- Features: Other
- Material: Steel
-
Supplier: Total Plastics, Inc.
Description: corrosion and UV resistance. UV Resistance Corrosion resistant Low conductivity – thermally and electrically Non-magnetic – electromagnetic transparency Lightweight High strength Dimensional stability Low maintenance Available Sizes Size Studs Per Package 3/8” - 16UNC 15 1/2” - 13UNC 10 5/8”
- Features: Other
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 5/8" Thread Male Rod End
- Major Diameter: 0.625 inch
- Type: Male
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Self finish
- Material: Steel
-
Supplier: Princess Auto Limited
Description: 5/16" Thread Male Rod End
- Major Diameter: 0.3125 inch
- Type: Male
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 5/8"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 5/16"
- Finish: Black Oxide
- Material: Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades:
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 36 inch
- Inch: 1/2"
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 5/16"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 120 inch
- Inch: 5/8"
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 1/2"
- Finish: Black Oxide
- Material: Steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be carried out according to the requirements of customers,
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as
-
Supplier: Newark, An Avnet Company
Description: Accessory, 5/8" Threaded Rod, 1 (25.4mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: Bracket, New 12mm Threaded Rod for 2"x 2 RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-BL50, F-BL95 (single circuit) Maximum pressure: up to 120 bar; primary duty: transcritical CO2 Maximum flow: 14 m³/h (F-BL26, F-BL50) and 34 m³/h (F-BL95) Ports: 32 mm (F-BL26, F-BL50) and 50 mm (F-BL95) Plate material: stainless steel (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant High-volume robotic machining Video inspection and a Class 100 Cleanroom Extensive Quality Control protocols (read more)
Browse Datasheets for Insaco, Inc. -
Stroke: 2.5" (63.5 mm Standard Stroke) (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Multi-dimensional neutron computed tomography using cooled charge-coupled devices
One 5 mm hole contained water, one 5 mm hole a brass- threaded rod , one 2.5 mm hole a wooden dowel, and the 3.7 mm hole a copper- clad coaxial cable with a 0.7 mm copper center conductor.
-
Standout bright flash during TIG welding steel ???
Was TIG welding some half inch steel threaded rod to steel checker plate 2.5mm thick using copper coated steel filler rod - all went well for the most part, then all the sudden i had a really bright burst of light…
-
Standout bright flash during TIG welding steel ???
Was TIG welding some half inch steel threaded rod to steel checker plate 2.5mm thick using copper coated steel filler rod - all went well for the most part, then all the sudden i had a really bright burst of light…
-
Laminated barrel axial stiffness assessment [of railguns]
As Fig. 2 shows, the experi- ment consisted of over a hundred 0.5 USS washers (35.5 mm outside diameter; 14.7 mm inside diameter, 2.5 mm thick) and four 0.25 diameter threaded rod stiffeners.
-
Active Flow and Combustion Control 2014
The obstacles were attached to two metal threaded rods outside of the plane of the laser with a diameter of 2.5 mm and held in place by nuts.
-
A Photoelectric Spectrophotometer for Measurements of Reflexion and Transmission of Visible Light
The suspensions are 6 mm . threaded brass rods which pass between two horizontal and parallel lengths of 2.5 cm. angle iron, fixed SO that an opening of 3 cm. is left between them.
-
Role of Twinning and Slip in Deformation of a Zr-2.5Nb Tube
The rod type specimens with threads at their grip ends were 10 mm in gauge length and 2.5 mm in diameter.
-
Fractures of the Shoulder Girdle
From a practical standpoint, one should have heavy nonabsorbable suture material, wire (18 gauge or bigger), multiple sized kirschner wires, terminally threaded 2.5 mm pins (guidewires from the 6.5 mm cannulated screw set), Ender’s rods , and a plate/blade-plate and…
-
Integrating motion‐detection cameras and hair snags for wolverine identification
…into the end of the longer wooden crosspiece on the run pole; and 3) a 46-cm-long, 6.4- mm diameter (0.25 in.) threaded steel rod that spanned the distance … the uprights approxi- mately 2.5 cm from the top…
-
Noninvasive measurement of electrostatic discharge (ESD) induced phenomena in electronic systems
It consistedof two 12.5mm diameterstainless steel spheres, mounted inside an acrylic cylinder (diameter: 10cm; length: 12.7 cm) on threaded rods to allow adjustment of the gap separation; for the experiments conducted, a fixed separation of 2.5 mm wasemployed.
Indicates content that may require registration and/or purchase.