-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
-
DIN Rail - DIN rail,Galvanized, perforated, height7.5 mm, width 35 mm, each piece 2 MTRS -- 70169744Supplier: Allied Electronics, Inc.
Description: DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured
-
Supplier: Newark, An Avnet Company
Description: Connector Accessory, Terminal Block Marker, Din Rail Terminal Blocks, 5 mm
-
Supplier: Newark, An Avnet Company
Description: ADAPTER FOR 35 X 7.5MM DIN RAIL
-
Supplier: DigiKey
Description: 2.5MM/2 CONNECTION/GRAY/PUSH IN
- Contact Size (AWG): 12 to 26 AWG
- Voltage Rating: 800 volts
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1046023-AS2.5/4 Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel Series: AS Type: Feed Through Number of Positions: 4 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current -
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX7.5mmX2 Meter, Solid-
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX7.5mmx2 Meter, Perf,
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: PR3 Z2 DIN RAIL, 35mm x 7.5mm x 2M
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks -Din Rail, Channel Package: Bulk Product Status: Active Type: Disconnect Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm²: 0.5-4mm² Fuse Type: 5mm x 20mm Material -
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Package: Bulk Product Status: Active Type: Disconnect Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm²: 0.5-4mm² Fuse Type: 5mm x 20mm Material -
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Ground, Earth Terminal - Width: 6.1mm Termination Style: Screw Wire Gauge or Range -
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmWx7.5mmHx2 Meter, Perf
- Features: DIN Connector
-
Supplier: Newark, An Avnet Company
Description: 2-conductor ground terminal block; 35 mm ; with contact to DIN rail; only for DIN 35 x 15 rail; copper; SCREW CLAMP CONNECTION; 35,00 mm ; green-yellow
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks Sub D, Female Connector 114mm
- Conductor Size (North American): 12 AWG
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Chronos 2 Timer, MAS5, DIN Rail, 17.5mm, 230-240/380-440 VAC, 2X8A, 0.1S-> 100H
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: OKW Enclosures, Inc.
Description: CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: RS Components, Ltd.
Description: Cross connector 5mm wide 10 pole 2.5mm2
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: Advantech
Description: 50-pin SCSI and IDC DIN-rail Wiring Board DIN-rail wiring board Dimensions (W x L x H): 77.5 x 179.5 x 41.5 mm (3.1" x 7.1" x 1.6") 50-pin SCSI and IDC connectors
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 01/08/2003, CIRCUIT BREAKER, FOR MOTOR PROTECTION OP TO 25 AMP, A-RELEASE 6-10 AMP, N-RELEASE 120 AMP, 1NO + 1NC AUXILIARY CONTACTS, 2X2.8MM TAB CONNECTOR, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 10 to 120 amps
-
Supplier: Advantech
Description: DB9 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard™ products with DB9 connector Case dimensions (W x L x H): 77.5 x 45 x 51 mm (3.1" x 1.8" x 2.0") To Be Used With PCI-1714U/UL, PCL-728, PCL-740,
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Advantech
Description: 100-pin SCSI DIN-rail Wiring Board DIN-rail wiring board for PCI-1240/1245/1245E/1245V/1245L/1265/1285/1285E application. Dimensions (W x L x H): 122 x 171 x 45mm (4.8" x6.73" x 1.77") DB-26 connector LED indicators
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: OMEGA Engineering, Inc.
Description: The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment
- Number of Contacts: 2
- Conductor Size (North American): 26 to 0 AWG
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 20 to 192 amps
-
Supplier: Laurel Electronics LLC
Description: housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) The Laureate™ LTE Series
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: L-com, Inc.
Description: provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an auto MDI/MDI-X function. Through it's 5 ports it can connect 5 workstations and
- Number of Ports: 5 #
- Network Equipment: Switch
-
Electrical Connectors - Termination Unit With SC-RJ/2SC Couplers on TH35 Rail to DIN -- 1402k06113keSupplier: METZ CONNECT USA Inc.
Description: Features: Termination unit with SC-RJ/2SC coupler on TH35 rail to DIN EN 60715 Slotted zirconium oxide ceramics sleevefor single mode applications Slotted metal sleeve for mu mode applications Width of 1hp allows mounting up to 12 units in a standard electrical distribution panel
Find Suppliers by Category Top
Featured Products Top
-
: – Suitable for French systems – 230 V AC (50/60 Hz) – Nominal current: 16 A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio -
electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2. Rego's DIN 41612 Backplane (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-frequency signals, such as those needed for 5G communication and mmWave technologies. These connectors ensure low-latency, high-speed data transfer, which is critical for autonomous flight systems and collision avoidance. With the increasing use of AI and advanced sensing, RF connectors provide the necessary (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH