Products/Services for 20000 PSI Hydraulic Fittings

  •  
    Hydraulic Fittings - (303 companies)
    Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic systems. Hydraulic...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings...
  • Hose Fittings-Image
    Hose Fittings - (1197 companies)
    ...hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate fittings for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents. Hydraulic fittings...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    ...correspond to either hydraulic or pneumatic systems. The basic system type is the first step to determining the type of fittings right for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    ...is sandwiched between two fittings. Standards. ISO 6403 --Flow and pressure valves for hydraulic systems. ISO 6263 --Hydraulic fluid power - compensated flow-control valves - mounting surfaces. SAE J748 --Hydraulic directional control valves, 3000 psi...
  •  
    Pneumatic Fittings - (223 companies)
    Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Sanitary Fittings - (113 companies)
    ...to operate, typically measured in pounds per square inch (psi). Operating above or below this rating could cause the fitting to fail (i.e. break, leak, lose its seal). Operating temperature range is the working range of temperatures or the temperature...
  •  
    Grease Fittings - (67 companies)
    ...to seals. Types of Grease Fittings. There are many different types of products. Hydraulic fittings are available in threaded, thread-forming, drive, or rivet styles. Grease fittings also include button-head, protruding, bayonet-style, and plug...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire