-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 W, 2000
- Resistance Range: 2,000 ohms
- Tolerance: 20 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C2001FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It
- Resistance Range: 2,000 ohms
- Tolerance: 1 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002001FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits.
- Resistance Range: 2,000 ohms
- Tolerance: 1 +/- %
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt .2ohm 1% Product overview: RH025R2000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Newark, An Avnet Company
Description: Wirewound, Variable Rotary, Resistor, Resistance 2000 Ohm
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, TEMPERATURE DEPENDENT, NTC, 2000ohm, SURFACE MOUNT
- Resistance Range: 2,000 ohms
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, TEMPERATURE DEPENDENT, NTC, 2000ohm, THROUGH HOLE MOUNT
- Resistance Range: 2,000 ohms
- Mounting / Packaging: Through Hole
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 2K OHM 5% 200W
- Tolerance: 5 +/- %
- Power Rating: 200 watts
- Features: Other
- Technology / Construction: Thick Film
-
Supplier: Newark, An Avnet Company
Description: DB Resistor, 12.5 Ohm, 2000 Watt
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, THICK FILM, 0.13OHM, 1%, 2010; Resistance:0.13ohm; Product Range:ERJB1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.5mm RoHS Compliant: Yes
-
Supplier: Ohmite Manufacturing Co.
Description: conditioning, power distribution, power conversion, and power control. Resistance range 0.5-1K ohms 10% Tolerance standard TCR 250ppm 2000 DC max operating voltage Low inductance design
- Resistance Range: 0.5 to 1,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1,000.0000000000001 to 2,000.0000000000002 watts
-
Supplier: DigiKey
Description: 15 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
- Resistance Range: 15 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 440 ±ppm/°C
- Power Rating: 2,000.0000000000002 watts
-
Supplier: DigiKey
Description: Thin Film Resistor Kit 47 ~ 100k Ohm ±0.05% 1/16W Surface Mount 3240 Pieces (81 Values - 40 Each)
- Resistance Range: 47 to 100,000 ohms
- Tolerance: 0.05 +/- %
- Power Rating: 0.0625 watts
- Category / Application: Automotive, General Use
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 1watts 200ohms 1%
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Allied Electronics, Inc.
Description: The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low
-
Supplier: Allied Electronics, Inc.
Description: The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 884349-MCR03EZPFX2000 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 850588-WSL2512R2000FTA Series: WSL Features: 200 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1032344-LVR03R2000FE70 Category: Resistors>Through Hole Resistors Series: LVR Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low
-
Supplier: Festo Corporation
Description: braking resistor CACR-KL2-40-W2000 Size=500, Assembly position=(* Free convection, * Vertical), Performance at 35% duty cycle and 20°C=2000 W, Rated capacity, braking resistance=800 W, Resistance value=40 Ohm
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 918535-ERJ-14NF2000U Series: ERJ-14N Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories:
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, 2000UOHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Description: RES SMD 200 OHM 1% 1/10W 0603
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RES SMD 200 OHM 1% 1/4W 1206
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 155 C
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 200 OHM 1% 1/10W 0603
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Utmel Electronic Limited
Description: RES SMD 200 OHM 1% 1/2W 1206
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: RES SMD 200 OHM 2% 1W 0207
- Resistance Range: 200 ohms
- Tolerance: 2 +/- %
- Operating Temperature: -55 to 155 C
- Technology / Construction: Carbon Composition, Carbon Film
-
Supplier: Tradeport Electronics Group
Description: Output waveforms prescribed by IEC 61000-4-2 are available. In addition, various waveforms can be generated by changing the discharge capacitor and discharge resistor. Since the charge/discharge capacitor, resistor and discharge relay are incorporated in the gun, ESS-2000 is
-
Supplier: RS Components, Ltd.
Description: 0805Anti-Surge Resistor2,000 Ohm 5%
- Resistance Range: 2,000 ohms
- Power Rating: 0.5 watts
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Nexperia B.V.
Description: The 74ALVT162245 is a 16-bit transceiver with 30 Ω termination resistors and 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. The device features two output enables (1OE and 2OE) each controlling eight outputs, and two send/receive (1DIR and
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: The TAP series delivers 1000 W or 2000 W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting plate temperature) Applications include power conditioning, power distribution, power conversion, and power control. Features High Energy Rating Low
-
Supplier: Nexperia B.V.
Description: eliminate the need for external pull-up resistors to define unused inputs Features and benefits 30 Ω output termination resistors Octal bidirectional bus interface 3-state buffers Wide supply voltage range from 2.7 V to 3.6 V BiCMOS high speed and output drive Output capability: +12
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Nexperia B.V.
Description: The 74ALVCH162601 is an 18-bit universal transceiver with bus hold inputs, 30 Ω termination resistors and 3-state outputs. Data flow in each direction is controlled by output enable (OEAB and OEBA), latch enable (LEAB and LEBA), clock enable (CEAB and CEBA) and clock (CPAB and CPBA) inputs.
- Operating Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
-
Supplier: Radwell International
Description: RESISTOR 2000OHM 125V 12.5W. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 2,000 ohms
Find Suppliers by Category Top
Featured Products Top
-
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Over the meaning of the ampere-coulomb-quotient (reduced stimulating time) in physiology and pathology
The current went yon here fibers a commutator Sw and a or two (in parallel switched) in] nstitut because of its form so-called tower-~-iderst-~-inde (q ~ w) yon ever 2000 ohm resistance . to a sensor-sc. hlfissel …
-
Ballistics 2013: 27th Int'l Symposium
One potential cause of this discrepancy may be the use of a 600 ohm resistor as opposed to the 2000 ohm resistor specified by the manufacturer.
-
Resistance change of thin metal layers through charging
The sensitivity of these instruments is the resistance ungefahr by about 2000 ohms bis .
-
Determination of the heat of electron vaporization and its temperature coefficient of Molybdän‐, Wolfram‐ and tantalum incandescent wires according to the cool...
The precise Erfiillung of the resistance condition was thereby reached a telephone of 2000 ohm resistance , the resistance of the Gliihdrahtes through regulating of the heating current was brought daB to the required value As zero instrument served; it allowed however only …
-
The Mars Thermal Environment and Radiator Characterization (MTERC) Experiment
… the each radiator are: 1) five 1250 ohm resistors, having stable resistance values independent of temperature, wired in parallel to provide an effective resistance of 250 ohms, to serve as the ‘active heaters’, 2) one 2000 ohm resistor , also having a stable …
-
Sintering characteristics of low-rank coal ashes
These electrodes were connected to a 15 volt stabilized d.c. source by way of a 2000 ohm resistor in one of the leads, as shown in Fig. 2. and a potentiometer was connected across the resistor.
-
Device fabrication on epitaxial Si-Ge alloys
They were nominally 2000 ohm resistors when fabricated on silicon with a 200 ~/a boron diffusion.
-
Coulometric determination of organic acids
Push button switch--normally open Generator Power Supply--Any D.C. constant current supply capa- ble of supplying well regulated current @ 10 ma (a 22.5 v batt. equiv, to Eveready #768 with a 2000 ohm resistor in series with one …
-
Continuous recording of suspended solids in effluents
The two voltages El and E, were varied in 0.1 v steps from 0.05 v to 3.55 v and the output voltage developed across a 2000 ohm resistor was recorded.
-
Protection of outside plant conductors
… definition of “electrically safe” in IEC 60215, “Safety Requirements for Radio Transmitting Equipment,” coaxial connections to antennas can be classified as Limited Current Circuits, due to the lowering of the current limit through the 2000 ohm resistor per decade of frequency.
Indicates content that may require registration and/or purchase.