-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 5V 10W
- DC Output Voltage: 5 volts
- DC Output Current: 2 amps
- DC Output Power: 10 watts
- Features: AC/DC Adapter, Medical Power Supply
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: 12V 500MA AC ADAPTER; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:-RoHS Compliant: Yes
-
-
Supplier: RS Components, Ltd.
Description: RS PRO MA06EU AC/DC Adapter
- DC Output Voltage: 3 to 12 volts
- AC Output Voltage: 3 to 12 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: 800mA Universal AC/DC adapter w/6 Plugs
- DC Output Current: 0.8 amps
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Suitable for Calculators, Portable Radios, Cassette Tape Recorders, Video Games, Cordless Phones, Answering Machines. 6´ Cord " LED Power Indicator " Double Insulation. Switchable Output Polarity " Universal Output Plugs. Display Packaged for Resale. 1000mA AC Adapter. Outputs
- DC Output Current: 1 amps
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Suitable for Calculators, Portable Radios, Cassette Tape Recorders, Video Games, Cordless Phones, Answering Machines. 6´ Cord " LED Power Indicator " Double Insulation. Switchable Output Polarity " Universal Output Plugs. Display Packaged for Resale. 500mA UL/cUL AC Adapter. Outputs
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug.
- Features: AC/DC Adapter
-
Supplier: DigiKey
Description: 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- DC Output Current: 2 amps
-
Supplier: DigiKey
Description: 6VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
- AC Input Voltage: 120 volts
- AC Output Voltage: 6 volts
- DC Output Current: 2 amps
- Form Factor: Wall Mount
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER FOR DFG55 9VDC500MA
-
Supplier: Newark, An Avnet Company
Description: USB PORT POWER SUPPLY (AC ADAPTER), 5V, 1A (1000mA); Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5.25W; Output Voltage - Output 1:5.25V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: TelephoneStuff.com
Description: AC adapter for NEAX 2000 or SL1100 IPS telephones. Features: - Required if network does not support power over ethernet (POE) - Input: 120VAC 60Hz 35W - Output: 24VDC 600mA
- Features: AC/DC Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Galco Industrial Electronics
Description: AC Adapter, 24VDC, 500mA, Wall
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm and 3.5mm. 6' cord with
-
Supplier: TOP-electronics USA
Description: W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC
- DC Output Voltage: 24 volts
-
Supplier: Newark, An Avnet Company
Description: OpDAT E2000 adapter OM2 (beige) RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: voltages by 9%: 204–223V (240V AC setting) 189–204V (220V AC setting) 179–193V (208V AC setting) Reduces the following input voltages by 9.8%: Over 255V (240V AC setting) Over 234V (220V AC setting) Over 221V (208V AC setting) AC Line Surge
- Output Voltage: 230 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.2 to 2 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 9 to 24 volts
- DC Output Current: 1.3 to 3.3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Voltage: 24 volts
- DC Output Current: 0.2 to 0.4 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 120V/60 Hz, AC Output
- AC Output Voltage: 12 to 24 volts
- DC Output Current: 2.5 to 6.7 amps
- Type: AC Power Source
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The PS5503US is a special AC Power Adapter for use with the VA6854WM and VA6875WM Wall/Furniture Mount Interfaces. It can be used to power either 1 or 2 interface units. It is also suited for use with INTERA products (ISC2000, ISV3000). The PS5503US adapts 120V AC
-
Supplier: Win Source Electronics
Description: Current: 200 mA Voltage - Output 1: 24 V Efficiency: 80 % Output Power: 4.8 W Output Voltage: 24 V Width: 50.038 mm Cord Length: 1.8288 m Categories: AC AC Wall Adapters Case / Package: 120 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status:
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1125540-WAU240-500 Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: WAU240 Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 12 W Voltage - Output: 24VAC Voltage - Input: 120VAC Input Type:
- DC Output Current: 0.5 amps
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041086-AC164320 Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets Package: Bulk For Use With/Related Products: MPLAB® PM3 Standard Package: 1 Module/Board Type: Socket Module - TQFP Alternative Parts (Cross-Reference): MA180034; MA180033;
- Category: Development Board
-
Supplier: TelephoneStuff.com
Description: 110V AC U.S. adapter plug for MX10. Output Voltage DC 7.5v 200 ma.
- Application: Telephone / Voice Communication
-
Supplier: I/OMagic Corporation
Description: Built-in 8A fuse protection USB Power on indicator Size: 2.7(w) x 2.4(L)x 2.6(H) Inches Certification: FCC, CE Certified, RoHS Package Contents Travel Power Adapter Carrying Case Product Dimensions Length: 2.5" Height: 2.5“ Width: 2.25" Weight: 0.3 lbs
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Overview 24W fixed prong adapter for plug strips and wall sockets meets Energy Star's EPS2.0 Level V requirement and is ideal for portable equipment, access device and peripheral applications. Features Short-Circuit Protection Over-Voltage Protection Over-Current Protection AC Input
Find Suppliers by Category Top
Featured Products Top
-
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
function Non-latching, normally open Rated coil voltage 24 VDC Rated coil current 208 mA at 23°C Coil resistance (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Ac Adapter - Ac Adapter Manufacturers, Suppliers
New 5V 2000mA AC - DC 3.5 x 1.35mm EU Adapter wall Charger for Tablet MID Plug diameter of the charger is 3.5x1.35 mm.
-
Camera Chargers Manufacturers, Camera Chargers Product Catalogs Directory
New 5V 2000mA AC - DC 3.5 x 1.35mm EU Adapter wall Charger for Tablet MID Plug diameter of the charger is 3.5x1.35 mm.
-
Shopping In Wireless Networking - Big Bruin
• Super Power Supply® AC / DC Adapter Charger Cord 9V 2A ( 2000mA ) Tuning Fork Negative 5.5mm x 2.1mm 5.5x2.1mm FCC Listed Certified Wall Plug .
-
Current Calibrators - Grainger Industrial Supply
• Current Calibrator, Source Current 0 to 24mA DC, Current Measurement Range 0 to 50 mA DC, Current Accuracy +/- (0 … … Loop Supply Voltage 24VDC, Display 2000 Count Multiline LCD, Powered … … 100 to 240V Universal AC Adapter , Includes Calibration Cable, Batteries …
-
Recorders / 28
Q8A - Miniature current clamp adapter … Power quality measuring ⢠Large industrial loads ⢠Measuring around cable bundles ⢠Power load monitoring ⢠Waveform analysis Features ⢠Measurement range of 1 mA to 10A AC ⢠Small, compact size … … Ratio 1000: 1 or 2000 :1 Nominal input current …
-
Bill of Materials - SmartBoard SBX885 Interactive Whiteboard
AC Adapter - 5V, 2.0A, 10W, w/ 1.7m Cord Logo, TOP, MICROSYSTEMS, Switching, Power, Model: A050020EE1 SM, P/N: ZDA050200, Input: 100-240V~ 50/60Hz, 0.8A, Output: 5.0V 2000mA , …, SMART Technolgoies (Japan), Approvals, …, WWW.TOPMICRO.COM, L/N: TEE-1049 Made in China .
-
Phosphoinositides I: Enzymes of Synthesis and Degradation
… T, Marone R, Collmann E, Calvez R, Hirsch E, Wymann MP (2009) PI3Kgamma adaptor subunits define coupling … Sci Signal 2:ra27 Borlado LR, Redondo C, Alvarez B, Jimenez C, Criado LM, Flores J, Marcos MA , Martinez AC , Balomenos D, Carrera AC 2000 ) Increased phosphoinositide 3-kinase activity induces a lymphoproliferative disorder and contributes to tumor generation in vivo.
-
Motorola Devour A555 Mobile Phone
MicroSD Memory Card - 8GB AC Adapter - 5.1V, 850 mA USB/ Micro USB Cable Protect Film - Clear Mylar, Die-Cut, Printed Plastic Bag - Assorted Sizes Sticker - Green Paper, Die-Cut, w/ PSA Label - Paper, Die … Copyright © 2000 -2010 iSuppli Corporation.
-
Nintendo 3DS Handheld Game Console
• Stylus - Touchscreen Utensil, Adjustable • SD Memory Card - 2GB • AC Adapter - 4.6V, 900 mA , w/ 6ft Cord • Charging Cradle • Box - Cardboard, Full Color, Printed • AR Cards (Qty. 6) • Card Holder - Cardboard, Full Color, Folded • … Copyright © 2000 -2011 iSuppli Corporation.
-
ATT HomeManager System
… Processor - 100MHz, 11 GPIO, 2 PCM Ports, w/ Dual Channel Codec & Hardware Accelerator $2.28 - SiTel Semiconductor - SC14435D5M - Baseband Processor - DECT $2.25 - S018EU0500300 - AC Adapter - Switching, Input 100-240v~500mA … … Output 5.0V 3000 mA , w/ Filter & Spiral … Copyright 2000 -2009 iSuppli Corporation.
Indicates content that may require registration and/or purchase.