Products/Services for 200 CFM Carburetors
-
Carburetors - (24 companies)A carburetor is a mechanical device that forms part of the ancillary superstructure of an internal combustion engine. The specific function of the carburetor provides fuel to the combustion chamber where an explosion occurs. Carburetors mix raw fuel... -
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. -
Precision Adjustment Screws - (20 companies)Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
-
Air Compressors - (1121 companies)...achieve air flows of up to 100 CFM. Rotary air compressors can reach 1500 CFM with a single stage and up to 2500 CFM with two stages. Centrifugal air compressors operate at levels greater than 1000 CFM. Efficiency. With regard to air compressor... -
Scanning Probe Microscopes - (15 companies)...is the stiffness of the lever, and z is the distance the lever is bent. Video credit: Mikeadams1311. Acronym. Microscope Name. AFM. Atomic Force Microscope. BEEM. Ballistic Electron Emission Microscope. CFM. Chemical Force Microscope. C-AFM. Conductive...
-
Load Centers - (47 companies)...a 200-amp service load center. Load centers are not universal. Rather, they are designed for a particular manufacturer 's circuit breakers. By definition, these circuit breakers are switching devices that are capable of making, carrying, and breaking...
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
-
Automotive Services - (307 companies)Automotive services provide design, engineering, testing, maintenance, repair, and manufacturing services to the automotive industry.
-
Injection Pumps - (108 companies)This type of fuel injection pump delivers fuel to the carburetor or fuel injection system. An electronic fuel injection pump system has built-in safety logic that will shut down the pump in the event of an accident or if it registers no oil pressure...
Product News
-
Pelonis Technologies, Inc.
DC Blower 97mm x 33mm with 22 CFM Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V. RB9733 series DC blower features/benefits: Size: 97mm x33mm compact size. Impeller: 12V/24V/48V. Impeller: Reinforced Plastic PBT, Class UL94V-0). Life: 50,000 hours. Operating Temp: -10C~+70C. Bearings: Ball. RoHS Compliant. Additional Information (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies, Inc.
AC Axial Fans in 450mm size up to 3000 CFM Axial Fan Features: Sizes: 450mm (17.7"). Voltage: 230V. Airflow: 1,880/3,061 CFM. IP: 44. Life: 40,000 hours. Insulation: Class F. RoHS Compliance. Additional Information (read more)Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Kaeser Compressors, Inc.
Mobilair M500-2 delivers 1600 cfm, oil-free The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is designed for heavy industrial, processing, and manufacturing operations including chemical, refinery, midstream/pipeline, food and beverage, pulp and paper, shipyards, mining, and large construction sites. Available... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
WAGO
Visual Panel 200 HMI . industrial control panels and meets international compliance. standards for CE, UL and cUL. Supporting most third-party industrial PLCs and using. common communication drivers, integrating the WAGO. Visual Panel 200 series hardware into your existing operations. is easy. Take control of your systems with effortless HMI. programming and superior visual monitoring. WAGO 's. Visual Designer software creates programs for the Visual. Panel 200 series no matter the skill level... (read more)Browse Touch Screen Displays Datasheets for WAGO -
5o.com
200 ~ 1875MHz Drop in Circulator 1.Powerful performance, backed by data. Precision Band Coverage. Optimized for the 350~370 MHz frequency range, it seamlessly integrates with mainstream communication architectures including digital, satellite, and mobile communication systems, meeting the signal processing requirements of diverse RF systems. Low Insertion Loss, High Isolation, Superior Matching. Insertion Loss: <= 0.35 dB, maximizing signal transmission efficiency and minimizing energy loss;. Isolation: >= 21 dB, effectively... (read more) -
Konica Minolta Sensing Americas, Inc.
CS-200 Color and Luminance Meter The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation. The CS-200 features 40 sensors and performs calculations using the spectral sensitivity characteristics (color-matching functions) corresponding to the sensitivity of the human eye. With this newly developed... (read more)Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
Triple/S Dynamics, Inc.
One Drive- Engineered for 200+ feet Meet the Slipstick (R) Industrial Conveyor from Triple/S Dynamics --where one drive does it all. Powered by a single, self-contained drive unit, this horizontal motion system eliminates the need for complex components like springs, chains, or counterweights, reducing maintenance and increasing reliability. Moves bulk materials efficiently while minimizing dust, degradation, and wear. From heavy-duty industrial loads to fine powders, Slipstick handles it with ease --delivering smooth, consistent... (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
PCE Instruments / PCE Americas Inc.
Borescope PCE-VE 200-S An industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and... (read more)Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Videoscope PCE-VE 200-S3 This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection... (read more)Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Electro Optical Components, Inc.
FEMTO's New OE-200-BPR Balanced Photoreceiver The OE-200-BPR is unique: It has switchable AC coupling and an exceptionally wide differential intensity range, spanning from the mW down to the fW level. For very slow applications, a switchable 10 Hz low-pass filter is available, enabling measurements down into the low fW range. The OE-200-BPR offers significantly higher gain and the best CMRR (Common Mode Rejection Ratio). The OE-200 is the best choice when maximum performance is required --particularly when both the frequency and the total... (read more)Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
-
Reference Sequence VC Test Method
Suitable apparatus is needed to deliver approximately 200 cfm (340 m3/h) alr to the carburetor intake with a moisture content of 80+5 gralns/Ib of dry air (11.4+0.3 mg/Kg dry air) and a dry bulb temperature of 80+2~ …
-
“Return to Nascar” Dodge NCTS History
The Busch Series and the truck series both use 390- CFM series carburetors and roller tappet camshafts. … won its first victory in the NCTS at the Western Auto Parts America 200 at I-70 …
-
Reference Sequence IIC Test Method
Carburetor , air temperature, oF ............ air humidity, grains per Ib of dry air ..... pressure, in. of water Blowby rate, cfm at 100~ and 29.7 in. of Hg ..... 260+2 200 +2 190+2 60-+1 197-+2 199-+2 at 3.0+0.5 …
-
Reference Sequence IID Test Method
Carburetor , pressure Blowby rate, at 100~ and 29.7 in. of Hg (37.8~ and 100 kPa 200 + 2~ 190 + 2~ 0.1 to 0.3 in. of water 1.35 + 0.35 cfm .
-
Sequence V-D Test Method
… fluorescent lighting (approximately 4500 degrees K color temperature) with an illumination level of 200 - to 500-ft … mounted on the test stand so that the carburetor mounting flange of the intake manifold is horizon … apparatus is required to deliver approximately 80 cfm (38 dm3/s) of air to the carburetor intake via …
-
Reference Sequence IID Method
Carburetor , pressure 200 • 2~ 1.35 + 0.35 cfm .
-
Study of technological improvements in automobile fuel consumption. Volume IIIA. Appendixed I through III. Final report, June 1973--January 1974
The measuring equipment i s 0.1 cfm . … u r e is a 25 p s i pressure loss a t 200 rpm, but a … … r d i s t r i b u t o r and carburetor . was used without …
-
Alternative Fuels: Emissions, Economics, and Performance
The main catalysts each have a volume of 200 in3 (3,277 cm3 ), which provides a total … The modified engine was then tested with 108 octane gasoline using a 750 cfm (21,240 L/min) Holly carburetor .
-
Energy technique
… 10] http://unfccc.int/essential_background/kyoto_protocol/items/2830.php, 2006 [19.11] http://unfccc.int/kyoto_mechanisms/ji/items/1674.php, 2006 [19.12] http://cdm.unfccc.int/, 2006 [19.13] http://www.cdmwatch.org/small-scale_list.php, 2006 [19.14] http://unfccc.int/methods_and_science/lulucf/items/1084.php, http://carbonfinance.org/pcf/router.cfm?Page=Projects , 2006 Burnup 75 f. 156, 200 ff, 82, 97 exhaust gas treatment 153 exhaust gas use 158 exhaust … … to 34 fly ash 50, 52 wings 272 wing profile 274 flight current gasifiers 284 aircraft derivative …
-
Shopping In Generators & Air Compressors - Big Bruin
… Tri-Fuel Generator w/ Electric Start B&S Vanguard Engine - HPS9000VE - Tri-Fuel Carburetor and Gas Regulator … • Kohler 14kW Air Cooled Standby Generator and 200 Amp SE Rated Automatic Transfer Switch | 14RESAL … … DEWALT 80 Gal. air compressor has an industrial performance that delivers a maximum CFM at 175 psi …
Indicates content that may require registration and/or purchase.