-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 200KHZ, 3.6V, UMAX-8; Frequency:200kHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32.768kHz 12.5pF DT-26 Crystals ROHS
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, AECQ200/32.768KHZ, 3.2X2.5MM ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, AEC-Q200/32.768KHZ, 3.2X2.5MM ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: 32.768kHz 12.5pF DT-26 Crystals ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1328175-ASAK2-32.768KHZ-LRS-T Category: Crystals, Oscillators, Resonators>Oscillators Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) Standard
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Crystals. This
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1030283-ABS06-32.768KHZ-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS06 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 12.5 pF
-
Supplier: Micro Crystal AG
Description: OM-0100-C8 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 550 nA
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Micro Crystal AG
Description: OM-7605-C8 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 450 nA
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916.5 MHz, -200kHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 916.5 MHz, -200kHz, Clock and Timing IC, Resonators. This
- Frequency: 916.5 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.7680KHZ, 6PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.7680KHZ, 6PF, Clock and Timing IC, Crystals.
- Frequency: 0.032768 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 16V, 200mA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100kHz, 16V, 200mA, Clock and Timing IC,
- Frequency: 0.1 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 849883-CMR200T32768DZFT Series: CMR200T Features: 32.768 kHz Crystal 50 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
-
Supplier: Utmel Electronic Limited
Description: CMR200T Series 32.768 kHz ±20 ppm 6 pF -40 to +85 °C SMT Tuning Fork Crystal
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, AEC-Q200, 32.768KHZ, 3.2X1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:10ppm; Product Range:ABS07AIG Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Citizen Finedevice Co Ltd Win Source Part Number: 915560-CM200C32768EZFT Series: CM200C Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±10ppm Crystal 12.5pF 50 kOhms 4-SOJ, 5.50mm pitch Package: Reel - TR Package: 4-SOJ, 5.50mm pitch Mounting: Surface Mount Part
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 70
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: MEMS OSC XO 200.0000KHZ CMOS SMD
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 4024 is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 32.7680KHZ 12.5PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Description: CRYSTAL 32.7680KHZ 6PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 32.7680KHZ 12.5PF TH
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -10 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±1.0 Parts Per Million (ppm) Low Phase Noise Specifications: Frequency: 10.000 MHz Frequency Stability: ±1.0 ppm @ –10°C to 60°C Supply Voltage: 5.0 V ±0.5 V Supply Current: 20 mA Max. Phase Noise: –135 dBc/Hz @ 10 kHz Offset Package Type: Thru-Hole Dimensions:
-
Supplier: Infineon Technologies AG
Description: by prgramming the oscillator with an external resistor built-in soft-start function to limit both the inrush current and the overshoot of output voltage peforms all necessary protection functions in HB LLC resonant converters Potential Applications LED OLED LCD PDP TV AC-DC adapter
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: 1MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Deep Sleep System Supervisors: Low Power BOR, WDT, INT0 and RTCC Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance
- Clock Speed: 32 MHz
- Internal RAM Size: 0.5 KB
- Internal ROM Size: 4 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: to 85°C. Additional Features Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode) Input voltage range: 2.9V to
- Input Voltage (VIN): 2.9 to 14 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Micro Crystal AG
Description: programmable offset value. Oscillator stop detection Provides year, month, date, weekday, hours, minutes and seconds Automatic leap year calculation: 2000 to 2099 Timer and Alarm functions Clock output frequencies: 32.768 kHz to 1 Hz. I²C-bus interface: 400 kHz 100% Pb-free,
- Supply Voltage: 0.9 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: ValueTronics International, Inc.
Description: METER MAG operation) Frequency range: 0.5 Hz to 200 kHz Input type: Differential Input impedence: 10M // 40pF Common-mode rejection ratio: 110dB or greater(at 1 kHz) Input referred noise: 5nV /√Hz or lower(at 1 kHz) Filter: LPF, HPF, BPF, automatic tuning is available.
-
Supplier: ValueTronics International, Inc.
Description: kHz 3 dB Bandwidth: 20 Hz-60 kHz Input Impedance: > 10 kΩ RF Sweep Ranges 400 kHz-500 kHz 10 MHz-11 MHz 75 MHz-110 MHz 36 MHz-41 MHz Frequency Response >0.2 dB in sweep ranges 36-41 MHz and 75-110 MHz >2 dB in sweep ranges 400 kHz-500 kHz; 10 MHz-11 MHz
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: 70 ps risetime pulse, 200 mV, 50 kHz repetition rate, 1 μs pulse duration (5% duty cycle) Sine wave, 1 GHz or 100 MHz, 100 mV Square wave, 10 MHz, 1 MHz or 100
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Microchip Technology, Inc.
Description: ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under
- Output Current (IOUT): 1 amps
- Quiescent Current (IQ): 0.005 amps
- Operating Temperature: -40 to 85 C
- Package Type: DPAK (TO-252), TO-220
-
Supplier: Micro Crystal AG
Description: temperature range: -40 to +85°C. User programmable offset value. Oscillator stop detection. Provides year, month, date, weekday, hours, minutes and seconds. Automatic leap year calculation: 2000 to 2099. Timer and Alarm functions. Clock output frequencies: 32.768 kHz to 1 Hz.
- Supply Voltage: 0.9 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Renesas Electronics Corporation
Description: transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting
- Output Voltage (Volt): 0.8 to 12 volts
- Input Voltage (VIN): 2.5 to 12 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS compatible and AEC-Q200 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Applications for Interquip Automotive-Grade 32.768kHz Crystal Oscillators include (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-327ATQMV is an AEC-Q200 qualified, HCMOS 32.768 kHz low-power, MultiVolt™ SMD crystal oscillator. The compact ceramic package is 3.2 x 2.5 x 0.9 mm and uses an industry-standard footprint. The MultiVolt™ feature allows customers to use the same device for many designs (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to +125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Oscillators Datasheets for Micro Crystal AG -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to 125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG
More Information Top
-
Paralleling the TC1121 to Reduce Output Resistance for Driving Higher Load Currents (TC1121)
When pin 7 open, internal 200KHz oscillator used.
-
http://www.mouser.com/catalog/supplier/library/MicrochipSelectorGuide.pdf
20 Regulated GaAs FET supply, Internal 200 kHz oscillator , External clock 3 kHz to 500 kHz, Low-Power Shutdown mode .
-
NCP1571: Low Voltage Synchronous Buck Controller
• Fixed 200 kHz Oscillator Frequency .
-
http://www.onsemi.com/PowerSolutions/product.do?id=NCP1571&pdf=Y
… ns Transient Response • Programmable Soft Start • Power Good • Programmable Power Good Delay • 40 ns Gate Rise and Fall Times (3.3 nF Load) • Adaptive FET Non-Overlap Time • Fixed 200 kHz Oscillator Frequency • Undervoltage Lockout …
-
NCP1575: Low Voltage Synchronous Buck Controller
• Default 200 kHz Oscillator Frequency (No External Resistor Required .
-
Plasma heating by adiabatic compression
whicn are connected to a SQ fcw, 1QQ - 200 KHz oscillator wfti«S.
-
A fast flashlight for temperature-jump and photochemical studies
It is equipped with a 200 kHz oscillator , an impedance transformer and the bridge proper as shown in figure 4.
-
Miniature sensitive fluorometer for oceanographic tracer studies
The converter consistsof a 200 kHz oscillator and an isolating transformer, a rectifier, and areg- ulator.
-
Bipolar Semi-custom Ics in Non Entertainment Consumer Applications
* 200KHz oscillator to be used as a basic clock for the microprocessor.
-
Planar inverted-F antenna for radio frequency identification
The chip contains a 200 kHz oscillator which modulates the input reactance of the chip, causing a phase modulation of the backscattered signal.
Indicates content that may require registration and/or purchase.