-
Supplier: Laserglow Technologies
Description: Life: 5000 hours Wavelength: 658 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Class IV lasers also include: Free laser safety
- Wavelength Range: 658 nm
- Laser Power: 200 to 500 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: Key Features: Output Powers: > 200 mW, 300 mW, 400 mW Key Feature: High visibility red laser Wavelength: 635 nm (red) Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Warranty: 6 Month
- Wavelength Range: 635 nm
- Laser Power: 200 to 300 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
-
Supplier: Laserglow Technologies
Description: Laserglow's original portable green laser, the Aries Series is built from the ground up for continuous high-power operation. When a laser pointer does not provide sufficient output power the Aries gives the same portability at power levels of up to 250 mW at 532 nm. The
- Wavelength Range: 532 nm
- Laser Power: 20 to 225 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
Find Suppliers by Category Top
Featured Products Top
-
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, electronic, semiconductor, microelectronic and laser applications. UV15X-6NM-2 features an elongation exceeding 200%, which contributes to its ability to withstand rigorous thermal cycling and mechanical shocks. It is serviceable over the wide temperature range of -80°F to +250°F. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange. A15035-1-CF | DUV Grade (Laser) Fused Silica Viewport w/ Broadband AR Coating for 425-760nm, 3.88″ View Dia, 6.00″ Conflat Flange (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
The key features of these 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Micro Chip Lasers) are: Pulse width<1ns (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
package, delivering 200mW of power at 690nm wavelength. These diodes have wide range of applications, such as research and development in the life science, biomedical and quantum fields HL69001DG Product Specifications: (read more)
Browse Lasers Datasheets for World Star Tech -
170 nm -2.1 μm (deep UV to NIR) 350 nm - 2.0 μm (VIS is dominant) UV transmittance@200nm >90% (Thickness=1mm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
. Key Features: nRad-level beam positioning accuracyfor ultra-precise laser control Ultra-fast scanning rates exceeding 200 MHz Inertia-free solid-state beam (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
transmission over 95% with a fully blocked configuration requiring OD4, OD5, or greater level of blocking over 200–1200nm and longer. All thin-film filters exhibit a shift in the wavelength of the pass band dependent on the angle of incidence. The net effect of greater cone angle (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
laser pointer 200mw exporter - laser pointer 200mw manufacturers, exporters, factories, suppliers, China laser pointer 200mw
532 NM 200 mw Green Laser Pointer Burning Match Laser .
-
200mw green laser pointer - offers from 200mw green laser pointer manufacturers, suppliers, exporters & wholesalers
532 NM 200 mw Green Laser Pointer Burning Match Laser .
-
Green Laser Manufacturers in Laser Pointers, Green Laser Suppliers & Exporters in Laser Pointers Directory
532 NM 200 mw Green Laser Pointer Burning Match Laser .
-
Green Laser - Green Laser Manufacturers, Suppliers (Page 4)
532 NM 200 mw Green Laser Pointer Burning Match Laser .
-
Sell 200mw focusable green laser pointer/laser torch light cigarettes
• Sell 200 mw 532 nm High Power Green Laser Pointer / laser pen+ Light Matches .
-
Animal Locomotion
A 5 mm diameter quartz cylindrical rod was affixed to the front of a 200 mW, 532 nm continuous green laser pointer (Spyder II GX, Wicked Lasers) to create a vertical light sheet pro- jecting down the length of the chamber, parallel …
-
Aerodynamic and functional consequences of wing compliance
A 5 mm diameter quartz cylindrical rod was affixed to the front of a 200 mW, 532 nm continuous green laser pointer (Spyder II GX, Wicked Lasers) to create a vertical light sheet pro- jecting down the length of the chamber, parallel …
-
Laser Pointer 200mw Exporters, Laser Pointer 200mw Selling Leads
Name :Red Laser Pointer Beam Specification : (1) red laser pointer (2) Wavelength: 650 nm (3) Laser range: 200 - 1000...
-
IAI Tamam POP
… 6.4 mm (¼ in) CCD with near IR Laser designator/range-finder: B, wavelength Dual 1.06 µm and 1.54 µm (eye safe) Optional laser pointer : B, wavelength 830 nm Power consumption: A 120 W B < 200 W (average, 600 W …
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… 5 mW/<1 mW; <30Mw / <5Mw; <50mW / <5mW IR laser: <5mW/<1mW; <50mW / <1mW IR illuminator: <50mW/<1mW; < 200 mW / <5mW Wavelength: Visible red laser : 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm …
Indicates content that may require registration and/or purchase.