-
Supplier: Infineon Technologies AG
Description: This full-bridge LLC resonant converter exceeds the 80+ Titanium standard for power supply units, achieving high power density (PFC+DC/DC) above 100 W/inch³ and high efficiency of more than 96%. Input Voltage range: 380 VDC~420 VDC. Output voltage: 54 V. Full-load current: 55 A.
- Category: Development Board
-
Supplier: Richardson RFPD
Description: 3KW High Efficiency LLC Reference Design A high density, high efficiency GaN-based 3kW LLC Resonant Converter to reduce design cycles, costs and time to market for data center, telecom, and industrial switching mode power supply (SMPS) applications. This full-bridge LLC
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be
- Features: Other
-
-
DC-DC Converter Chips - Power Supplies - Board Mount - DC DC Converters -- 1372803-VCB4815QBO-200WR3Supplier: Win Source Electronics
Description: Win Source Part Number: 1372803-VCB4815QBO-200WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC
- Output Voltage (Volt): 36 to 75 volts
- Output Power: 200 watts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1069839-LM200-10B15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LM200-10Bxx (200W) Type: Enclosed Features: Adjustable Output Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 1 Power (Watts): 210W
- Output Power: 210.00000000000003 watts
- Operating Temperature: -30 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mornsun America, LLC Category: Power Supplies - Board Mount DC DC Converters Series: KUB48_QB-10A Package: Bulk Product Status: Active Type: Non-Isolated PoL Module Number of Outputs: 1 Voltage - Input (Min): 30V Applications: ITE (Commercial) Features: Adjustable
- Output Voltage (Volt): 30 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mornsun America, LLC Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LM-R2 Package: Box Product Status: Active Type: Enclosed Voltage - Input: 80 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools The evaluation board is a 300W LLC Converter with 400VDC input and 12V output. It is controlled by Infineons 2nd generation half-bridge LLC controller ICE2HS01G. The ICE2HS01G is designed especially for high efficiency application
- Category: Development Board
-
Supplier: Coilcraft, Inc.
Description: package compared with traditional wire wound transformers. Designed for 50 W interleaved LLC converter development board EV84C64A from Microchip New planar transformer design, higher power density and lower profile vs. the wire wound type Operates up to 1000 kHz, with 38 – 42 V DC
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Planar Transformer
- Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: 30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K DOCUMENTATION ONLY, NO HARDWARE The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete 1200V C3M
- Category: Development Board
-
Supplier: Richardson RFPD
Description: and Low-Side TTL Logic Inputs High-side floating bias voltage rail operates up to 100 VDC Fast Propagation Times (17ns Typical) 5mm x 6.5mm x 1.12mm LGA Package Applications ISG3201 is suitable for high-frequency Buck converter, half bridge or full bridge converters, Class D
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: support Clock chopping for high-frequency operation Fault and current limit inputs Flexible trigger configuration for ADC triggering Advanced Analog Features 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) Up to 36 analog inputs Flexible and
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Renesas Electronics Corporation
Description: means of the enable bit (EN), this disables the PWM and Linear regulator combination and helps conserve power.brbr The input to the linear regulator is derived from the current mode boost converter, such that the required voltage is the sum of the output voltage and the linear
- Regulated Output Voltage (Volt): 13 to 18 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Supplier: Infineon Technologies AG
Description: main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output short circuits Operation at higher bus voltages or in worst pollution degree environments Potential
- Peak Output Current: 5 amps
- Supply Voltage: 3 to 17 volts
- Propagation Delay: 36 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver, Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: operation in bootstrapped system with benefit on system reliability (reduced risk of saturation of the main transformer or hard commutation in LLC) Enabling safe operation in bootstrapped system during start-up Protection against input overlap in case of noisy conditions as output
- Peak Output Current: 5 amps
- Supply Voltage: 3 to 17 volts
- Propagation Delay: 36 ns
- Driver Type: Dual Gate Driver (Half-bridge), High-side Gate Driver, Low-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
stock. Key Specifications 200W Railway quality DC-DC converters; Meet requirements of EN 50155; Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (wide EN 50155 input ranges); Output: 12Vdc/16A, 24Vdc/8A or custom; Built-in redundancy (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. Comprehensive Protections: An input undervoltage overvoltage overcurrent short-circuit overtemperature protection power supply, with multiple protection modes and automatic recovery. Power Specifications: A 12V/19V/24V/36V/48V single output power supply with 12V output (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Design of low-profile LLC resonant converter for low transformer loss
Specification of power supply in plasma display panel is following as : • Input voltage : 320V-400V • Output voltage : 180V- 200V • Output current : 2.3A In LLC resonant converter , the ZVS turn-on for main switch is very important to obtain …
-
LLC converter with Taiwan Tech center-tapped rectifier (LLC-TCT) for solar power conversion applications
… to the operation principle and design considerations, an LLC with conventional center-tapped rectification circuit (LLC-CT) and the proposed LLC-TCT with 300-400-V input and 200V /400W output are implemented … … the superiority of the LLC -TCT over the LLC … Index term: Center-tapped rectifier, LLC converter , Taiwan Tech rectifier .
-
Operating temperature reduction of low-profile transformer in LLC resonant converter for PDP
First, we must know the operation condition of the LLC resonant converter for PDP before designing the converter. • Input voltage : 320V-400V • Output voltage : 180V- 200V • Output current : 2.3A To achieve the ZVS turn-on for the main switches and ZCS turn-off for the rectification diodes, it needs to operate converter between .
-
LLC converter with Taiwan Tech voltage doubler rectifier (LLC-TVD) for large-size LED-backlit LCD display applications
This motivates the research to integrate a novel voltage doubler, Taiwan Tech voltage doubler (TVD) as shown in 2(b), into the LLC resonant converter [8]. In addition to the descriptions of the operation principle and design considerations, a specification with 300-400-V input , and 200V /200W output is realized by an LLC with conventional voltage doubler rectification circuit (LLC-VD) and .
-
Σ/sigma DC/DC conversion for computing and telecom applications
As an example, a /Sigma DC/DC converter with ~ 200V (196V to 206V) input , 12V/300W output is designed. Single 270W LLC DCX is used as the unregulated converter.
-
High-efficiency and low-cost tightly-regulated dual-output LLC resonant converter
To verify the feasibility of the proposed dual output LLC resonant converter , the proposed converter built on following specifications is taken as an example. Input voltage Vin: 400V - Output 1 (Vo1/Io1): 200V /1.6A - .
-
High efficiency DC-DC converter with twin-bus for dimmable LED lighting
vS01 ( 200V /div Fig. 7 Waveforms of MOSFET voltage vS01 and its gate voltage vG01, output diode voltage vD01 and its current iD01 in the LLC resonant converter Fig.8 highlights the experimental verification for the input voltage VDC1, the LED current of one string …
-
LLC DC/DC Resonant Converter with PLL Control Scheme
Input Voltage=400V; Switching Frequency = lOOkHz VDS2( 200V /div) ; JDS2(2A/div); Time Base(5p s) Fig. 14. (a) Gain and (b) phase of the LLC resonant converter .
-
A High Frequency ZVS Isolated Dual Boost Converter with Holdup Time Extension Capability
… F. C. Lee, “Performance Evaluation of CoolMOSTM and SiC Diode for Single-Phase Power Factor Correction Applications,” IEEE APEC’03. pp. 651 –657 [5] B. Yang; F.C. Lee, A.J. Zhang, G. Huang, “ LLC resonant converter for front end DC/DC … … 7] B. Yang, P. Xu and F.C. Lee, “Range Winding for Wide Input Range Front End … 200V /div .
-
Single-stage high-power-factor LED driver with ZVS and current-sharing features
… of (a) the inductor current hpj; and (b) the utility line voltage and input current at full … Because of the switch S2 shared by a buck-boost typed PFC and an LLC resonant converter , the current stress of S2 is higher than that of Sf. (a) (Vd,l, Vd,2: 200V /div; id,l, id.,: 5A!div; time: 2,us/div .
Indicates content that may require registration and/or purchase.