-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1275591-UBA2024T Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
-
Supplier: Accuris
Description: PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, SHORT, UNS A92024
-
Supplier: Accuris
Description: (R) PIN, EXPANSION - ALUMINUM, 2024-T4 AND 2024-T351, LONG (UNS A92024)
-
Supplier: AENOR
Description: Metallic industrial piping - Part 5: Inspection and testing (Endorsed by Asociación Española de Normalización in September of 2024.)
-
Supplier: Wiremax
Description: UL 3239 Wire High Voltage 5 KVDC thru 60 KVDC High flexibility High Temperature 150°C rating 24 AWG thru 10 AWG conductors Ozone and corona resistant Meets VW-1 flame test
- North American (AWG): 24 AWG
- Rated Voltage: 20 kilovolts
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 728101-UBA2024T/N1 Manufacturer Homepage: www.nxp.com Reference case: SOP-14 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
-
Supplier: AENOR
Description: Ergonomics of human-system interaction - Part 5: Workstation layout and postural requirements (ISO 9241-5:2024) (Endorsed by Asociación Española de Normalización in October of 2024.)
-
Supplier: AENOR
Description: Personal protective equipment - Knee protectors for work in the kneeling position - Part 5: Requirements for knee mats (type 3) (Endorsed by Asociación Española de Normalización in July of 2024.)
-
Supplier: AENOR
Description: Assistive products for tissue integrity when lying down - Part 5: Test method for resistance to cleaning and disinfection (ISO 20342-5:2024) (Endorsed by Asociación Española de Normalización in October of 2024.)
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Tubing with 50A Durometer, 0.375 inch ID x 0.625 inch OD (9.5 mm x 15.9 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on Peroxide Cured parts.
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: ASAP Semiconductor LLC
Description: TPS2024EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2024 2.7 V ~ 5.5 V Input Voltage
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: ODD78M5R70T20
-
Lighting Controls - PMIC - PMIC - Lighting, Ballast Controllers - UBA2024T/N1,518 -- UBA2024T/N1,518Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 116071-UBA2024T/N1,518 Packaging: Reel - TR Type: CFL/TL Driver Mounting: SMD (SMT) Frequency: 40.05kHz to 42.68kHz Current - Output Source/Sink: 900mA Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package:
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: D/T STRAIN RELF, 2.0-2.4", 2.5" INS
-
Supplier: bisco industries
Description: Quarter-Turn Fasteners
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Half-bridge power IC for CFL lamps Product overview: UBA2024T from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: A.G. Scientific, Inc.
Description: Inhibitor of Akt (PKB) activation without affecting activation of the upstream kinase PDK-1, or other kinases downstream of Ras such as MAPK. Induces apoptosis and kills a variety of cancer cell lines.
-
Supplier: Newark, An Avnet Company
Description: IEC GLASS INSULATED T/C 5/PK ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: A-2024-5 REDUCER BUSHING
-
Supplier: Honeywell International, Inc.
Description: 4 13/32 INCH W X 2 15/16 INCH D X 8 5/32 INCH H SIZE 24 MIN. AC VOLTAGE RATING 240 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LCD DISPLAY TYPE UL, CSA, CE APPROVAL AGRICULTURAL CONTROL, COMMERCIAL APPLICATION 24/120/240 VAC VOLTAGE RATING -40 TO 140 DEG F OPERATING TEMPERATURE 4 TO 20
- Control Signal: Analog Voltage, Current Loop
- Standards and Compliance: Other
-
Supplier: Newark, An Avnet Company
Description: CMF-55 16.5 1% T-2 EB e3
-
Supplier: DigiKey
Description: DC-DC, ISOLATED, 20 W, 9~36 VDC
- DC Input Voltage: 9 to 36 volts
- DC Output Current: 2 amps
- Type: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1397503-DELL N2024 - PowerConnect N2024 24x1GB BASE-T 2x10GB SFP+ Manufacturer: Dell
- Network Equipment: Other, Switch
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END TYPE FULL POLISH FINISH 9.1 INCH OVERALL LENGTH E20 SMALLER END SIZE E24 LARGER END SIZE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.49 LB
- Length: 9.1 inch
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: SiTime Corporation
Description: Automotive AEC-Q100 SOT23 Oscillator
- Oscillation Frequency: 5.53125 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: UC Components, Inc.
Description: Screw, Set, Cup Point, Socket, Vented, Precision Cleaned
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS - TPS2024DRG4 - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC FULL REEL
- TJ: -40 to 125 C
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: ODG (Origin Data Global)
Description: CONN SOCKET 20-24AWG CRIMP TIN
-
Supplier: Rochester Electronics
Description: BQ2024 1.5K Bit Serial EPROM with SDQ Interface
- Memory Category: EPROM
- Features: Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Southco
Description: Southco’s DZUS® D4 Standard-Line Quarter-Turn Fastener features a comprehensive range of quarter turn studs, mounted receptcles and accessories, for Quick Access applications accross many industries where secure, vibration resistant fastening is required. The range includes various size
-
Description: ISO/IEC TS 30149:2024 provides principles for IoT trustworthiness based on ISO/IEC 30141 - IoT Reference Architecture.
Find Suppliers by Category Top
Featured Products Top
-
2022-2024 TAKACHI all product catalog has been published and in stock. [REMARKABLE NEW PRODUCTS] New type aluminium enclosure - AU series IP68 high performance waterproof enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
entries received January through June. Any submissions received through the rest of 2024 will be rolled into our 2025 promotion. And if your submission wasn’t chosen, please feel free to re-enter for our 2025 contest! (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
5 Strategic Opportunities for Molders in the Rapidly Evolving Electrical Vehicle Market Global (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Unparalleled Performance Uni-Trend Technology US, a renowned leader in electronic testing equipment, proudly announces the launch of the UNI-T UTG9504T Elite-Series Arbitrary Waveform Generator. This groundbreaking product, unveiled in January 2024, is set to revolutionize the landscape of testing (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
that they don’t put heat into the metal like grinding discs do.” Breakthrough Technology Norton RazorStar Fiber Discs were launched in January 2024 as part of a line of products that also includes (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Guarantees your secondary material recovery processes: - From life cycle and circular economy perspectives. The new ISO 59014:2024 is applicable to any type of organisation seeking to recover secondary materials in a systematic and responsible way, using life cycle and circular (read more)
Browse Datasheets for AENOR -
, real-world results. Originally presented: November 7, 2024 Duration: 1 hour Presented by: S. Himmelstein and Company Overview Comparing torque sensor specifications from different suppliers should be (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Bodine Electric Company increased the torque ratings of half of their type WX gearmotors in 2024. The improvement was made to the input pinion and first stage gear of all AC models, Brush DC models, and Brushless DC models. The design change allowed Bodine to raise the output torque rating for (read more)
Browse Gearmotors Datasheets for Bodine Electric Company
More Information Top
-
Influence of periodic illumination on the good action ion rhythmik
20 2 ~ Z 8 12 15 29 2t ~ 8 IZ t5 2024 Z .
-
Fatigue Failure Predictions for Plates with Holes and Edge Notches
Ref. 28 o 7075-T6 AL- Ref, 29 o Man-Ten SteeI-Ref, :50 + 2024 - T5 .
-
Lower thrust structure S/N 0000012 structural test evaluation
For 2024 - T5 (5)almninum alloy sheet the yield strength is 59,000 psi .
-
A study of cyclic plastic stresses at a notch root
Notched specimen Material: 2024 - T5 .
-
Section G Fatigue Strength Reduction Factors on Stress Basis. Results of LCF Tests
(a) 2024 - T5 aluminum alloy.
-
Journal of the Aerospace Sciences > Similarity Laws for Aerothermoelastic Testing
2024 - T5 .
-
Influence of corrosion deposits on near-threshold fatigue crack growth behavior in 2xxx and 7xxx series aluminum alloys
o 2024 - T5 0.53 25 oir(~95%RH) .
-
Plastic-strain distribution at the root of a sharp notch
2024 - T5 AL.
-
Crack opening displacement and the rate of fatigue crack growth
2024 - T5 ALUMINUM .
-
The role of cross-slip in brittle fracture and fatigue
a - bress 2024 - T5 Rene" 4 I AM 555 CRT Steels .
Indicates content that may require registration and/or purchase.