-
Supplier: Joint Way International, Inc.
Description: Double-Pitch Drive Series
- Non-standard Chain Pitch: 1.5 inch
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: Joint Way International, Inc.
Description: Drive Series
- Non-standard Chain Pitch: 1.5 inch
- Rollers: Rollers
-
Supplier: Joint Way International, Inc.
Description: Double-Pitch Conveyor Chains
- Non-standard Chain Pitch: 1.5 inch
- Features: Double Pitch
- Rollers: Rollers
- Material: Stainless Steel
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS Double Pitch Roller Chains An economical choice in drive applications where the speed is low, the load moderate, or the center distance relatively long. U.S. Tsubaki Double Pitch Drive Chains are also available in stainless steel, nickel-plated, and NEPTUNE®. Spring clip type
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 8,500 lbs
- ANSI Pitch: 120 (1 1/2"), 60 (3/4")
- Features: Double Pitch
-
Supplier: RS Components, Ltd.
Description: SKF PHC C2060HX10FT Roller Chain
- Non-standard Chain Pitch: 1.50000081 inch
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the engineering section.
- Non-standard Chain Pitch: 1.5 inch
- Chain Width: 0.5 inch
- Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Conveyor or Drive Series
- Bore Diameter: 0.719 inch
- Number of Teeth: 23
- Outside Diameter: 5.91 inch
- Length Through Bore: 0.5 inch
-
Supplier: Joint Way International, Inc.
Description: Pitch: 1-1/2"
- Number of Teeth: 16
- Outside Diameter: 4.22 inch
- Pitch: 120 (1 1/2"), 80 (1")
-
Supplier: Radwell International
Description: C2060H O/L 1-1/2" PITCH, ANSI C2060H, DOUBLE PITCH CONVEYOR ROLLER CHAIN OFFSET CONNECTING LINK FOR USE WITH CONVEYOR CHAIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.2060 CHAIN, 1-1/2 INCH DOUBLE PITCH, TYPE B, PLAIN BORE, 3/4 INCH BORE DIAMETER, 11 TEETH, 3 INCH OUTER DIAMETER, 1-1/4 INCH LENGTH THRU BORE, 2-1/16 INCH HUB DIAMETER, HUB RECESSED FOR CHAIN, SINGLE STRAND, STEEL. FREE 2
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3149608 to 1.50000081 inch
- Tensile Strength: 944.16 to 25,986.88 lbs
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.750000405 to 1.50000081 inch
- Tensile Strength: 14,005.04 to 55,997.68 lbs
- # of Strands: Double
- ISO BS/DIN Pitch: ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 16,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 218,400 lbs
- Chain Class / Application: Oil Field Chain
- Rollers: Rollers
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: SKF/Global
Description: SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength
- Non-standard Chain Pitch: 1.00000054 to 2.50000135 inch
- Tensile Strength: 20,052.16 to 365,817.04 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
essential target for : China: net-zero greenhouse gas emissions by 2060 Europe: to reach zero-emission road mobility by 2035 (an EU fleet-wide target to reduce the emissions produced by new passenger cars and light vehicles by 100% compared to 2021 (read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
AAI Unmanned Aircraft Systems
Also provide logistics, engineering, supply chain and operational support services. … vehicle 772 Track links, armoured vehicle 773 Track pads, armoured vehicle 775 Track rollers , armoured vehicle 776 … … equipment 2022 Bomb disposal robot vehicles, remote-controlled 2059 Weapons and weapon systems 2060 Guided weapons 2141 …
-
Strömungsoptische and viskosimetrische studies on the solution state of casein II
But it probably) allows to appear Polson, h'mxtk as ausserst that chains lie parallell. The problem of the Molekelforni plays an important role in the Bemuhungen that currently allenthalhen geniacht n … what a maximum Kettenlange of 2060-2.575 .
-
Lignite opencast mining
The opencast mining equipment consists of paddle wheel dredging, bucket chain dredging, clarifiers and video tape installations … … international collaboration, on the program, so that lignite can perceive also further its roller as the most … … 34 Mio.t/a and to provide a life until into the years 2050 to 2060 lignite mining.
-
Medical technology
… 1834 Rogers, Jim 38 raw material 2324, 2327 tube 672, 2443 tube skeleton 1791 raw material 2331 raw material manufacturers 552, 554 raw material costs 766 raw material quality 2163 Roland Martin 35 Rollback Stainless to 1645 rollers 681 roller pump 1373 … … model 1928 sound 1911 sound pressure 1925 sound pressure level 1911 shell line chain 1952, 1955 conductive … … rights in foreign countries 2364 protection legal holders 2368 black to pregnancy rates 2060 pregnancy risk 2060 …
Indicates content that may require registration and/or purchase.