-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, NORMALLY CLOSED, W/JUNCTION BOX, WATTS: 10 OR 11 WATTS, 208 VAC 50 HZ 240 VAC 60 HZ VOLTS K=JUNCTION BOX COIL TYPE, 1=COIL WATTS BETWEEN 1-10, U3=VOLTAGE CODE FOR 208-240/60, 6 INCH LENGTH WIRE. FREE 2 YEAR RADWELL
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 100 to 130 psi
- Number of Ports/Ways: 2
-
-
Supplier: ASCO
Description: The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 200 F
- Flow (Cv): 0.18 to 0.35
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi.
- Valve Size: 1 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows coil replacement without disturbing fluid connections. Valves can be
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 200 F
-
Supplier: OMEGA Engineering, Inc.
Description: The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137°C (14 to 280°F) makes this valve ideal for neutral media such as compressed
- Valve Size: 0.046875 to 0.125 inch
- Flow (Cv): 0.06 to 0.28
- Pressure Rating: 50 to 290 psi
- Media Temperature: 278.6 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger
- Valve Size: 0.1181103 to 0.1968505 inch
- Pressure Rating: 0 to 43.51131 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered, closed center spool. All ports are blocked when both solenoids are de-energized. See for other spools.
- Valve Size: 0.25 inch
- Flow (Cv): 1.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: IMI Bimba
Description: Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available.
- Number of Ports/Ways: 2 to 4
- Power: 12 to 220 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 3.149608 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV6000 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as compressed
- Valve Size: 0.4375 to 2 inch
- Flow (Cv): 1.5 to 53
- Pressure Rating: 150 to 300 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 1,050 psi
- Number of Ports/Ways: 2
- Media Temperature: 298 F
-
Description: The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on / 5 min off @25º
- Valve Size: 0.375 to 0.47 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 3
- Power: 120 to 440 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 4-way, 2-position, direct-acting spool-type, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Power: 10 to 230 volts
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,526.6965 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Watson McDaniel Company
Description: Typically used for automatic operation, remote control, programmed cycling, sequential function interlocks with other equipment, and emergency shut-off in case of power failure.
- Power: 24 to 240 volts
- Features: Ductile Iron, Electric, Solenoid Valves
- Valve Type: Pilot Valves, Single Solenoid
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Features: Aluminum, Electric, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 6
- Power: 10 to 230 volts
- Media Temperature: -15 to 400 F
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Valve Size: 0.5 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Power: 80 to 240 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, three-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 3
- Power: 10 to 230 volts
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Power: 80 to 240 volts
- Features: Electric, Other, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138°C (14 to 280°F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: BI-TORQ® Valve Automation
Description: Features and Options Field convertible for double acting or spring return (single acting) pneumatic actuators 1/2" DIN or strain relief connectors 120 VAC, 220 VAC, 24 VAC, 12 VDC and 24 VDC voltages available NEMA 4/4X or NEMA 7/9 coil options 100% continuous duty rating Easy mounting - NAMUR
- Pressure Rating: 35 to 150 psi
- Power: 12 to 220 volts
- Flow (Cv): 1.4
- Features: Aluminum, Pneumatic, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
A High Efficiency PSOFC/ATS-Gas Turbine Power System
A 208 VAC and 120 VAC distribution panel will be provided for the distribution of power to heaters, steamers, boilers, dc power supplies, solenoid valves , and all other low volt - .
-
Report on Development of Concepts for the Advanced Casting System in Support of the Deployment of a Remotely Operable Research Scale Fuel Fabrication Facility ...
Half-inch vacuum lines, quarter-inch pressure lines and 24- volt solenoid valves will be used. … system will utilize a small commercial induction power supply of 5kW powered by 3-phase 208 V.
-
SEPARATION AND EXTRACTION OF PLUTONIUM IN MIXED WASTE
for 9 minutes during the normal operation cycle and is controlled by a Solenoid valve (Valve AV-5) that is open only when pump J-1 is on. Purpose Voltage ( volts ) Wire Size (gauge) # of Conductors Diameter (in) Termination Description 1 US Frequency Generator Power 208 .
Indicates content that may require registration and/or purchase.