Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1:100 20A SMD Current Transformers ROHS
- DCR: 0.00075 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: SPLIT-CORE CURRENT TRANSFORMER;
- Operating Frequency Range: 50 to 2,000 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
-
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or
- Primary current (Ratio) Range: 25 to 500 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measuring Range selectable per software: 0.2 A to 20 A 2 A to 200 A Peak current for sinusoidal currents: 74 A 300 A Intrinsic error: 0.5% Frequency Range: 40 Hz to 10 kHz Operating Voltage: 300 V CAT IV Phase Error: 0.5 ° Jaw Opening: < 15 mm diameter or 15 x
- Primary current (Ratio) Range: 0.2 to 20 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: RS Components, Ltd.
Description: Omron KM20-CTF-100A Current Transformer
- Operating Temperature: -10 C
- Features: Current Transformer, Other
-
Supplier: Utmel Electronic Limited
Description: 20A Plugin Current Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 20A. This listing supports clearer
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 20A, PANEL; Input Current:20A; Turns Ratio:1:1000; Frequency Min:-; Frequency Max:-; Transformer Mounting:Panel; Product Range:ATO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors 120V 2-20A CURRENT SENSOR
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent
- DCR: 0.011 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: CT, Indoor, Model: 20WP, Ratio: 1:5
- Features: Power / Power System / Distribution Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 2000 A AC primary current; 5 A AC secondary current; accuracy class 1; 20 VA rated power
- Primary current (Ratio) Range: 0 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 2500 A AC primary current; 5 A AC secondary current; accuracy class 1; 20 VA rated power
- Primary current (Ratio) Range: 0 to 2,500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Newark, An Avnet Company
Description: Current Transformer, 20:1, 100 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 10 VA
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 7A, 1:20, SMT ROHS COMPLIANT: YES
-
Supplier: CARLO GAVAZZI Automation Components
Description: 3-phase current transformers for 5, 20, 100 or 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current.
- Primary current (Ratio) Range: 0.5 to 500 amps
- Frequency Range: 0.04 to 1 kHz
- Features: Current Transformer
- Type / Applications: Three-phase
-
Supplier: Yaohua Electric Group
Description: The technical data Performance conforms with IEC standard and GBl208-97“Current Transformer” 1.Rated insulation level; 2.The power factor of burden:0.8(lagging); 3.Partial discharge level is in accordance with GB5583 and IEC44-4“Measurement”of partial discharge level will not exceed
- Features: Current Transformer
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341421-CST306-1A Category: Transformers - Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Bulk Size / Dimension: 0.690" L x 0.385" W (17.53mm x 9.78mm) Inductance: 3.5 mH Height - Seated (Max):
- Category: Signal / RF Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The transformation ratio
- Primary current (Ratio) Range: 5 to 1,250 amps
- Features: Current Transformer
-
Supplier: Littelfuse, Inc.
Description: The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CURR SENSE XFMR 500:5 DONUT
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Sifam Tinsley UK
Description: accuracy classes • Cost effective polycarbonate case current transformer • Wide range of sizes available for different bus bar sizes • Various mounting options which include wall mounting, bus bar mounting, DIN rail mounting • Wire sealable terminal covers
- Primary current (Ratio) Range: 50 to 3,200 amps
- Burden: 1 to 45 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Description: For outdoor use, Level of protection IP67; Applicable cable specifications: φ20-80mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV; Withstand
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 1:20 40A SMD
- Operating Frequency Range: 1,000,000 Hz
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum metering,
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications
-
Supplier: Transcat, Inc.
Description: Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 50 mA / 100 mA resolution Auto Power Off for saving batteries High bandwith DC.. 20 kHz The transformation ratio
- Primary current (Ratio) Range: 5 to 300 amps
- Features: Current Transformer
-
Description: CURR SENSE XFMR 20A T/H
- Operating Frequency Range: 0.833333333333333 Hz
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
: CST206/CST306 Series High-Frequency Current Sense Transformers – The CST206/306 series is extremely reliable for operations across a frequency range of 20 kHz to 200 kHz. These models are specifically designed for detecting the current passing through a (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Description The XT30 connector is a high-current power plug engineered for space-constrained applications, delivering a stable 20A within a footprint the size of a coin. Gold-plated copper alloy contacts keep contact resistance at ≤1.2mΩ, while the UL94 V (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
response are critical. Its compact footprint and integrated features simplify design and reduce BOM cost. Features Input voltage range: 4.5 V to 20 V Output current: up to 20 A continuous (read more)
Browse IC Voltage Regulators Datasheets for DigiKey
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2654.pdf
In applications where the maximum current is larger than 250 Amps, Honeywell recommends the use of a traditional ratio:5 ( 5A ) current transformer and the CTS- 20 -005 or CTP-20-005 for best results.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
In applications where the maximum current is larger than 250 Amps, Honeywell recommends the use of a traditional ratio:5 ( 5A ) current transformer and the CTS- 20 -005 or CTP-20-005 for best results.
-
Monitoring and control of industrial power systems
The units accept voltage and current inputs from standard instrument transformers (1 20 VAC and 5A nominal), permitting application in new equipment or retrofit of existing systems.
-
Sell STEPPER MOTOR COUNTER FOR WATTHOUR METER COUNTER 02
• Anti-Tamper Current Transformer series Spec: 1, 5A (20A)/5mA le 20 ohm 0.1class 2, 10A(40A)/10mA le 20ohm 0.1class Remarks: mounting pins and the primary and secondary coil ratios are customizable.
-
Development of a high-PF two-phase flyback converter based on chasing
… section, there are some specifications given as follows: (i) rated AC input voltage is 110Vrms; (ii) rated DC output voltage is 12V; (iii) rated output current is 5A ; (iv) product name of two transformers is 3C92 EFD- 20 made by Philips; (v …
-
Residential, Commercial and Industrial Electrical Systems: Protection, Testing and Commissioning, Volume 3 > Site Testing and Commissioning
For example if the current transformer has 5 A secondary and the relay is set at 100% current , i.e. 5A , then 5, 10, 20 and 30 A current is injected.
-
Mechatronics and Intelligent Materials II
As Figure 1 shows is the main circuit schematics of 1000w inverter and design of the transformer which meet the requirements, specific … … KHz, input voltage 24 ± 20 % V, output voltage 400V, output average current 2. 5A , duty cycle 40%, efficiency …
-
GENERAL ELECTRIC products - Grainger Industrial Supply
• Metal Halogen Transformer , Input Voltage 120VAC, Output Voltage 12VAC, Input Power 64W, Power Output 20 to 60W, Input Current 0.50A, Output Current 5A , Power Factor 0.95, Height 0.79 In., Length 2.09 In., Width 1.3 In., Ambient …
-
$15-$20 Transformers - Electrical - Grainger Industrial Supply
• Metal Halogen Transformer , Input Voltage 120VAC, Output Voltage 12VAC, Input Power 64W, Power Output 20 to 60W, Input Current 0.50A, Output Current 5A , Power Factor 0.95, Height 0.79 In., Length 2.09 In., Width 1.3 In., Ambient …
-
ZVS active-clamped compensative reset dual-switch forward converter
Specification and main parameter of the prototype are as follows: Input voltage Vin: 250V~400V Output voltage Vo: 54V Output current Io: 0~ 5A Operation frequency f: 100kHz Main … … HER1604PT Freewheeling diode DR2: B20200 Transformer T: n=50: 20 , Lm=0.487mH, Ls …
Indicates content that may require registration and/or purchase.