-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Features: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Internally Adjustable (11-15 V) Continuous Amperage Output: 16 Amps ICS (Surge) Amperage Output: 20 Amps Power: 276W Solid State Electronically Regulated Fold-Back Current Limiting- Protects Power Supply from Excessive Current & Continuous Shorted Output
- DC Output Power: 275.9999999999998 watts
- Features: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: The 9151 is a high performance linear-regulated 20 V/27 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design
-
-
Supplier: SEC America, LLC
Description: 20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency emissions. The Model 20CT is a compact, lightweight
- DC Output Voltage: 13.8 volts
- DC Output Current: 15 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XLS960F: Performance Power Supply, 48-56 DC, 960 W, 100-240V AC Input Voltage
- Features: DC Power Supply
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XLE480EPC: Essential Power Supply, w/ Conformal Coating, w/ Power Factor Correction, 24V DC, 480 W, 120/240V AC Input Voltage
- Features: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the
-
Supplier: Allied Electronics, Inc.
Description: the power supply system is operating under nominal conditions a (DC OK) LED indicates the status on the power supply unit. During overload conditions, the (DC OK) LED will change state to indicate possible fault conditions. The power supply
-
Supplier: SEC America, LLC
Description: This makes the 10 SRB ideal for installation in cabinets where minimal floor space is available. Specifications Output Amps: 7A Cont. Output Amps: 10A *ICS Regulation: < 20 mV Input Operating Range: 115-125 VAC, 60 Hz. Protection Against Overload Dimensions (L x W x H): 10.5" x
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: 3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 240 mmWx130mmHx130mmD LED green operating voltage display >90% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Pluggable screw connection
-
Supplier: DuraComm Corporation
Description: DSN Series Features: Sturdy NEMA 1 enclosure 20 PTC 1.3 Amp individually fused circuits Connect and power 20 devices simultaneously Suitable for use with cameras, timers and other CCTV equipment
- DC Output Voltage: 24 volts
- DC Output Current: 6 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: SEC40BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 40 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and
- DC Output Voltage: 13.8 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: Airlink Transformers
Description: PSU2005 - ACDC Unregulated Power Supplies 2000W 230vac to 100Vdc 20Amp Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating
- DC Output Voltage: 10 to 100 volts
- DC Output Current: 20 amps
- AC Input Voltage: 230 volts
- AC Output Power: 2,000 VA
-
Supplier: Radwell International
Description: DC-UPS, W/BATTERIES, 1606-XLS PERFORMANCE POWER SUPPLY, XLS 20 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Process Technology
Description: and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200 Hz)
- DC Output Voltage: 0 to 20 volts
- DC Output Current: 250 to 400 amps
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 208 to 480 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341108-78SRH-5/2-C Category: Power Supplies - Board Mount - DC DC Converters Series: 78SR 2 AMP Type: Linear Regulator Replacement Features: OTP, SCP Package: Box Size / Dimension: 0.85" L x 0.80" W x 0.28" H (21.6mm x 20.3mm x 7.1mm)
- Output Voltage (Volt): 8 to 32 volts
- Output Power: 10 watts
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The Model 4423 4-Channel Power Supply Distribution Switch allows the user the capability of providing power to any or all the four outputs from its internal power supply. The Model 4423 is enclosed in a custom all metal black chassis designed to provide EMI/RFI
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Features: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: 20 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units 15-amps
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Artesyn Embedded Power
Description: The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of
- DC Input Voltage: 4.5 to 138 volts
- DC Input Current: 0.05 to 18 amps
- DC Output Voltage: 0.59 to 5.1 volts
- DC Output Current: 0 to 20 amps
-
Supplier: CUI Inc.
Description: 20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
- DC Input Voltage: 6 to 12 volts
- DC Output Voltage: 0.75 to 5 volts
- DC Output Current: 20 amps
- DC Output Power: 100 watts
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Provides High Current D.C. Power to Rechargeable Hand Lights and Accessories Automatically Connects Loads to Battery when A.C. Power is Removed Low Cost The "BATTERY SAVER VHO" is a power supply with a transfer relay, which is installed in a vehicle to provide
- DC Output Voltage: 12 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA
- Output Options: Inverting
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated)
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Artesyn Embedded Power
Description: The LGA20C series is a 20 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 4.5–14Vdc input and
- DC Input Voltage: 4.5 to 14 volts
- DC Output Voltage: 0.59 to 5.1 volts
- DC Output Current: 20 amps
- DC Output Power: 100 watts
-
Supplier: Sealevel Systems, Inc.
Description: Perfect for powering SeaConnect 370C and 370W IoT edge modules, the TR151 is a desktop power supply rated for universal 100-240 VAC input and 5 VDC output at 4 amps (20 watts). The TR151 conforms to DoE requirements for Level VI Energy Efficiency, features over voltage,
- AC Input Voltage: 100 to 240 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
-
Supplier: Artesyn Embedded Power
Description: The SMT06C series of surface-mount 6 amp non-isolated DC-DC converters is designed for cost- and space-sensitive applications. There are two models; one has an input range of 4.5 Vdc to 5.5 Vdc and produces an output that is adjustable from 0.9 to 3.3 Vdc; the other has a 10.2
- DC Input Voltage: 4.5 to 13.8 volts
- DC Input Current: 0.005 to 5.1 amps
- DC Output Voltage: 0.9 to 5 volts
- DC Output Current: 0 to 6 amps
-
Supplier: Win Source Electronics
Description: Contact Current Rating: 10 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Weight: 6.5 g Power Rating: 375 W Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): G5Q-14
- DC Coil Voltage: 12 volts
- Coil Resistance: 360 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Security Camera Warehouse
Description: UL List DC 12V 2.0A Power Adapter Model Number PS120V1250 ROHS Approved Switching Power Supply Input Voltage Range 100-240 VAC 50/60 Hz Peak Output Power 18 Watts, 23 watts surge Load Regulation ±3% over rated current: 0 - 1.25 Amps Output Voltage Nominal 12
-
Supplier: Win Source Electronics
Description: Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Must Operate Voltage: 9.6 VDC Must Release Voltage: 1.2 VDC
- Coil Resistance: 160 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: ValueTronics International, Inc.
Description: The DLM50-20-100 is a 100 watt DC electronic load module from Dynaload. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Minimum Voltage: 3V Maximum Voltage: 50V Load Current:
- Load Bank Type: DC
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing High Quality 20WATTS RMS per channel power amplifier Small and Compact design Steel Construction with flange mounting 4 input stereo mixer with Microphone input Separate Bass and Treble tone controls Switchable Limiter Front Panel 1/4" Phone speaker output jacks 24V
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level IV adapters. DCH3 series Level IV power adapters feature a compact, slim width design that does not
- AC Input Voltage: 100 to 254 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.6 amps
- DC Output Power: 3 watts
-
Supplier: Beckhoff Automation LLC
Description: The MS4xxx series system modules supply additional baseplates or any external devices with voltages and integrate them into the EtherCAT network. The MS4520-1012-2255 EtherCAT power output module provides 600 V DC and up to 20 A or 24 V DC and up to 10 A as well as
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: output voltage swing, which makes them ideal for single-supply applications where input operation at ground is important. These op amps feature low power, low offset voltage and low temperature drift, making them the ideal choice for applications requiring both high DC
- Supply Voltage (VS): 3 to 40 volts
- Supply Current (IS): 0.85 milliamps
- Input Offset Voltage (VOS): 0.23 millivolts
- Input Bias Current (IBIAS): 0.23 to 0.575 µA
-
Supplier: Renesas Electronics Corporation
Description: output voltage swing, which makes them ideal for single-supply applications where input operation at ground is important. These op amps feature low power, low offset voltage and low temperature drift, making them the ideal choice for applications requiring both high DC
- Supply Voltage (VS): 3 to 40 volts
- Supply Current (IS): 0.85 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.23 to 0.575 µA
Find Suppliers by Category Top
Featured Products Top
-
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Sorensen SGX Series represents the next generation of high power programmable DC power supplies. The SGX Series is designed for exceptional load transient response, low noise and the highest power density in the industry. With a full 15 kW available down to 20 V output in a 3U package (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
single supply or ±1V to ±5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles up to 25pF capacitive and 20K? resistive (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The (read more)
Browse Power Supplies Datasheets for Majestic Transformer Co. -
final low voltage DC such as 1.8, 3.3, 5.0, etc. for multiple functional circuits. Dataforth's MAQ®20 and I/O modules all feature power supply Isolation. (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA286337&Location=U2&doc=GetTRDoc.pdf
To provide'the control function for special components a 28 volt 20 amp DC power supply is provided.
-
Broadband amplifiers for the active MHD diagnostic on Alcator C-Mod
The two amplifiers share a fl25-volt, 20 - amp DC power supply .
-
Phoenix Contact - 2866776 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
The QUINT-PS/1AC/24DC/20 is a 24 V DC , 20 Amp power supply unit.
-
Selected CERES electronic component survivability under simulated overvoltage conditions
Additionally, some exposed converters were subjected to simulated spacecraft bus voltage levels using a variable (0-40 V) DC , 20 amp power supply with an equivalent CERES power load.
-
Theoretical and experimental investigations of an active hydrofoil with SMA actuators
The electric power source was a 20 Amp , 20 Volt, DC power supply .
-
SNAP-23A, PHASE 1. Quarterly Progress Report, March 1--May 31, 1968.
20 amp fuse blew in the DC power supply .
-
Electrodeposition of 99Tc Metal
volt, 0- 20 amp , 0-400 watt DC power supply fur- nished the current necessary for the electrodeposi- tion.
-
Phoenix Contact - 2866213 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
QUINT-DC-UPS/24DC/20 DC -USV Module, Uninterrupted Power Supply 20 AMP 24VDC .
-
Phoenix Contact - 2866792 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
QUINT-DC-UPS/24DC/20 DC -USV Module, Uninterrupted Power Supply 20 AMP 24VDC .
-
Hubbell Wiring Device-Kellems - HBL61CM64 - Electrical Connectors - Connectors - Allied Electronics
QUINT-DC-UPS/24DC/20 DC -USV Module, Uninterrupted Power Supply 20 AMP 24VDC .
Indicates content that may require registration and/or purchase.