Products/Services for 20 Amp Retractable Cord Reels

  • Reels-Image
    Reels - (623 companies)
    ...or cable. An example would be an electrical cord, on a reel, with a light attached. Materials of Construction Depending on the application, light, medium or heavy-duty reels can be designed in a number of different materials. Materials...
    Type
    Hose / Cable Included
    Live Connection
  • AC Power Cords-Image
    AC Power Cords - (501 companies)
    AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country. Cord Construction. End Type. NEMA connectors are standardized by the National Electrical...
  • Cable Reels-Image
    Cable Reels - (231 companies)
    ...a wire and possible features mounted on the cable. An example would be an electrical cord, on a reel, with a light attached. A storage reel is a reel that carries items other than cable or hose, such as paper or rope. Video Credit: mshakeelm/ CC...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
  •  
    Reelers and Dereelers - (34 companies)
    Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
  •  
    Electrical Power Wires - (645 companies)
    Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Coiled Cords and Cables - (105 companies)
    ...such as copper, aluminum, and tinned copper are used as conductors. Polyvinyl chloride (PVC) and polypropylene (PP) may be used to insulate and jacket the coiled cord. For resistance to mineral oils, cutting fluids, and abrasions, polyurethane (PU) jacketing...
  •  
    Power Springs and Spring Motors - (22 companies)
    Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had...
  •  
    Work Lights - (81 companies)
    Work lights are portable luminaires that provide illumination to dark and dim work zones.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Popular Products In Pool & Spa - Big Bruin
    KH Industries RTBB3LW1DD520J12K - KH Industries RTB Series ReelTuff Power Cord Reel, 12/3 SJOW Black Cable and Four Receptacle Outlet Box, 20 Amp , 50' Length, White Powder Coat Finish KH Industries ReelTuff white retractable cord reel is industrial grade with a slip ring …
  • http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_137/LubeToolsEquip.pdf
    Heavy-Duty Reels • Spring retractable with latch • Compact for critical space requirements • Durable abrasion and corrosion resistant baked-on powder … … finish • Wall, ceiling or bench mount • Engineered for industrial use • All models supplied with cord are complete with approximately … … • 50' 16/3 SJTOW cord - cold weather compatible, grease, oil and water resistant • 13 amp rating • Single receptacle • 45' 12/3 SJEOW cord • 20 amp rating .
  • http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/hose_reels_acc.pdf
    Heavy duty reels • Spring retractable with latch • Compact for critical space requirements • Durable abrasion and corrosion resistant baked-on powder … … finish • Wall, ceiling or bench mount • Engineered for industrial use • All models supplied with cord are com- plete with … … m) 16/3 SJTOW cord – cold weather compatible, grease, oil and water resistant • 13 amp rating 13,7 m) 12/3 SJEOW cord • 20 amp rating .
  • Shopping In Safety & Security - Big Bruin
    Starrett PT05472 - PT05472 Hardened Steel Contact Point for 196 & amp ; 196M Series Universal Back Plunger Dial … • Electric Electric YGA021 Straight Electrical Plug 3 Wire, 20 Amps, 125V, NEMA 5-20P Replace worn or broken plugs to bring new life to power tools, machines and extension cords . … 0301123 - KEY-BAK #1123 Quick Release, Pull Apart Key Chain Accessory with 2 Split Rings, Chrome, Rectangular Flat, Quality Import The KEY-BAK #1123 Quick Release is a quality import key holder designed by the makers of the original retractable key reel .
  • $900-$1000 Electrical - Grainger Industrial Supply
    Amps 20, Cord Color Black, Number of Outlets 2, Reel Material Steel, NEMA Receptacle Configuration 5- 20 R, NEMA Plug Configuration 5-20P, Height 12-1/2, Width 17-1/2 Retractable Cord Reel, Cord Included Yes, Cord Length 50 ft., Gauge/Conductor 12/3, NEC Cord Designation SO,... … and Standards UL, CSA; Varies by Coil Volts, Hz, Amps AC, Overload Relay Amp Setting, NEMA Size …
  • Shopping In Bits & Accessories - Big Bruin
    Lincoln Hoses & Reels 94153 - Lincoln Lube 3/8" x 50' Low Pressure Air Hose Reel 94153 Lincoln Lube 3/8 x 50' retractable air hose reels . Highlights: & amp ;bull; EZ to use interface with one knob and one switch control • AC output for … … • Automatic high temperature shutdown Comes Complete With: • Inverter based power source with primary cord and plug attached & … Included: (1) M18 Fuel SAWZALL Reciprocating Saw (2720- 20 ) (1) M18 REDLITHIUM XC 4.0 Extended Capacity …
  • Shopping In Bits & Accessories - Big Bruin
    Lincoln Hoses & Reels 94153 Lincoln Lube 3/8" x 50' Low Pressure Air Hose Reel 94153 Lincoln Lube 3/8 x 50' retractable air hose reels . Highlights: & amp ;bull; EZ to use interface with one knob and one switch control • AC output for … … • Automatic high temperature shutdown Comes Complete With: • Inverter based power source with primary cord and plug attached & … Included: (1) M18 Fuel SAWZALL Reciprocating Saw (2720- 20 ) (1) M18 REDLITHIUM XC 4.0 Extended Capacity …
  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … equipped_J|1 straightforward_J|4 complication_N|3 climax_N|5 complement_V|3 unbreakable_J|1 project_V|21 link_V|17 smoothly_R|4 together_J|2 endow_V|3 sculpture_N|12 subjective_J|10 fixed_J|20 instrumentalist_N|1 subject_to_J|10 transparent_J|6 mm_N|16 lens_N|5 silent_movie_N|2 fictional_J|10 cinematic_J|3 narrative_J|1 trick_N|6 half_J|31 ensue_V|7 incalculable_J|1 for_one_thing_R|6 reel _N|3 shatter_V|11 good_guy_N|1 bad_guy_N|1 … … vulgar_J|2 instinctively_R|1 by_design_R|1 explore_V| 20 more_or_less_R|11 cheap_J|11 enthrall_V|1 unthinking_J|1 … … gaussian_shape_N|1 uniformly_R|3 graphite_N|5 anode_N|66 transpiring_J|4 argon_N|7 transfer_V|26 approximately_R|26 ablation_N|2 dependence_N|6 voltage_N|10 transpirate_V|1 current_N|15 amp _N|4 qualitative_J|5 high … … pigment_N|2 spleen_N|3 mottle_V|2 discrete_J|3 patch_N|10 endothelial_J|1 line_V|12 sinusoid_N|2 hemosiderin_N|2 nucleate_V|1 granulocytic_J|1 arteriolosclerosis_N|2 hyperemia_N|2 cord _N|4 vacuolated_J|1 cytoplasm_N|4 … parlance_N|1 miss_N|4 kindred_J|1 baffle_V|1 interweave_V|2 jest_N|1 sour_V|3 girlfriend_N|2 misunderstand_V|3 trip_up_V|1 retract _V|3 misquote_V|1 stump_V|1 cryptic_J|2 explanatory_J|1 biter_N|1 …
  • $700-$800 Electrical - Grainger Industrial Supply
    • Retractable Cord ReelRetractable Cord Reel … Button, Transformer and Includes Indicator Lights, HOA Buttons, Transformer; Varies by Overload Relay Amp Setting, NEMA Size … … Detection Zones, 35mm DIN Rail Mounting, Enclosure Material Polyamide PA6.6, IP Rating 20 , Input Power 24VDC …
  • Electrical Cable Reels - Grainger Industrial Supply
    • Retractable Cord ReelRetractable Cord Reel … Length 50 Ft, Hose Outlet 3/8 (M)NPT, Voltage 115 VAC, 1 Phase, 20 Amps, 12 Gauge … … 8.62 In, Width 3.35 In, Height 8.81 In, Includes 100 Amp Universal Grounding Clamp .