-
Supplier: MAXPRO Technologies, Inc.
Description: 200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT
- Volume Capacity: 30 gallons
- Diameter / Width: 20 inch
- Height: 26 inch
- Pressure Rating: 200 psi
-
Supplier: Mile-X Equipment, Inc.
Description: fixed load Made in the USA Specifications: Model Number: 6044 Load: 500 A Ammeter: Digital 999 A LED Voltmeter: Digital 0-45.0 V LED Leads: 8' 4 AWG Clamps: 500 A Limited Warranty: 1 Year Shipping Dimensions (HxWxD): 19" x 12.75" x 11.5" Weight: 20 Lbs
-
Supplier: EXAIR
Description: installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
-
Supplier: Carlisle
Description: Name: 5 Gallon Galvanized Part Number: 83G-5XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 9.8 Gallons - 83G-520 Fits
- Tank / Cup Capacity: 5 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Carlisle
Description: Name: 5 Gallon Stainless Steel Part Number: 83S-5XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 9.8 Gallons - 83S-521 shown Fits Pail
- Tank / Cup Capacity: 5 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 6 CFM @ 90 PSI Direct Drive Operation •Low maintenance and oil free Patented Pump Design w/ Two Piece Cooling System •Increase cooling efficiencies •Lowers operating temperature •Extends pump life 1.9-HP Induction Motor •Long lasting for maximum
- Flow Capacity: 7.7 to 6 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Belt Drive Technology •Provides quiet operation •Less noise than direct drive air compressors Twin Cylinder Pump •Combines cast iron cylinders w/ aluminum cooling fins •Reduces heat, maximizes CFM and extends pump life Heavy
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Rugged receiver tank to improve consistency of
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 3.8 CFM @ 90 PSI Ideal For Home & Auto Maintenance •Install moulding, build furniture, repair cars, etc. 1.3 HP, Oil-Free Pump •Easy to maintain & operate ASME Certified 20 Gallon Tank •Keeps a steady air flow to your
- Flow Capacity: 4.8 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection DRAWDOWN
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Rolair Systems
Description: Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, 20
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: FS-Curtis
Description: gallon tank, prefilter & refrigerated dryer.
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 20 to 50 HP
- Compressor Technology: Rotary Screw
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Oil-Rite Corp.
Description: at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 32”, total length is 30”, and width is 20”. There are (4) 17/32” mounting holes on the bottom bracket.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 15”, total length is 20”, and width is 12”. There are (4) 17/32” mounting holes on the bottom bracket.
- Dispensing Equipment Type: Dispense Only
-
Supplier: CECOR
Description: single chassis. Clean and filter machine tool sumps with the sump cleaner tank. Dispense fresh coolant with the dispenser tank. Both tanks pump in & pump out Onboard power source for greater flexibility Most powerful sump cleaner in our fleet Full Specs Series: CP50 Tank
-
Supplier: CECOR
Description: minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150
-
Supplier: CECOR
Description: minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150
-
Supplier: Oil-Rite Corp.
Description: GPM at 30 PSI. The 2 HP, 1150 RPM, TEFC motor is operated by three phase power at 230/460V 60Hz. The 100 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CECOR
Description: fluid without a mess Power source onboard – no cords or hoses to plug in Full Specs Series: CP50 Tank Size: (2) 300 gallon (1,136 L) tanks Transport: Custom base (see options) Suction Lift: 13" Hg (Mercury) Filter: F50 - 5.0 cu.ft. Cleanout Door: 16" diameter hinged door with
-
Supplier: Rolair Systems
Description: Enclosed Steel Belt Guard, Safety Relief Valve, Dual Voltage Switch OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Fully Pneumatic Wheels, Constant Speed Operation, Dual Control Operation, 20 Gallon Tank
- Flow Capacity: 8.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Qualitrol Company, LLC
Description: of monitoring solutions for any application. Features Reduce maintenance costs with learned transformer breathing patterns and self-regenerating desiccant Color changing silica gel desiccant allows for a visual confirmation of breather regeneration Multiple communication options including
-
Supplier: Qualitrol Company, LLC
Description: provide reliable power leading. This can lead to additional costs for transformer maintenance or even premature transformer failure. The Qualitrol STB000 Smart Transformer Breather removes moisture from the air that enters oil-filled transformers or Load Tap Changers (LTC) conservators.
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers 30-600 gal
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 20
offset tank clamps. The - Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Senix Distance and Level Sensors
Description: AirWire® Local LoRa Technology Need to know how much diesel fuel is in the tank, how high the water level is under the bridge, or whether the chicken feed will last longer than the chickens? Senix ToughSonic Level Sensors can now get these answers to your desk or mobile device quickly, safely
-
Supplier: Heat Wagon
Description: Dual output controls High - 412,000 BTU, Low - 272,000 BTU Extra large fuel tank, 57 gallons Continuous run time over 30 hrs on low (20 hours on high) Ductable up to 60’ Capable of recirculation operation for improved fuel savings Preheated fuel filter for reliable cold starting
- Maximum Air Flow: 3,250 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: Electric Generators Direct
Description: Portable Emergency LP Generator •A compact and easily maneuverable power solution 212cc Generac OHV Air-Cooled Engine •Splash lubrication provides longer engine life Low Oil Shutdown •Provides added protection to prevent engine damage Integrated 20-Gallon LP Tank Holder
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Portability: Portable
-
Supplier: Campbell Hausfeld
Description: experience. Average air consumption of 2.8 CFM @ 90 PSI. Maximum pressure of 90 PSI. Air inlet size of ¼ inch NPT (F). Minimum hose size of 3/8 inch. An air compressor with a tank gallon capacity of 20 gallons or larger is recommended. Get Stuff Done
- Rotary Speed: 25,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: Campbell Hausfeld
Description: grip for a user friendly experience. Average air consumption of 2.8 CFM @ 90 PSI. Maximum pressure of 90 PSI. Air inlet size of ¼ inch NPT (F). Minimum hose size of 3/8 inch. An air compressor with a tank gallon capacity of 20 gallons or larger is
- Rotary Speed: 20,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: EXACT Dispensing Systems
Description: Wide range available for use with 5 gallon to 55 gallon containers. Air assisted ram for heavy or viscous liquids. Tanks – Vacuum degassing — 1 Quart to 30 gallons – Heated blankets to 200°F – Agitation-pneumatic or electric – Nitrogen blanket for moisture
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
Find Suppliers by Category Top
Featured Products Top
-
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Results: Unique "down mode" mixing draws in and wets our carbomer powders. Ab mixer: Model cj-4bx air powered mixer on 1 to 5 gallon batches; model cj-20-2 reversible homogenizing mixer in 50 gallon batches. Benefits: Mixing times reduced from 45 minutes on 50 gallon batch to 15 (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
dust control. Three types of spray nozzles are available, all producing adjustable flow rates from 6 to 30 gallons (23 - 114 liters) per hour. Fogging: Directed spray having droplet sizes of 20 - 60 microns. Liquid viscosities up to 1100 cP Atomizing: Directed spray (read more)
Browse Nozzles Datasheets for Vortec -
-wing anchor agitator, powered by a 10 HP explosion-proof motor, provides continuous movement of high-viscosity materials, while a 12” diameter high-speed disperser, driven by a 20 HP explosion-proof motor, induces vigorous turbulent flow at a speed range of 160–1,600 rpm. Capable of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
The Performance of a Spark Ignition Engine Fueled with Landfill Gases
The air was supplied through an air filter, an electronic air flowmeter and a 0.075m3 ( 20 gallon ) air tank to avoid the pulsations in the flow.
-
EcReCon, Inc. | Process Tanks / Kettles
7) Each: 18 gallon, poly Contact EcReCon Request A Quote 30230485 For Sale OSCAR FISHER CO Tanks 20 Gallon Air driven Sweep Agitator, Stainless Contact EcReCon Request A Quote 30230486 For Sale Tanks 28 gallon poly storage tank.
-
Behavioral and electrophysiological responses of the emerald ash borer, Agrilus planipennis , to induced volatiles of Manchurian ash, Fraxinus mandshurica
Air generated from a portable 2.0 HP, 20 - gallon tank (Westward air compressor; Grainger; Northbrook, IL) was purified by drawing it through activated charcoal, entered the top of the glass cylinder, and flowed over the plant at a rate of 2 …
-
Oilless Air Compressor with 20 Gallon Storage Tank 3 4 hp 230 VAC 60 Hz from Cole-Parmer
Oilless Air Compressor with 20 Gallon Storage Tank 3 4 hp 230 VAC 60 Hz (Representative photo only .
-
Adding a tank to an air compressor?
Next, WalMart has some 7 gallon air storage tanks for $ 20 .
-
Air Compressors from Cole-Parmer
Oilless Air Compressor with 20 Gallon Storage Tank , 3/4 hp, 230 VAC/60 Hz .
-
Pixelated Geiger-Mode Avalanche Photo-Diode Characterization through
Dark Current Measurement
Model # 3202 with a 2 SCFM generator) connected to an air compressor (Snap-On, 20 gallon tank with a 2 HP motor capable of 4.1 CFM@90 PSI).
-
Parts source for 1974 Sears Compressor - Self Help Forums
Other than two cylinders instead of one cylinder, it looks like a typical belt driven piston air compressor mounted on a rolling 20 gallon tank .
-
Hanford Atomic Products Operation monthly report, October 1955
An air flow rate of 20 cfm per million gallon tank would introduce acidity from the carbon dioxide present in air (0.03 volume percent) at a rate of but 1.7 milli- moles per liter year.
-
SPEEDAIRE Air Compressor Accessories - Pneumatics - Grainger Industrial Supply
• ASME Air Tank , Tank Type Portable, Capacity 20 Gallons , Working Pressure 144 PSI, Maximum Single Stage Pump Capacity 3 HP, Height 18 1/4 Inches, Length 33 1/8 Inches, Width 15 1/8 Inches, Tank Diameter 14 Inches, Steel Tank 12 Gauge .
Indicates content that may require registration and/or purchase.