-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 60HP, 690V; Motor Starter Type:Soft Starter; Power Rating:55kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRFMR AUTO MOTOR STARTING 3PH 20HP 480V
-
-
Supplier: Newark, An Avnet Company
Description: TRFMR AUTO MOTOR STARTING 3PH 20HP 208V
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 1500 PSI @ 2.0 GPM 2.0 HP 115V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 1,500 psi
- Water Flow: 120 GPH
- Power: 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 6,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive *This picture is a representation only. "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: WorldWide Electric Corporation
Description: 1-250 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEXP enclosure 1.15 service factor Class F insulation with Class N varnish Class B temperature rise Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1
- Other Output Power: 20 HP
- Continuous Current: 26.7 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 1,200 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-600 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA
- Other Output Power: 20 HP
- Continuous Current: 26.7 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 1,200 rpm
-
Supplier: Radwell International
Description: ELECTRIC MOTOR, PERMANENT SPLIT CAPACITOR, 1/6 - 1 / 10 - 1 / 12 HP, 2.5 - 2.0 - 1.9 AMP, 115 V, 60 HZ, 1110 - 1010 - 915 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: frame and conduit box Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-447T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide
- Other Output Power: 5 HP
- Continuous Current: 5.9 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 1,200 rpm
-
Supplier: Automation24, Inc.
Description: The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two
- Motor Voltage: 690 volts
- Three Phase Power Rating: 20 HP
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: 23 to 104 F
-
Supplier: Automation24, Inc.
Description: The main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two
- Motor Voltage: 690 volts
- Three Phase Power Rating: 20 HP
- Control Voltage (Separate Control): 120 volts
- Operating Temperature: 23 to 131 F
-
Supplier: Petersen Products Co.
Description: Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Electrical Press., Max Output 300 psi (20.68 bar)
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.5 HP
-
Description: compactors Technical Characteristics: • Power rating of 2 Hp to 20 Hp • Flow range of 2.0 – 15.6 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 24A (7.5HP/230V, 15HP/460V, 20HP/575V), 6.38"Wx3.74"Hx6.18"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 24A (7.5HP/230V, 15HP/460V, 20HP/575V), 6.38"Wx3.74"Hx6.18"D, open-chassis Universal voltage (220 to 575 VAC) Protected
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassis Universal voltage (220 to 575 VAC) Protected Chassis
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S0, 3-POLE, 3-PHASE, 9 AMP, 4 KW, 400 V, 24 VAC COIL, 50/60 HZ, 3HP / 230V, 5HP / 460V, IEC RATED, SCREW TERMINAL, DIN RAIL OR PANEL MOUNT, USED FOR CONTROL OF ELECTRIC MOTORS, SUCCESSOR IS 3RT2023-1AC20. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 9 amps
- Motor Voltage: 24 volts
- Features: AC Motor Starter, Motor Contactor Only
- Standard Rating: IEC Rated
-
Supplier: Milwaukee Electric Tool Corporation
Description: 115/230 VAC 1-PHASE INPUT SUPPLY RATING 1/2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1/2 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Gilson Company, Inc.
Description: moved an again, using the adjustable footpads for leveling. Gilson Sieve Shakers are housed in sturdy painted steel cases and powered by 1/3hp electric motors. Sieves and accessories are ordered separately. SS-8R Gilson 8in Sieve Shaker can hold up to twenty 8in (203mm) half-height
-
Supplier: Gilson Company, Inc.
Description: moved an again, using the adjustable footpads for leveling. Gilson Sieve Shakers are housed in sturdy painted steel cases and powered by 1/3hp electric motors. Sieves and accessories are ordered separately. SS-8R Gilson 8in Sieve Shaker can hold up to twenty 8in (203mm) half-height
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION :
- Flow Capacity: 8.8 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With
- Rated Power: 373.0729704102025 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: Cole-Parmer
Description: (included). Available as either an air-powered or electric mixer. Select from three speed options; 20 to 350 rpm (20:1 ratio), 20 to 280 rpm (14:1 ratio), or fixed speed of 350 or 280 rpm. The 3⁄4-hp mixers generate plenty of torque for your high-viscosity
- Motor Speed: 20 to 280 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RELIANCE ELECTRIC, POWER MODULE, MAXPAK PLUS, FULLY LOAD TESTED TO MAXIMUM CAPACITY, 230V 20HP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p.
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar provided Self
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Length: 176 inch
- Width: 24 inch
-
Supplier: LECO Corporation
Description: Coarse Grinder The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features 3 HP (2 kW) motor drives a balanced
- Rotary Speed: 1,450 to 1,750 rpm
- Power: 3 HP
- Current: 7.5 to 15 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 1/2SS-1C-10 1/2 Ton Chain Hoist 1/2SS-1C-10, 1/2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Need a lift? Then JET has got your back. The 1/2SS-1C-10 electric hoist boasts a 7/8 HP motor with capacities ranging from 1/2 to 5 ton capacities. These hoists are available in 1 Ph
-
Supplier: Larson Electronics LLC
Description: 16 inch opening enables operators to exhaust hazardous or explosive gases safely. Features: • 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run • 90 dB noise level • 16 inch intake and exhaust flange • 4450+ cfm free air delivery (3180 CFM with 90 degree bend
-
Supplier: Pressure Washers Direct
Description: Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great
- Water Jet Pressure: 2,900 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Lift Products, Inc.
Description: to walk around or reach across. The Remote Power Unit features a 1 HP motor. This is a highly efficient and quiet pump motor combination. A three-button control box has 115-volt single phase and runs on a 20 amp circuit. 230/460 3 phase is optional. Auto Transition Plate
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Summary The Schneider Electric ATV630U55N4 provides a comprehensive motor-control solution for 380–480 VAC process systems. Its 5.5 kW normal-duty rating, 4 kW heavy-duty rating, 12.7 A maximum continuous output, embedded PID control, energy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
to perform its tasks? Speed Requirements: What operating speed (RPM) do you need? Voltage: What is the operating voltage of your robot (e.g., 3V, 6V, 12V)? Size and Weight: What are the size and weight constraints for the motor (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
performance curves are available on the Power Motor product page. Visit power-motor.com for complete details. Manufacturing Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. SPECIFICATIONS: Output Torque 5000 lb·in model 5K up to 27300 lb·in model 27K Cycle Time Model 5K, 7K, 12K & 14K = 68 sec/90 ° rotation, Model 27K = 136 sec/90 ° Duty Cycle Continuous Motor 115Vac-50/60Hz-1Ph. OPTIONAL (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AutomationDirect has added more WEG Electric S series premium efficiency motors to their expanding portfolio of AC motors. This addition includes several general-purpose 3-phase motors from 1-1/2 to 20hp and 3-phase brake motors from 3 to 20hp. The new rolled steel motors (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
available on the Power Motor product page. Visit power-motor.com for complete details. Manufacturing Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in custom (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
CR4 - Thread: 32kW rechargeable batteries
03/ 20 /2008 4:54 AM If i have understood you , you want to supply an electric motor of 42 ~ hp that wants from a 12v battery almost 2700A .
-
CR4 - Thread: 12V Electric Winch With 50' of Cable
Re: 12v electric winch with 50' of cable 06/17/2010 8: 20 AM You wrote: Since you did not include the amperage required by the motor , your question can not … You have the voltage, and you have the HP .
-
sa 200
… small amount of power left in the battery changed the generator to a motor with enough power … … race engines as an owner and I am pretty sure he knows where the hp is going. About your math, 12v from the generator is after regulation. I had a sears tractor with a 20 horse 2 cylinder Wisconsin and the small battery on … … and would be a great alternative to what goes into converting a non- electric start sa200 to …
-
Green and Smart Technology with Sensor Applications
According to the measured data using HP -300A (AD Power), the peak power reaches up to 250 W and maintains a couple of minutes before it drops down sharply below 20 W. … consumption is related with the compressor operation of gas-vapor refrigeration cycle driven by an electrical motor . … banks and the AC outlet with an inverter in-between, this represents the electric current of 1 … … study, automobile batteries of two different capacities are considered, i.e., type-A( 12V 60AH) and Type …
-
SEALING LARGE-DIAMETER CAST-IRON PIPE JOINTS UNDER LIVE CONDITIONS
… to take the single DC voltage supplied from the surface and generate +24V, + 12V and +5 VDC … The PIC controller (PIC16F877) is a 20 -MHz CMOS FLASH-based 8-bit micro- controller. Measurements of the motor speeds and torques are being recorded during these tests so the electric drive motor for the robot train can be properly sized. ( HP = torque (ft-lbs) x speed .
-
Landa supersizes new pressure washers | Today's Trucking
Private Motor Truck Council - Spring Golf Tournament The MVP5-32221E is driven by a 16 HP Vanguard engine with electric start and delivers cleaning power of 4.5 GPM and 3200 PSI. The MVP4-40321E is powered by a 20 HP Honda engine with electric start and produces cleaning … Both models have a high-efficiency 12V -bumer assembly, eliminating the need for a generator.
-
CU-ICAR Hydrogen Infrastructure Final Report
20 The system was designed to operate on SCIES’ electric drive test vehicle. … Figure 29, is an off-road vehicle that was converted by SCIES to a hybrid-electric configuration by replacing the internal combustion engine with a 4 hp continuous, 17 hp peak DC electric motor powered by three 12V -110AH batteries and a …
-
Auto Electrical System Selling Leads, Auto Electrical System Manufacturers, Auto Electrical System Exporters & Suppliers
GENERAL ELECTRIC Condenser Fan Motor 5KCP39DFBA81S GENERAL ELECTRIC Condenser Fan Motor , 1/8 HP , 825 rpm, 60 Hz Quick... Sell cheap hid xenon kits 12v 35w slim ballast price: 20 $/sets .
-
Shopping In Saws - Big Bruin
Electric brake stops blade after use Rated: 10/10 6 Reviews • Makita Tools Makita Sh01w 12v Max Lithium-Ion Cordless 3-3/8" Circular Saw Kit … Saw Kit Features: Cuts Plywood, MDF, Pegboard, Particleboard, Melamine, Drywall and moreMakita-built motor delivers 1,400 … • Dayton DAYTON 2AC27 Vertical Band Saw,15 In,1 1/2 Hp ,80-350 2AC27 2AC27 For use with Matrix 20 V Max Lithium/Ion Drill-Driver - Ace No. 2370690 RPM 0-3400 Spindle …
-
Shopping In Drills & Drivers - Big Bruin
CORE International K1716AG17 - Kor-It 16" K-1700 Hitch Mounted 17.5HP Gasoline Core Drill & Auger Electric Start K-1716-AG17 Kor-It 17.5 HP Electric Start 16 Core Capacity Hitch Mounted Core Drills âÃ?Ã" Park âÃ?Ã" Position … 6.7 amp motor provides high performance and overload protection. • Black & Decker 20 -Volt Lithium Ion-Battery, 2-Pack - LBXR20-OPE2 • Global Industrial Bosch 12v Max Lithium Ion 3/8" Drill/Driver .
Indicates content that may require registration and/or purchase.