-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 1500 PSI @ 2.0 GPM 2.0 HP 115V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
- Driver / Power Source: Electric Motor
- Power: 2 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 120 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the
- Power: 27 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 900 GPH
- Water Jet Pressure: 2000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: warranty dose not apply to malfunctions caused by fault or negligence or improper use. Note: All 20HP-40HP units feature electric start and include battery and marine battery box. These are our Premium quality, low cost, cold water, gas driven high pressure washer,
- Power: 40 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH750 30 HP Polychain Belt Drive 2,800 PSI @ 12.0 GPM (Pro-Max Series) *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far
- Power: 30 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 720 GPH
- Water Jet Pressure: 2800 psi
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 20 HP
- Water Jet Pressure: 3500 psi
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 24 HP
- Water Jet Pressure: 3500 psi
-
Supplier: Pressure Washers Direct
Description: Convenient Hand Held Cleaning For Light Industrial Uses •Easy to transport; uses a 120 volt, single phase outlet •Powerful 20 amp, 2 HP Baldor electric motor More Rugged And Reliable Than Consumer Models •Built with a durable steel frame
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: 220 Volt, 35 Amp, Single Phase 7.5 HP, TEFC Electric Motor •Big power for heavy duty industrial jobs •Comes with 20 feet of power cord; you supply the plug •Great for in-plant cleaning, animal pens, food processing, etc. Kranzle AQ
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray 1500WM Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping
-
Supplier: Pressure-Pro
Description: Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray 1500WM/SS Stainless Steel Wall Mounted Cold Water Electric Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel frame. Removable roll cage w/ hose reel platform. Dimensions: 43"L x 21"W x 36"H On board 15 gallon poly fuel tank Full sized battery w/ marine battery box Skid mount or portable 20 HP to 40 HP Commercial/Industria l gasoline engines
- Water Flow: 330 GPH
- Water Jet Pressure: 3500 psi
-
Supplier: Pressure-Pro
Description: fenders,15" wheels/tires, external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer
- Water Flow: 270 GPH
- Water Jet Pressure: 6000 psi
-
Supplier: Pressure-Pro
Description: fenders,15" wheels/tires, external grease fittings. HD COMMERCIAL SKID FEATURES Rugged powder coated steel frame On board 15 gallon poly fuel tank Full sized battery w/ marine battery box 20 HP to 40 HP Commercial/Industria l gasoline engines Engine and pump oil drains offer
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray 1450SHDE Hot Water Portable and Stationary Pressure Washer *** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614 cc Honda engine with
- Driver / Power Source: Combustion Engine
- Features: Multiple Nozzles / Wheels?, Rotary Nozzle
- Machine Mounting: Cart / Hand Truck, Portable Machine
- Power: 20 HP
-
Supplier: General Pipe Cleaners
Description: variable speed controller, and a supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just
- Driver / Power Source: Combustion Engine
- Features: Multiple Nozzles / Wheels?, Rotary Nozzle
- Machine Mounting: Floor / Skid, Portable Machine, Trailer / Vehicle, Other
- Power: 24 HP
-
Supplier: Lift Truck Service Center
Description: Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 37.5 HP
- Process / Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
relative humidity, dew/frost point, temperature and absolute or barometric pressure using a single intelligent sensor tip. The HP125’s Smart Sensor Tip carries all configuration information and calibration data, and automatically downloads to the HP probe once connected. The Smart Sensor Tip (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Sunnen’s HTE-1600W tube hone is the company’s fi rst all-electric, cost-effective hone designed specifically for small diameter/long bore length parts. The HTE produces ideal bore geometry and surface finish on parts with ID’s from 4-20 mm (0.16-0.79 in) and (read more)
Browse Hones and Honing Tools Datasheets for Sunnen Products Company -
disappoints. These blowers are often only 20 – 40% efficient resulting in: Inadequate air flow and pressure to achieve the drying or blow off performance needed Higher energy costs Poor blower performance (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels feature a black powder coat finish, and it can be manufactured in different sizes and threads upon request (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Security tampering and cybersecurity risks Corrosion and extreme atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO HIGH (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
tampering and cybersecurity risks Corrosion and extreme atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO HIGH-TECH SEALING SCREWS (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
filter bag. With a turn of the flow valve, clean liquid pumps back out. Expensive coolant that used to last only six weeks can now last six months with regular use of the Chip Trapper. It is ideal for use on machines with sumps, parts washers, tanks and storage containers. Chip Trapper is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
O-ring technology to prevent contaminants from leaking into or out of your equipment and potentially damaging the environment. Wise Investment: Save time and money in costly repairs/ replacement parts. No need for washers (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
MI-T-M Gas Pressure Washer,20HP,4000psi,4gpm - Gas Pressure Washers - 1TDK1|GH-4004-0MAH - Grainger Industrial Supply
Gas Pressure Washer , 20HP , 4000psi, 4gpm .
-
$3500-$4000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 8 HP , Operating Pressure 3000 psi, Flow Rate 3.5 gpm, Volts/Phase 230V/3-Phase, Amps AC 20 , Plug Type L15-30P, Height 30 In., Width 28 In., Length 46 In., Hose Dimensions 3/8 In. x 50 ft., Usable …
-
Electric Pressure Washers - Pressure Washers and Accessories - Grainger Industrial Supply
• Pressure Washer , Cold, 2 HP , Operating Pressure 1500 psi, Flow Rate 3 gpm, Duty Rating Heavy, Volts/Phase 120/1-Phase, Amps AC 20 , Detergent Injection Down Stream, Plug Type 6-15P, Height 32 In., Width 22 In., Length 39 In., Hose Dimensions …
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 5.7 HP , Operating Pressure 450 to 2000 psi, Flow Rate 1.3 to 3.0 gpm, Duty Rating Commercial, Volts/Phase 230/1, Amps AC 20 , Detergent Injection Detergent Tank, Plug Type 6-20P, Height 29 In., Width 24 …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 5.7 HP , Operating Pressure 450 to 2000 psi, Flow Rate 1.3 to 3.0 gpm, Duty Rating Commercial, Volts/Phase 230/1, Amps AC 20 , Detergent Injection Detergent Tank, Plug Type 6-20P, Height 29 In., Width 24 …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 5.7 HP , Operating Pressure 450 to 2000 psi, Flow Rate 1.3 to 3.0 gpm, Duty Rating Commercial, Volts/Phase 230/1, Amps AC 20 , Detergent Injection Detergent Tank, Plug Type 6-20P, Height 29 In., Width 24 …
-
$4500-$5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 10 HP , Operating Pressure 450 to 3200 psi, Flow Rate 2.2 to 4.5 gpm, Duty Rating Commercial, Volts/Phase 230/3, Amps AC 20 , Detergent Injection Siphon Tube, Height 33 In., Width 27 In., Length 51 In., Hose …
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
… automatic air compressor 1 50 A/240 V welder 1 3 / 4 hp drill press Milkhouse and Parlor 20 lights and convenience outlets … … 7 1 / 2 hp vacuum pump 2 1 … … 3 / 4 hp pressure washer 1 1 / 2 …
-
$400-$500 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 2 HP , Operating Pressure 1800 psi, Flow Rate 1.5 gpm, Duty Rating Residential, Volts/Phase 120/1, Amps AC … … 15P, Height 24-1/2 In., Width 9.5 In., Length 11 In., Hose Dimensions 20 ft., Usable Hours per …
-
Grainger.com
• Wall Mount Pressure Washer , Cold, 10 HP , Operating Pressure 3000 psi, Flow Rate 5 gpm, Duty Rating Heavy, Volts/Phase 230/1-Phase, Amps … … 30 In., Hose Dimensions 3/8 In. x 50 ft., Usable Hours per Week 20 +, Pump Drive Direct, Pump …