Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airmar Technology Corporation
Description: accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads
- Frequency Range: 41 kHz
- Transmit Sensitivity: 110 dB re µPa/V
- Receive Sensitivity: -160 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for
- Frequency Range: 41 kHz
- Transmit Sensitivity: 110 dB re µPa/V
- Receive Sensitivity: -160 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transducer - 20 KHz±0.4 KHz Part Number: SMBLTD50F20HA -- SIMILAR PRODUCTS Bolt-clamped Langevin type transducers (BLT) are common vibration sources in high-power ultrasonic applications such as ultrasonic cleaning tanks,
-
-
Description: IEC 63009:2019 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating ultrasound in the frequency range 20 kHz to 500 kHz. This document only relates to ultrasonic physiotherapy equipment
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR 40KHZ 20VRMS
-
Supplier: Automation24, Inc.
Description: The UGT580 square-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 300 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 40-300 mm. The ultrasonic sensor UGT580 is easy to place into operation with the
- Measurement Range: 1.574804 to 11.81103 inch
- Sampling Frequency: 0.3 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The UGT584 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT584 is easy to place into operation with the
- Measurement Range: 3.149608 to 47.24412 inch
- Sampling Frequency: 0.2 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The UGT582 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 230 kHz, programmable switching output and scalable 4-20 mA analog output, has a range of 60-800 mm. The ultrasonic sensor UGT582 is easy to place into operation with the
- Measurement Range: 2.362206 to 31.49608 inch
- Sampling Frequency: 0.23 kHz
- Operating Temperature: -4 to 158 F
- Output: Current, Switched / Alarm
-
Supplier: Migatron Corporation
Description: About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/IU ultrasonic sensor can easily be put into
- Measurement Range: 23.62206 to 0.2362206 inch
- Sampling Frequency: 0.08 kHz
- Operating Temperature: -13 to 158 F
- Output: Current, Voltage
-
Supplier: Cole-Parmer
Description: cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves..
via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution.- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
Supplier: Cole-ParmerDescription: cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves..
via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution.- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
Supplier: Cole-ParmerDescription: cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves..
via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution.- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
Supplier: Cole-ParmerDescription: cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves..
via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution.- Wash Tank Capacity: 5.5 gallons
- Internal Length: 19.5 inch
- Internal Width: 11 inch
- Internal Depth / Height: 6 inch
Supplier: OMEGA Engineering, Inc.Description: -40 to 176°C (-40 to 350°F) Frequency: FDT41 thru 46: 2 MHz FDT-47: 1 MHz FDT-48: 500 KHz Cables: RG59 coaxial, 75 Ω or twin axial, 78 Ω (optional armored conduit) Cable Length: Standard 6 m (20') 300 m (990') maximum in 3 m (10') increments Software Utilities Utilized to configure,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Supplier: Airmar Technology CorporationDescription: The ATK75 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ATK75 operates at 75 kHz and its sensing range is 20 cm to
- Frequency Range: 75 kHz
- Transmit Sensitivity: 110 dB re µPa/V
- Receive Sensitivity: -160 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
Supplier: Airmar Technology CorporationDescription: an AR model with threaded cap. It operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
- Frequency Range: 75 kHz
- Transmit Sensitivity: 111 dB re µPa/V
- Receive Sensitivity: -162 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
Description: IEC 61689:2022 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous (e.g. tone burst) wave ultrasound in the frequency range 0,5 MHz to 5 MHz. This document only relates to
Supplier: Migatron CorporationDescription: outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer
- Operating Distance: 4 to 72 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Closed, Normally Open
- Body Shape: Rectangular
Supplier: Migatron CorporationDescription: The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors
Find Suppliers by Category Top
Ultrasonic Transducers (166 Companies)Audio Transducers and Buzzers (325 Companies)Ultrasonic Linear Position Sensors and Switches (118 Companies)Ultrasonic Proximity Sensors (205 Companies)Featured Products Top
-
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) MTBF: Approx. 131 years (based on actual warranty data) The P52000 series of voltage transducers have years of proven success in the most (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 years (based on actual warranty data) The P42000 series of voltage transducers have years of proven success in the (read more)
Browse Datasheets for Knick Interface LLC -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges. It adds another strong point to the entire lineup of High Voltage Transducers from Knick (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
compact size, this transducer delivers outstanding transmission properties, with a gain error of less than 0.3% of measured value and a cutoff frequency of 5 kHz, throughout its full range of measurement capability, up to 3600 VDC. Its calibrated switching capability allows for up to 16 input (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
frequency between 10 Hz and 5 kHz and response time (T90) of 110 microseconds, bring peace of mind to effective monitoring of energy storage system performance. Flexibility is provided by way of P42000D2's 45mm wide, din-rail mountable housing and its universal power supply (20-253 V AC (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
degrees and custom. Output options are 4 to 20 mA and CANopen. Resolution is 14-bit for CANopen version. Repeatability is 0.2° for analog version and ≤ 0.36° for CANopen version. Operational speed is unlimited mechanically and update rate is 1 and 5 kHz for CANopen and analog versions (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
these bubbles come in contact with parts or instruments submerged in the liquid, the bubbles burst or collapse, which dislodges debris on the parts or instruments. It has been estimated that the temperature of a single bubble that collapses during ultrasonic cleaning at 20-40 kHz is 20,000 K or four (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
single supply or ±1V to ±5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles up to 25pF capacitive and 20K? resistive (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
Effects of pulse ultrasonic irradiation on the lag phase of Saccharomyces cerevisiae growth
Methods and Results: Pulse irradiation treatments were performed by a 20 kHz ultrasonic transducer with different durations and energies.
-
THE RESEARCH OF LOW-ULTRASONIC ENERGY AFFECTS
TO YEAST GROWTHIN FERMENTATION PROCESS
By using various powers of 20 kHz ultrasonic transducer to stimulate the fermentation broth included baker’s yeast cell strain S. cerevisiae were setup the experiment.
-
A single-element transducer with nonuniform thickness for high-frequency broadband applications
…difficult to implement the nonuniform thickness. an ul- trasonic sculpturing machine was used in this study (lapi- dary & sonic, Taipei, Taiwan). referring to Fig. 2, a laser was used to vertically align a 20 kHz ultrasonic transducer and the marble, and…
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
The high frequency ultrasonic vibration system includes a 20 kHz ultrasonic transducer and an ultrasonic generator with the capacity of 0 to 100 W.
-
Characterising the Strain and Temperature Fields in a Surrogate Bone Material Subject to Power Ultrasonic Excitation
The amplitude of vibration of the 20 kHz ultrasonic transducer is controllable up to a few tens of microns, and therefore, it is essential to determine that the sensitivity of the measurement system allows for detection of the ultrasonic vibration response above…
-
Effects of pulse ultrasonic irradiation on the lag phase of Saccharomyces cerevisiae growth.
Pulse irradiation treatments were performed by a 20 kHz ultrasonic transducer with different durations and energies.
-
Selected Applications of Ultrasonics in Food Processing
Ultrasound was used to enhance the extraction of gingerols from dried ginger particles using a 20 kHz ultrasonic transducer externally fitted to an extraction vessel maintained at a constant temperature.
-
Design and fabrication of a 40MHz transducer with enhanced bandwidth
The Wolfram steel probe was then shifted to the center of the spin disc, and the 20 kHz ultrasonic transducer continuously irradiated the 2-μm-diameter diamond powder.
-
Transdermal delivery of insulin using low frequency ultrasound
Ultrasonic exposure system composed of a generator (a), a 20 kHz ultrasonic transducer (b) and a temperature probe .
-
Biological effects of low frequency ultrasound on the skin
is composed of generator (a)%a 20 kHz ultrasonic transducer (h) and temperature probe (c) .
Indicates content that may require registration and/or purchase.