-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR; THR; WIRE-WOUND;100.0OHM;2.0WATT
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 20watts 0.1ohms 10%
- Resistance Range: 0.1 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors .20watt 100ohms 1% 50ppm Product overview: SMM01020C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 150 volts
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1182221-RTO020FR1000JTE3 Category: Resistors>Through Hole Resistors Series: RTO 20 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.606" (15.40mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts):
- Resistance Range: 0.1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 20 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 980024-MCR25JZHF1000 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings:
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
- Resistance Range: 45,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib®
-
Supplier: Daburn Electronics & Cable
Description: time 25% load step: 300μms max. GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 109 Ohms, min./1000 MOhms Isolation Capacitance: 1000 pF, max. Switching Frequency: 500 KHz, typ. Over Voltage Protection (Zener diode clamp) 1.5V output: 3.9V
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: DigiKey
Description: 20 WATTS TO-263NN 1000 OHMS 1%
- Resistance Range: 1,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 20 watts
-
Supplier: Allied Electronics, Inc.
Description: Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash
-
Supplier: Allied Electronics, Inc.
Description: Resistance Tolerance: 20% Power Rating: 0.125 Watt at 70°C Dielectric Strength: 600 VAC Temperature Range: –65°C to 150°C Load Life: 1000 Hrs. Adjustment Tool: H-92-1 Terminal: J-Hook
-
Supplier: Allied Electronics, Inc.
Description: Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0
-
Supplier: Daburn Electronics & Cable
Description: Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max. Transient Response
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5110 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5112 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0402 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5106 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Daburn Electronics & Cable
Description: Nominal Vin and constant resistor load Single: 25 mS typ. Input Reflected Ripple Current (5 Hz to 20 MHz, 12 μH source impedance) Single: 20 mAp-p Remote ON/OFF Positive Logic (Single) DC-DC ON: Open or 3.5V
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1021386-91R1A-R22-B20L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Bulk Standard Package: 5 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 1W Actuator
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,000 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Daburn Electronics & Cable
Description: resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1KΩ) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: American High Voltage, Inc.
Description: resistor in series with the return leg of the output closest to ground. The G Series output voltage is proportional to the input voltage. They are reverse voltage protected and are short circuit proof. The can is internally connected to the input ground by a 10K Ohm resistor.
- DC Output Voltage: 0 to 20,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 20 watts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 215 x 40 x 20 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150 Resistance Class : Up to 1kΩ Resistance Value (OHM) : 18 Voltage Rating :
- Resistance Range: 18 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 150 watts
-
Supplier: TE Connectivity
Description: Class : 1GΩ & Up Resistance Value (OHM) : 20G Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface
- Resistance Range: 20,000,000,000 ohms
- Tolerance: 30 +/- %
- Temperature Coefficient (TCR): 1,000 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 60 x 14 x 13.5 Electrical Characteristics Operating Voltage (V) : 1000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 20
- Resistance Range: 1.5 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 20 watts
-
Supplier: TE Connectivity
Description: Resistor 1400Ω Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20
- Coil Nominal DC Power: 2.3 watts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high end in three
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 600W to 1200W Resistance range 0.1Ω to 175Ω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 175 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 600 to 1,200 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 6,800 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 to 1,200 watts
-
Supplier: DigiKey
Description: RES CHAS MNT 20 OHM 10% 1000W
- Resistance Range: 20 ohms
- Tolerance: 10 +/- %
- Power Rating: 1,000.0000000000001 watts
- Operating Temperature: -55 to 415 C
-
Supplier: ASAP Semiconductor LLC
Description: RES 20ohm 2W 1% 1225 WIDE
- Resistance Range: 20 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 to 1,225.0000000000002 watts
-
Supplier: ASAP Semiconductor LLC
Description: RES 20ohm 2W 1% 4527 WW SMD
- Resistance Range: 20 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 to 4,527 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
- Resistance Range: 0.001 to 500 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Power Rating: 80 to 2,000.0000000000002 watts
-
Supplier: Lingto Electronic Limited
Description: RES SMD 20 OHM 1W 1812 WIDE
- Resistance Range: 20 ohms
- Power Rating: 1 to 1,812.0000000000002 watts
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
, low balun loss and can handle power up to 60 watts. Included parts: TV-2 Antenna ABC-TD, Balun Clamp with 1/4-20 thread Tape measurer, Inch/Metric Antenna Calibration Manual (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
PWR220T-20-1001F Bourns | Mouser
Thick Film Resistors - Through Hole 20watt 1000ohms 1% .
-
Do which elements of the cerebral cortex produce motorized reactions by its electrical stimulation?
In the interior of a small, gewiekelten on porcelain tube about 5 cm l ~ ngen high voltage current resistance, (e.g., a 20 -- 30- watts / 1000 - ohm resistance .
-
274OHM 1/8W 1% - Loadparts Search Engine Results
… DALE
9325 1000   … … com/search.asp?datasheet=274K OHM 1%" title="Datasheet">Datasheet … … /td>   … … b>274K OHM 1/4 WATT RESISTOR
274K OHM …- EXCEL 5 POS DIP SW - Loadparts Search Engine Results
… td>1000   … … /td>   … … td> 5 OHM 1% SP2 POWER5 OHM 10 WATT RESISTOR
5 OHM …- 68---685 - Loadparts Search Engine Results
… /a>Electronic Components 68 OHM 2 WATT RESISTOR
68 OHM … … WATTS
68OHM5WATTSKOA 1000 - SVG 680-0001-401 - Loadparts Search Engine Results
… RESISTOR" title="Datasheet">DatasheetRAYCHEM 1/2-209 - Loadparts Search Engine Results … 1/2 HT105PVC-FR1
1/2 HT105PVC-FR1
12HT105PVCFR1MARKEL 1000   … … /td>   … … b>1/2 W 330 OHM 5%
1/2 … … colspan=6>Electronic Components1/2 W MOLDED RESISTOR
1/2
1/2 WATT 200K 5%
- Synthetic Mica Investigations: III, Precision‐Controlled Electric Furnaces for Temperatures to 1500°C
1250- ohm 10- watt resistor R- 20 1000 -ohm 10-watt resistor R-21 3OK-ohm 10-watt resistor R-22 .- AB 68 OHMS 1/2W 5% - Loadparts Search Engine Results
… RESISTOR" title="Datasheet">Datasheet - EXCEL 5 POS DIP SW - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.