-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 20watts 2ohms 5%
- Resistance Range: 2 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 20ohms 2watts .5%
- Resistance Range: 20 ohms
- Tolerance: 0.5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 20watts 2ohms
- Resistance Range: 2 ohms
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 2watts 39.2ohms 1%
- Resistance Range: 39.2 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.25 Watts, 20 kOhm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 20 kOhm, 2%
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chip Resistor(SMD).
- Resistance Range: 2.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 1.2ohm 5% 200ppm 1225 Product overview: RCL12251R20JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 1.2 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 16.2ohm 1% Product overview: RH05016R20FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 16.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 2.5K OHM, 20 WATT, FIXED,
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1/2 WATT 2.5K OHM 1/8 INCH DIAMETER LOCKING SHAFT CARBON 10% SLU2521S20 RV6LAYSA252A
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 2 WATT 1M OHM 1/4 INCH DIAMETER LOCKING SHAFT CARBON 10% KLU5051S20 RV4LAYSA105A
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 20ohm 1% 100ppm 1225 Product overview: RCL122520R0FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 20 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Daburn Electronics & Cable
Description: immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Win Source Electronics
Description: HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.200FTR,S20200OHM1,696-1199-2,696-1199-1,S-2-0.200FTR,S-2-0.200FCT,S-2-0.200FDKR,S-2-0.200FCT,S-2-0.200FDKR,696-1199-6,S-2 0.200 OHM 1%
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50
-
Supplier: Galco Industrial Electronics
Description: Brake Resistor 75 OHM 600 WATT GCE2
-
Supplier: Daburn Electronics & Cable
Description: Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 20 OHM, 2 WATT, FIXED
-
Resistors - Resistor;Thick Film;Res 0.2 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense -- 70089496Supplier: Allied Electronics, Inc.
Description: Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0
-
Supplier: Allied Electronics, Inc.
Description: Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, WIREWOUND, 20OHM, 20WATT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 20 ohms
-
Supplier: Riedon, Inc.
Description: Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction
- Resistance Range: 100 to 20,000 ohms
- Tolerance: 0.02 +/- %
- Temperature Coefficient (TCR): 1.5 to 5 ±ppm/°C
- Number of Resistors: 2
-
Supplier: TE Connectivity
Description: Class : 1kΩ - 1MΩ Resistance Value (OHM) : 20.5K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface
- Resistance Range: 20,500 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: MIL-STD-810D Vibration: 10 - 55 Hz, 2 G, 3 minutes period, 30 minutes along X, Y and Z EMC CHARACTERISTICS Conducted Emissions: EN55022: Level A EN55022: Level B Radiated Emissions: EN55022, Level A ESD (single): EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3,
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 20.5K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage
- Resistance Range: 20,500 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
- Resistance Range: 12,500 ohms
- Power Rating: 1.5 to 2 watts
- Operating DC Voltage: 60 volts
- Operating Temperature: -55 to 350 C
-
Supplier: Qorvo
Description: resistors for bias control. The QPA9801 provides 26 dBm P1dB with 20 dB gain and 42 dBm OIP3 across a wide frequency range of 1805-2400 MHz to cover the 3GPP Bands 1, 2, 3, 4, 10, 23 and 30. The linear driver amplifier is targeted for use in wireless infrastructure where high
- Frequency Range: 1,805 to 2,400 MHz
- Output Power( P1dB): 26.4 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 20K OHM, 1/2 WATTS, 2pct.
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5108 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5110 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5111 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel 5000 / reel, 1K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Richardson RFPD
Description: Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant
- Resistance Range: 270 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
Find Suppliers by Category Top
Featured Products Top
-
(VSWR) – increases transmitted power Multiple attenuation values – available in 1-10dB, 15dB and 20dB options Up to 1 watt power handling – reliable performance in demanding environments Available in waffle packs or optional tape-and-reel formats for streamlined assembly (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
, low balun loss and can handle power up to 60 watts. Included parts: TV-2 Antenna ABC-TD, Balun Clamp with 1/4-20 thread Tape measurer, Inch/Metric Antenna Calibration Manual (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Techist - All Things Tech - Where to find LED's, and a question
As for the resistor's, if you go with one resistor per led, it would be 100 ohm 1/4 watt resistor, or 1 4.7 ohm 2 watt resistor for 20 (hooked up to 5v of coarse).
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
then insert a 20 + 2 ohm 100 Watt resistor to limit the current after a time .
-
Dead Plasma Cutter
If you want to replace 2 resistors with 1, and they're in series then you'd need to replace them with a 2 Ohm 20 Watt or higher resistor .
-
An inexpensive pulse generator for single-shot operation of magnetrons
These components were made by winding enamelled-copper wire coils directly on standard 2 watt resistors, The most successfulcombination found was a 22 ohm 2 watt resistor wound with 20 turns of 26s.w.g. enamelled-copper wire.
-
Survey of a 210-kJ dense plasma focus (DPF 6)
strings of resistors, each string consisting of eight 20 - ohm 2 - watt carbon resistors , giving a header termination resistance of ~ 1.2 ohm.* .
-
AB 68 OHMS 1/2W 5% - Loadparts Search Engine Results
… /a>
Electronic Components 68 OHM 2 WATT RESISTOR
68 OHM …- 68---685 - Loadparts Search Engine Results
… /a>Electronic Components 68 OHM 2 WATT RESISTOR
68 OHM …- DALE 5 OHM 2W 5% - Loadparts Search Engine Results
… /a>Electronic Components 5 OHM 2 WATT RESISTOR
5 OHM …- MOLEX 510-04-0700 - Loadparts Search Engine Results
… /a>Electronic Components 510 OHM 2 WATT RESISTOR
510 OHM …- EXCEL 5 POS DIP SW - Loadparts Search Engine Results
… /a>Electronic Components 5 OHM 2 WATT RESISTOR
5 OHM … - 68---685 - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.