-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts Series: TWIN LEAF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket:
- Features: Card Edge Connector
-
Supplier: DigiKey
Description: Edge Terminal Pin 18-20 AWG Crimp Gold
- Contact Size (AWG): 18 to 20 AWG
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Number of Contacts: 4 Gender: Female Length: 14.4 mm Housing Material: Plastic Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 4 Height: 6.97 mm Number of Pins: 6 Plating: Tin Width: 14.4 mm Categories:
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Contact Pitch: 2.5000000000000004 mm
- Number of Contacts: 4 #
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Self bomb 1.35mm Deck -20°C~+60°C MicroSIM card SMD SIM Card Connectors ROHS
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 30x17.20mm SIM Size: Standard Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 2.50mm Shell- Material: Thermoplastic UL 94-0
- Number of Contacts: 6 #
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 19.20x19.50mm SIM Size: Standard Style: Push-Pull No. of Pins: 8 Card Detection Switch: No Height: 3mm Shell- Material: Stainless Steel
- Number of Contacts: 8 #
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 12.50x9.30mm SIM Size: Nano Style: Push-Pull No. of Pins: 6 Card Detection Switch: No Height: 1.20mm Shell- Material: Stainless Steel
- Number of Contacts: 6 #
- Features: Card Edge Connector, Other
-
Supplier: Radwell International
Description: CARD EDGE CONNECTOR, 20 CONTACTS, 2 ROWS, 0.156 INCH PITCH, SOLDER LUG TERMINAL, HOLE .125-.137, GREEN INSULATOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Card Edge Connector
-
Supplier: ODG (Origin Data Global)
Description: Self-bouncing 1.35mm Card Slot -20⊥~+60⊥ MicroSIM Card SMD SIM Card Connectors ROHS
-
Supplier: Amphenol Communications Solutions
Description: Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Through Hole/Surface mount, 6 power pins, 20 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today
- Voltage Rating: 12 volts
- Current Rating: 0.5 to 20 amps
- Number of Contacts: 26 #
- Connector Type: PC Card Connector
-
Supplier: Amphenol Communications Solutions
Description: Slim Cool Edge 0.65mm, Slim Cool Edge 0.65mm, Surface mount, 4 power pins, 20 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
- Number of Contacts: 24 #
- Connector Type: PC Card Connector
-
Supplier: Amphenol Communications Solutions
Description: Overpass - Mini Cool Edge IO, Mini Cool Edge IO Vertical, 0.6mm pitch, Surface mount, PCIE Gen 5, 30μin gold, 1.20mm shell pin length,, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Mini Cooledge , part number
- Connector Type: PC Card Connector
-
Supplier: Samtec Inc.
Description: Available on 10, 13, 20, 25, 30, 40, 50 and 60 Pins Per Row Double Row Selective Gold Plating
- Voltage Rating: 235 volts
- Current Rating: 1.6 amps
- Contact Pitch: 0.8000000000000002 mm
- Number of Contacts: 10 to 60 #
-
Supplier: DigiKey
Description: HAR-FLEX HD-CARD EDGE 20PIN, WIT
- Contact Pitch: 0.7873995748042296 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 20
- Voltage Rating: 250 to 300 volts
- Current Rating: 8 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 20
- Voltage Rating: 300 to 450 volts
- Current Rating: 12 to 16 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 20
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 12 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 20
- Voltage Rating: 130 to 300 volts
- Current Rating: 8 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Richardson RFPD
Description: CarlisleIT’s Card Edge Connectors Contact System is designed for high-speed, high-density applications. Card Edge Connectors have a smooth mating surface area which reduces the wear and tear of contacts and increases the durability and lifecycle of the
- Features: Coaxial Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standard Card Edge Connectors Slim Cool Edge 065mm Surface Mount 20 pins Vertical Product overview: SE1002023111111 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK RESOLVER INPUT, 6 CHANNEL, 24 PIN CARD EDGE CONNECTOR, SCREW TERMINALS, 2 PHASE, 4 KHZ, 100 MA, LED INDICATOR LIGHTS, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: TE Connectivity
Description: Circuit Application : Power & Signal Other Comment : Two size M2 screws (customer supplied) are required for strain relief. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Voltage Rating: 5 volts
- Number of Contacts: 68 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Xoxide
Description: 600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-e, 1 x 6/8-pin PCI-e Overall Dimensions 150 x 86 x 180mm Noise Level 24 dBA Fans 1 x 120mm Fan Efficiency 75.8% Connectors: 1 x 24/20-pin Mainboard
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O controller
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
- Number of Segments: 31
- Accuracy: 1 ± % of Full Scale
- Width: 18 mm
- Height: 90 mm
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: TE Connectivity
Description: Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter :
- Voltage Rating: 30 volts
- Current Rating: 3.6 amps
- Insulation Resistance: 5,000 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 50 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 100 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 15 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: OnLogic Inc.
Description: Karbon 430 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications. PROTECTED FROM DAMAGE IN EDGE ENVIRONMENTS The Karbon 430 was designed to be installed anywhere you need ultra-reliable
- Speed: 1,800 to 3,000 MHz
- RAM: 32 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
-
Supplier: Microchip Technology, Inc.
Description: memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. It operates from 1.62V to 3.6V and is available in 100-pin QFP and QFN packages and is pin-to-pin compatible with the SAM3N4C. Additional Features Microcontroller
- Clock Speed: 64 MHz
- Internal RAM Size: 48 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Supplier: Infineon Technologies AG
Description: Pioneer Kit, you can plug it into the Arduino header on the main board or into the 52-pin header on the edge of the main board, enabling you to use the kit with full features, yet again. Flexible Prototyping The PSoC™ 4 L-Series Pioneer Kit features a wide variety of peripherals such
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
2.0 V to 3.6 V Package 48-pin LQFP (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Short wave SFF small form factor transceivers
Electrical Interface 2x5 pin 20 pins card edge connector Supply Voltage .
-
CW Industries Standard Card Edge Connectors | Mouser
Standard Card Edge Connectors Card Edge Connector 20 Pin Gold Plating .
-
Multiple matrix switch: a high-performance universal switching system
cable) which originate at one of four identical, 20 - pin card edge connectors .
-
An on-line trigger processor for large transverse energy events
… bits of a pecular PT threshold, preucing four Fast Trigger output lines. nese lines went out the 20 - pin connector , from which the latch … … from the le-qding edge of the PT trigger … … output of the ICON card to the PeA of …
-
Data Interface Connector
Older ST-506 (also called MFM, RLL) and ESDI hard disks used two data connectors , one 34 pins and the other 20 pins. These connectors were often not in the form of pins but rather card edge connectors, such as those used by ISA expansion cards.
-
The FC7 AMC for generic DAQ & control applications in CMS
• card edge AMC [4] connector - provides high-speed connectivity on up to 12 ports and is fully compatible with the AMC13, µTCA for CMS applications, and supports a range of MGT protocols to the backplane . • two 400- pin Samtec SEARAY sockets - chosen to be fully compatible with Low Pin Count [3] (LPC) FMCs but … … lines as defined by the High Pin Count [3] FMC pinout, so that a maximum of 20 lines are available on …
-
Multiple Bus Architectures
These are eas- ily accommodated by two standard 384- pin 10-inch PCB edge connectors , which leave adequate additional conduc- tors for power and ground. If four proces- sors can be placed on a card , and the shared memory plus the arbiters can be placed on four cards, the system will fit on 20 cards, exclusive of the I/O subsystem.
-
Connectors since the '20s
As well as computers, the GPO '62' equipment practice made use of a similar type of connector so that cards , provided with suitable handles at the outer edge , could be withdrawn from the rack. In addition to accommodating double-sided boards with about 40 contacts ( 20 per side on a 01 … A nylon moulding held the gold- plated ' pins ' and was fixed to the board.
Indicates content that may require registration and/or purchase.