-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 5-PINS, 20A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:20A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 781 Series Relays RoHS
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:Zelio Series; Accessory Type:Relay Socket RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 14, 20A, 300V; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screwless Clamp; No. of Pins:14Pins; Current Rating:20A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
-
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/8Pin 2.54mm/0.100"Spacing a : 4.2mm/0.165" 20.2mm/0.795"length
- Current: 1 amps
- Number of Pins/Blades: 8-Pin / Blade
- Terminal Type: Solder Terminals
-
Supplier: Newark, An Avnet Company
Description: Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:20A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/7Pin 5.08mm/0.200"Spacing a : 2.56mm/0.101" 20.3/0.799" length
- Current: 1 amps
- Number of Pins/Blades: 7-Pin / Blade
- Terminal Type: Solder Terminals
-
Supplier: Radwell International
Description: POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHANICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay, High Voltage Relay
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237285-SZX-SMB-08P Category: Relays>Relay Sockets Series: SZR-MY Type: Socket Number of Positions: 8 Termination Style: PC Pin Package: Bulk For Use With/Related Products: SZR-MY Series Standard Package: 20 Mounting Type: Through
-
Supplier: Galco Industrial Electronics
Description: Socket, 11 Pin Bladed, 20A/600V Max,
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9
- Maximum AC Switching Voltage: 250 volts
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.2 watts
- Make Time (Operate Time): 8 milliseconds
-
Supplier: Macromatic Industrial Controls, Inc.
Description: Dual knob units, 8 pin octal, off time followed by on time
- Minimum Time Interval: 288 seconds
- Maximum Time Interval: 8 hours
- Number of Contacts: 8
- Operating Temperature: -18 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Industrial Relay 8-pin octal-style plug termination The coil resistance of the relay is 2250 Ohms.
-
Supplier: Allied Electronics, Inc.
Description: Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).
-
Supplier: Allied Electronics, Inc.
Description: Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).
-
Supplier: Allied Electronics, Inc.
Description: Polarised DIP Relays, 2 A Current Rating, DPDT (2 Form C) Contact Form Polarized DIP relay, single side stable. Contacts: DPDT (2 Form C) bifurcated crossbar contacts in gold-plated silver against palladium silver- or gold-plated palladium silver against palladium silver. Enclosure:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1126361-PJR110A Category: Relays>Power Relays, Over 2 Amps Series: JR Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package:
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Configuration Features Transistor Driver : Without Contact Features 1/5-Size Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O 1/5-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics 1/5-Size Relay Coil Power Rating (DC) (MILW) : 1801 1/5-Size Relay
- Operating Temperature: -85 to 257 F
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: TE Connectivity
Description: Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main
- Maximum AC Switching Voltage: 200 volts
- DC Coil Voltage: 6 volts
- Coil Resistance: 20 ohms
- Operating Temperature: -94 to 257 F
-
Supplier: TE Connectivity
Description: Attachment Mid-Range Relay Mounting Type : Track Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC)
- Operating Temperature: -94 to 257 F
-
Description: polycarbonate dust cover Models 105ML: Terminates to standard pin type octal receptacles, Deltrol type 105 sockets for SPDT and DPDT, Conxall Type 77-20 sockets for 3PDT, 4PDT, and 5PDT *Minimum quantities apply to non-stocked items.
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 28 volts
- AC Coil Voltage: 6 to 240 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RPY relay can be used for a wide range of industrial applications. Available in a 1, 2, 3, 4 pole change-over contact configuration. Its wide terminals allow reliability and big currents. High switching power Wide range of applications 10A switching capacity 3 pole configuration Flanged
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 28 volts
- Maximum AC Switching Power: 2,500 VA
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Win Source Part Number: 778250-E5L-A -30-20 Series: E5L Type: Temperature Controller (Thermistor, NTC) Termination Style: Plug In, 14 Pin Operating Temperature Range: -10°C ~ 55°C Ingress Protection: IP40 Mounting: Socketable Output Type:
- TJ: -10 to 55 C
- Features: Other
-
Supplier: Time Mark Corporation
Description: response time. The heavy-duty output relay carries loads up to 10 amps at up to 240 volts AC, resistive. Programming is accomplished by simply installing jumper wires between two or more socket pins. An LED indictor illuminates when the relay is energized.
- Minimum Time Interval: 0.15 seconds
- Maximum Time Interval: 1.066 hours
- Operating Temperature: -4 to 122 F
- Input Controls: Analog
-
Supplier: ValueTronics International, Inc.
Description: Characteristics: Dry Contact relay Electrical Characteristics: 120V 100mA max. Logic: Closed if True Connector: 9 pin Male D-Series Connector Test Setups 40 Memory Locations with 2 Steps each 80 Memory Locations with 1 Step each Connectors Front Connection (HV and Ground) HV
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
-
Supplier: Larson Electronics LLC
Description: modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is
-
Supplier: Larson Electronics LLC
Description: pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that
-
Supplier: Larson Electronics LLC
Description: particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a
-
Supplier: Caterpillar Oil & Gas
Description: automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
high capacity/standard 5-Pin Relay Socket (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
and removable nickel silver cans Clips available in corner and very low profile 0.15/0.2/0.3mm thick cans ideal for high frequency Easy for rework and maintenance PCB Sockets 2A to 20A options; 2, 3, 4 and (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Model AcuDew is reliable and accurate. Various dewpoint ranges are available covering an overall range of -120 °C to +20 °C (-184 °F to +68 °F) dew point and an overall system accuracy of ± 2 (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters
More Information Top
-
Remote laboratories for electrical & electronic subjects in new engineering grades
Each component board, Figure 3, comprises 10 sockets for components with two leads (Each socket is connected to a double-pole single-throw relay ) and two 20 - pin IC sockets for complex circuit connections.
-
Relay / 4
20 amp relay shorting plug.⢠Closes normally open contacts.⢠Instantly determines which half … to short.⢠Significantly reduces diagnostic time.⢠Stays securely in relay socket so you are free … standard 4 and 5 pin relays.⢠Eliminates damage…
-
Federal Register > Friday, December 30, 2005 > [70 FR 77375] Foreign-Trade Zone 40 - Cleveland, Ohio; Application for Manufacturing Authority, DEMAG Plastics G...
Components and materials sourced from abroad (representing 20 -45% of all parts consumed in manufacturing … bolts; nuts; washers; springs; cotters and cotter pins ; nonthreaded articles of iron/steel … overload protectors and apparatus; relays ; switches; coaxial connectors; plugs and sockets ; electrical terminals and apparatus…
-
NASA Aircraft Management Information System
…31 BD N 001081552 63 21 SMS CONTACT 5999013215029 EA $2.93 31 BL N 001080902 2 0 SMS PIN ,ELECTRICAL 5999013703659 EA $0 … 000000000 0 0 SMS SOCKET CONTACTS 5999NSL EA $480 … 31 OR N 001110085 20 7 SMS GASKET 5999012399735 … 6785 5D0282-1 EA $439.00 09 D8 N 000000000 0 0 L/P RELAY 5D0009-5 EA…
-
Challenges in Automation, Robotics and Measurement Techniques
Each wire connects one digital output of the Card with one relay , so 20 digital outputs of the Card are used. .... The investigated multiple- pin Hall-effect sensor is mounted in the special test socket connected with the system of relays by the IDC ribbon.
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…relay coil 2) Relays S2 thru S11 are Aromat JR2-DC24V (Newark Stock No. 46F5686) 3) The following DIN pins are to be tied … 14, 17, 18, 19, 20 , 21, 22, 24, 25 … 3 second pulse 6) Relays are shown in power … holes with .085" dia. pads at locations R1 and R2 for plug-in sockets 8) Capacitors C1…
-
News-New Products
break out; by selecting variations of pin layout of less than 20 pins , critical voltages, and frequencies can be isolated and the base can be made noninterchangeable so that it will mate only with correct socket ; therefore prevents mismating and the danger … the base for mounting electronic compo- nents is wide, open units, shielded units, relays , filters, terminal cards…
Indicates content that may require registration and/or purchase.