-
Supplier: Air Compressors Direct
Description: Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Champion
Description: compressor lubricants and by hydrocarbon vapors present in ambient air. Oil-free compressed air is particularly important in food and pharmaceutical processes. 20 - 21250 SCFM Maximum working pressure: 300 PSIG Maximum inlet temperature: 150°F Seven filtration
- Maximum Air Volume: 20 to 21,250 SCFM
- Maximum Inlet Pressure: 300 psi
- Operating Temperature: 150 F
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 2.0 SCFM delivered @ 90 PSI pump, 2.0 gallon tank and 150 max PSI enables more nails to be fired and provides quicker recovery Durable oil free pump provides extended maintenance-free operation Low 79* dBA allows for quieter operation (*Tested per ISO3744) Roll cage and
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
-
Supplier: Aircel
Description: The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 0.33 to 1 HP
-
Supplier: Champion
Description: High Inlet Temp Refrigerated Air Dryers CRH Series The CRH Series High Inlet Temperature refrigerated dryers feature a unique design which works directly with reciprocating air compressors. A unique heat exchanger allows the dryer to accept elevated inlet air temperatures
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 50 F
- Dryer Technology: Refrigerated
-
Supplier: Kaeser Compressors, Inc.
Description: helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: Campbell Hausfeld
Description: from non-bleeder to bleeder style for use with standard or tankless air compressors; also works with paint tanks and remote canisters for larger paint jobs. Pressure-feed gun convertible to siphon feed gun Fluid control regulates amount of paint sprayed Includes internal and external
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Kaeser Compressors, Inc.
Description: storage tank and air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense. AIRCENTERS are available in simplex (one compressor) and duplex (two compressors) configurations from single 5 hp units to twin 20 hp units. Duplex
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: compressors into a space-saving package complete with a storage tank and clean air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense in installation. AIRCENTERS are available in simplex (one compressor) and duplex (two
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 97.8 SCFM
- Horse Power: 10 to 30 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. SX 3 to SK 20 Series Horsepower: 3 to 20 hp Capacities: 8.8 to 95 cfm Standard
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 8.8 to 89 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: INDUSTRY-LEADING CAST-IRON CYLINDERS HIGH-PRESSURE PISTONS FOR EXTREME DURABILITY DUCTILE IRON CRANKSHAFT IS STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK Quality Components - Built to last for superior compressor life. HIGH-FLOW, HEAVY-DUTY STAINLESS STEEL CHANNEL VALVE SYSTEM
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump,
- Flow Capacity: 16.01 to 23.63 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 16 to 114 SCFM
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 64 SCFM
- Horse Power: 15 HP
- Features: Integral Filter
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance
- Discharge / Operating Pressure: 75 to 150 psi
- Flow Capacity: 14.3 to 998 SCFM
- Horse Power: 20 to 200 HP
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe.
- Discharge / Operating Pressure: 116 to 145 psi
- Flow Capacity: 7.2 to 21 SCFM
- Horse Power: 2 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 14.12588 to 27.898613 SCFM
- Horse Power: 7.37121211696551 HP
- Lubrication Style: Lubricated
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 5,076.3195 to 6,004.56078 psi
- Flow Capacity: 18.708894 to 25.357023 SCFM
- Horse Power: 14.742424233931 HP
- Features: Air / Plant Air, Integral Cooler
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
large, generally said to account for about 20-25% of the entire factory's electricity consumption. Air itself is "free. However, because compressors are used to produce compressed air, electricity is consumed and electricity costs are incurred. In other words, compressed air is not free. Energy (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for removing metal (read more)
Browse Nozzles Datasheets for Vortec -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
hour / 23 - 114 liters per hour) Require no electrical connection at the nozzle Allow low pressure liquid supply (2 - 20 psig / 0.14-1.4 bar) Use only 12 scfm of compressed air Liquid entrainment using compressed air minimizes clogging (read more)
Browse Nozzles Datasheets for Vortec -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Pixelated Geiger-Mode Avalanche Photo-Diode Characterization through
Dark Current Measurement
Model # 3202 with a 2 SCFM generator) connected to an air compressor (Snap-On, 20 gallon tank with a 2 HP motor capable of 4.1 CFM@90 PSI).
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
Immediately after starting the com- pressor the flow rate of air into the vent header was adjusted to 20 scfm and maintained at this rate.
-
Donaldson Introduces Energy Efficient Compressed Air Filters
Available in nine sizes, this Donaldson compressed air filtration solution covers the performance range from 20 to 647 scfm flow rate and conventional compressor capacities between 2 and 120 kW.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
Each compressor has an output of approximately 25 to 30 scfm of air and is capable of recharging one receiver in 20 min from a reduced pressure resulting from a 40-sec engine start-up.
-
States > Texas > State > Register > 2000 > [TexReg 2000-1103is] 11/03/2000
Apparatus has a minimum 500 gpm fire pump; Apparatus has a minimum 120 scfm air compressor , permanently mounted; Apparatus has a minimum 2.5 gpm Class A foam concentrate pump; Apparatus has a minimum 20 gallon foam tank for Class A Foam; .
-
RARE GAS RECOVERY FACILITY AT THE IDAHO CHEMICAL PROCESSING PLANT.
From the storage tanks, the gas would flow to a compressor (WN-259 or 260) where it would be mixed with air to make up a total flow volume of about 20 scfm .
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
The compressed air system consists of an oil-free dired drive compressor typically rated at 91 tz/min at 0.62 Mpa (3.2 scfm at 90 psig) for the many 19 … … scfm at 100 psig) for the newer 20 model skids.
-
Ironmaking Process Alternatives Screening Study Volume II: Appendix
… 34658595 CIRCORED MODEL VOLUMETRIC FLOW RATE OF STREAMS WITH GASES NO. STREAM TIME ACFM SCFM M3/HR NM3ZHR 2 Conveyor Air 100.0000 S11 457 … … 917 13 Air to Compressor 100.0000 511 457 … … 5455 1303 9268 2214 20 A:r to Calciner …
-
Technical evaluation report for the demonstration of radio frequency soil decontamination at Site S-1
… inlet Iine lo ejectors McDaniels Control - Tube and 0-200 psi (from 1he air compressor) Socket Pressure Gauge Flow Rate through the ejector inlet Iine ERDCO (Model 321 1-06 TI) 0-200 SCFM (from 1he air compressor ) Flow Meter Vacuum in … Pressure 0-50 in. ejectors oauge (Model 2050C) H. 20 Temperature of vapor in suction Iine Reotemp …
-
States > Texas > State > Register > 2015 > 05/29/2015
… Fifth Edition, Chapter 11, a joint publication of the ASCE and the Water Environment Federation, for mixing requirements; or (B) [provide mixing air at a rate] greater than or equal to 20 standard cubic feet per minute ( scfm ) per 1,000 cubic … 4) Blowers and Air Compressors .
Indicates content that may require registration and/or purchase.